- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC6-2405DRW/R8/A Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | - | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | Not Qualified | 81% | 8kV | 36V | 5V | 500mA | - | 18V | 24V | NO | 500mA | 6W | - | 5V | -5V | - | 6W | 24V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() JAH0212D03 XP Power | 46 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JAH (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | - | Isolated Module | - | ITE (Commercial) | - | 2W | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.75mm | NOT SPECIFIED | - | - | 2 | - | 66% | 1kV | - | 3.3V | 300mA | - | - | 12V | NO | 300mA | 2W | - | - | -3.3V | 300mA | - | 12V | 2W | - | - | 300mA | 13.2V | 10.8V | SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RW2-0505S/H2/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 14.5mm | NOT SPECIFIED | 16 | - | 1 | - | 73% | 2kV | 9V | 5V | 400mA | - | 4.5V | - | NO | 400mA | 2W | - | 5V | - | - | 2W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | 24.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() JCM2048S12 XP Power | 30 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2010 | JCM (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 20W | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | 6 | S-XDMA-P6 | 1 | - | 89% | 1.6kV | 75V | 12V | 1.67A | 12V | - | 48V | YES | 1.67A | 20W | Enable, Active High | - | - | 1.67A | - | - | 20W | - | 12V | - | 75V | 36V | Remote On/Off, OCP, OVP, SCP | 9.906mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RDC40110S3V3 XP Power | 2453 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Tube | 2014 | RDC (40W) | 2.00Lx1.60W x 0.42 H 50.8mmx40.6mmx10.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | - | - | 33W | - | - | - | - | - | 50.8mm | - | - | - | 1 | - | 87% | 1.5kV | 176V | - | 10A | - | - | - | - | - | 40W | Enable, Active High | - | - | 10A | - | - | 40W | - | - | - | 176V | 55V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.668mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TEN 8-1210 Traco Power | 3000 |
| Datasheet | 13 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | NO | - | - | -40°C~85°C With Derating | - | 2012 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 6.6W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 23/9 | R-PDMA-P9 | 1 | Not Qualified | 80% | 1.5kV | 18V | 3.3V | - | - | 9V | 12V | NO | - | - | - | - | - | - | 6.6W | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | 32mm | 20.3mm | - | ROHS3 Compliant | - | ||
![]() ISH1515A XP Power | 35 |
| Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | ISH (2W) | 0.50Lx0.44W x 0.29 H 12.7mmx11.2mmx7.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.7mm | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | 83% | 1.5kV | 16.5V | 15V | 133mA | - | - | 15V | NO | - | 2W | - | - | - | 133mA | - | - | 2W | - | - | - | 16.5V | 13.5V | SCP | 7.366mm | - | - | 8.3mm | Unknown | ROHS3 Compliant | - | ||
![]() REM1-0512S Recom Power | 98 |
| Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.6g | -40°C~85°C | - | - | MEDLINE REM1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | Medical | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 84% | 5.2kV | 5.5V | 12V | - | - | 4.5V | 5V | NO | 84mA | 1W | - | 12V | - | - | 1W | - | - | - | - | - | - | - | - | 10.2mm | - | - | 6mm | - | ROHS3 Compliant | - | ||
![]() BCM4414BG0F4440C06 Vicor Corporation | 5 | - | - | 16 Weeks | - | Through Hole | Module | NO | - | - | -20°C~100°C With Derating | - | - | VI Chip® BCM® | 4.44Lx1.40W x 0.37 H 112.8mmx35.5mmx9.3mm | e3 | - | Active | Not Applicable | 9 | - | Bus Converter Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | 97.5% | 4.3kV | 700V | 34V | - | - | 400V | 544V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | 35.54mm | - | ROHS3 Compliant | - | ||
![]() TDR 2-2411WI Traco Power | 1000 | - | Datasheet | 13 Weeks | - | Through Hole | 14-DIP Module, 7 Leads | YES | - | - | -40°C~85°C | - | 2007 | TDR 2WI (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 79% | 1.6kV | 36V | 5V | - | - | 9V | 24V | NO | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 9.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() QSB15024S15 XP Power | 2422 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~100°C | Box | 2014 | QSB (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 61mm | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | 87% | 1.5kV | 36V | 15V | 10A | - | - | 24V | YES | - | 150W | Enable, Active High | - | - | 10A | - | - | 150W | - | - | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | 13.208mm | - | - | 57.9mm | Unknown | ROHS3 Compliant | - | ||
![]() RKZ-0505S/H Recom Power | 468 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | -40°C~85°C | Tube | - | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | - | 1 | - | 7.05mm | - | - | R-PSMA-T5 | 1 | Not Qualified | 84% | 4kV | 5.5V | 5V | 400mA | - | 4.5V | 5V | NO | 400mA | 2W | - | 5V | - | - | 2W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DPBW06G-12 MEAN WELL USA Inc. | 45 |
| Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | -40°C~85°C With Derating | - | - | DPBW06 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 1500V | 75V | - | - | - | 18V | - | - | - | - | Enable, Active Low | - | -12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL10S121V0TR TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | Through Hole | 11-SIP Module | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PL10S | 2.00Lx0.37W x 0.50 H 50.8mmx9.3mmx12.7mm | - | - | Obsolete | Not Applicable | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 86% | - | 13V | - | - | - | 5V | - | - | - | 10W | - | - | - | 10A | - | - | - | - | - | - | - | - | Remote On/Off, OCP | 9.398mm | - | - | - | - | RoHS Compliant | - | ||
![]() RS3-0515D/H3 Recom Power | 124 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~71°C | Tube | - | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 83% | 3kV | 9V | 15V | 100mA | - | 4.5V | 5V | NO | 100mA | 3W | Enable, Active Low | 15V | -15V | - | 3W | 5V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMR 6-7215WIR Traco Power | 31 | - | Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module | - | - | - | -40°C~80°C With Derating | - | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 3kV | 160V | - | - | - | 43V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R15P22005D/P Recom Power | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~95°C | Tube | - | ECONOLINE RxxP22005D (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 83% | 5.2kV | 16.5V | 5V | 200mA | - | 13.5V | 15V | NO | - | 2W | - | 20V | -5V | - | 2W | - | - | - | - | - | - | - | SCP | 12.5mm | - | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() JAH0224S15 XP Power | 59585 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JAH (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | - | Isolated Module | - | ITE (Commercial) | - | 2W | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.75mm | NOT SPECIFIED | - | - | 1 | - | 68% | 1kV | 26.4V | 15V | 133mA | - | - | 24V | NO | 133mA | 2W | - | - | - | 133mA | - | 24V | 2W | - | 15V | - | 26.4V | 21.6V | SCP, UVLO | 10.16mm | - | - | 20.32mm | Unknown | ROHS3 Compliant | - | ||
![]() RP10-123.3SA/P Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | - | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.6kV | 18V | 2.97V | 3A | - | 9V | - | - | 3A | 10W | Enable, Active High | 3.63V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRWZ/H4/A Recom Power | 145 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | - | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 10.2mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 84% | 4kV | - | 12V | 420mA | - | 36V | 48V | NO | 420mA | 5W | - | 12V | - | - | - | 48V | 5W | Isolated | 12V | - | 72V | 18V | SCP | 10.2mm | - | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free |