- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISM0205D15 XP Power | 44 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | - | - | - | -25°C~105°C With Derating | Bulk | 2016 | ISM02 (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 24mm | compliant | - | - | - | - | 2 | - | - | 73% | 4kV | - | - | 66mA | - | - | - | - | 2W | - | - | -15V | 66mA | - | - | - | 2W | - | 66mA | 5.5V | 4.5V | SCP | 9mm | - | - | - | - | No SVHC | - | - | ||
![]() RDD0824S12 XP Power | 29 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | - | -40°C~85°C | Tube | 2014 | RDD (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Railway | - | - | - | 8W | - | - | - | - | - | 31.75mm | - | - | - | - | - | 1 | - | - | 85% | 3kV | 70V | - | 665mA | - | - | - | - | 8W | Enable, Active High | - | - | 665mA | - | - | - | 8W | - | - | 70V | 13V | Remote On/Off, OCP, OVP, SCP | 10.16mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() JCD0624S09 XP Power | 50 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | - | - | -40°C~100°C | Tube | 2007 | JCD (6W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | 6W | 6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.75mm | - | NOT SPECIFIED | - | 24/8 | R-XDMA-P8 | 1 | - | - | 83% | 1.6kV | 36V | 9V | 666mA | - | 24V | NO | 666mA | 6W | - | - | - | 666mA | - | - | - | 6W | 9V | - | 36V | 18V | OCP, OVP, SCP | 10.4mm | - | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() JHM0324D12 XP Power | 30 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 20g | - | - | -20°C~100°C | Tube | 2009 | JHM (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | Medical | - | - | 3W | 3W | - | - | NOT SPECIFIED | - | - | 31.75mm | - | NOT SPECIFIED | - | - | - | 2 | - | - | 80% | 3kV | - | 12V | 125mA | - | - | - | 125mA | 3W | - | - | -12V | 125mA | - | - | - | 3W | - | 125mA | 30V | 20V | OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() IMM0205D12 XP Power | 205 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 6 Leads | - | - | - | - | - | -20°C~100°C | Tube | 2013 | IMM02 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Medical | - | - | - | 2W | - | - | - | - | - | 9.2mm | - | - | - | - | - | 2 | - | - | 79% | 1.5kV | - | - | 83mA | - | - | - | - | 2W | Enable, Active High | - | -12V | 83mA | - | - | - | 2W | - | 83mA | 9V | 4.5V | Remote On/Off, OCP, OVP, SCP | 11.176mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IMM0205D05 XP Power | 85 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 6 Leads | - | - | - | - | - | -20°C~100°C | Tube | 2013 | IMM02 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Medical | - | - | - | 2W | - | - | - | - | - | 9.2mm | - | - | - | - | - | 2 | - | - | 79% | 1.5kV | - | - | 200mA | - | - | - | - | 2W | Enable, Active High | - | -5V | 200mA | - | - | - | 2W | - | 200mA | 9V | 4.5V | Remote On/Off, OCP, OVP, SCP | 11.176mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() JWE0848S12 XP Power | 30 |
| Datasheet | 17 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | - | - | - | - | - | - | Tube | 2017 | JWE08 (8W) | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 85% | 1.5kV | 75V | - | - | 18V | - | - | - | 8W | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | 13.7mm | - | - | ROHS3 Compliant | - | ||
![]() MTE1S0515MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-XDMA-G5 | 1 | - | - | 88% | 1kV | 5.5V | 15V | 67mA | 4.5V | 5V | NO | 67mA | 1W | - | - | - | 66mA | 1W | 5V | - | - | - | - | - | - | - | 7.112mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() REM6-1212S/A Recom Power | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | - | - | -40°C~105°C | Tube | - | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 6W | 6W | - | - | NOT SPECIFIED | - | - | 31.8mm | - | NOT SPECIFIED | - | - | - | 1 | - | - | 86% | 5kV | 18V | 12V | 500mA | - | - | - | 500mA | 6W | - | 12V | - | 500mA | - | 12V | - | 6W | - | - | 18V | 9V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISD0105D3V3 XP Power | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | -40°C~105°C With Derating | - | 2017 | ISD01 (1W) | 0.60Lx0.44W x 0.26 H 15.2mmx11.0mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 75% | 4.2kV | 5.5V | - | - | 4.5V | - | - | - | 1W | - | - | -3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISD0105S05 XP Power | 6 | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | -40°C~105°C With Derating | - | 2017 | ISD01 (1W) | 0.50Lx0.44W x 0.26 H 12.7mmx11.0mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 76% | 4.2kV | 5.5V | - | - | 4.5V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UEI15-150-Q48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | - | -40°C~85°C | Tray | - | UEI15 (15W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 15W | - | - | 16.5W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 6 | - | 1 | - | - | 85.3% | 2.25kV | 75V | 15V | 1.1A | 18V | 48V | YES | 1.1A | 16.5W | - | - | - | 1.1A | - | 48V | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 8.128mm | - | 27.9mm | 24.4mm | No | - | RoHS Compliant | - | ||
![]() PTH12060WAZT Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 10-SMD Module | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | PTH12060 (55W) | 1.00Lx0.62W x 0.35 H 25.3mmx15.8mmx9.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 55W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94% | - | 13.2V | - | - | 10.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP, UVLO | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITX4812S XP Power | 30 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | - | -40°C~65°C | Tube | 2014 | ITX (6W) | 0.86Lx0.36W x 0.44 H 21.9mmx9.2mmx11.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 6W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 21.85mm | - | NOT SPECIFIED | - | - | R-PSMA-P7 | 2 | - | - | 85% | 1.5kV | - | 12V | 250mA | - | 48V | NO | - | 6W | - | - | -12V | 250mA | - | - | - | 6W | - | 250mA | 75V | 36V | SCP | 11.176mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AEE00BB36-L Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 5-DIP Module | NO | - | - | - | - | -40°C~71°C | Tube | 2006 | AEE (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | 15W | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | 5 | R-XDMA-P5 | 2 | Not Qualified | - | 84% | 1.5kV | 75V | 12V | - | 18V | 24V | NO | 625mA | - | - | - | -12V | - | - | - | - | - | - | - | - | - | SCP | 11.3mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() TEC 2-1222 Traco Power | 35 |
| Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | -40°C~95°C With Derating | - | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | - | SINGLE | - | - | 1 | - | - | - | - | - | - | R-PSMA-T7 | 2 | - | - | 85% | 1.6kV | 18V | 12V | - | 9V | 12V | NO | - | - | - | - | -12V | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 11.7mm | - | 9.1mm | - | - | ROHS3 Compliant | - | ||
![]() PXF60-48S15 TDK-Lambda Americas Inc. | 2792 |
| Datasheet | 13 Weeks | - | Through Hole | 10-DIP Module, 8 Leads | NO | - | - | 85°C | -40°C | - | Tube | 2011 | PXF (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | REMOTE SHUTDOWN | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | S-XDMA-P9 | 1 | Not Qualified | CE, UL | 90% | 1.6kV | 75V | 15V | - | 36V | 48V | YES | - | - | - | - | - | - | 60W | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 50.8mm | 50.8mm | - | - | RoHS Compliant | - | ||
![]() DET01M-15 MEAN WELL USA Inc. | 10 |
| Datasheet | - | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | - | - | - | -40°C~85°C With Derating | - | - | DET01 (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.5mmx6.5mm | - | - | Obsolete | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | - | 75% | 3000V | 13.2V | 15V | - | 10.8V | - | - | - | 1W | - | - | -15V | - | - | - | - | 1W | - | - | - | - | OCP, SCP | 7.62mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTMA402050P1AZ Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | 5-SMD Module | NO | 5 | - | - | - | -40°C~85°C | Tray | - | PTMA40xx (10W) | 1.10Lx0.96W x 0.36 H 27.9mmx24.4mmx9.1mm | e1 | yes | Obsolete | 3 (168 Hours) | 5 | EAR99 | Isolated Module | TIN SILVER COPPER | ITE (Commercial) | - | - | - | 10W | DUAL | UNSPECIFIED | 260 | 1 | - | 24.38mm | - | - | PTMA402050 | 5 | - | 1 | - | - | 85% | 1.5kV | 75V | 5V | 2A | 36V | 48V | NO | 2A | 10W | - | 5.5V | - | 2A | - | - | 4.5V | - | - | - | - | - | OCP, OVP, UVLO | 9.144mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMR 3-2423WISM Traco Power | 47 |
| Datasheet | 11 Weeks | - | Surface Mount | 14-SMD Module, 7 Leads | YES | - | - | - | - | -40°C~80°C | - | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDMA-G7 | 2 | - | - | 84% | 1.5kV | 36V | 15V | - | 9V | 24V | NO | - | - | - | - | -15V | - | 3W | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | 19mm | 14.9mm | - | - | ROHS3 Compliant | - |