- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V28A15C200BG Vicor Corporation | 2314 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -20°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | V28A15C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.5% | 3kV | 36V | 15V | 13.33A | 9V | 28V | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() R24P3.3D/R8 Recom Power | 103 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | - | -40°C~85°C | Tube | - | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 19.5mm | - | - | - | - | - | R-XSMA-P5 | 2 | - | - | 79% | 8kV | - | 3.3V | 151mA | - | 24V | - | - | NO | 151mA | 1W | - | 3.3V | - | -3.3V | - | 151mA | - | 24V | - | - | 1W | - | - | - | 151mA | 26.4V | 21.6V | - | 12.5mm | - | - | 9.8mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() R2D12-1212 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 6 | 1.6g | - | -40°C~100°C | Tube | - | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | - | 83% | 1kV | 13.2V | 12V | 83mA | 10.8V | - | - | - | - | 83mA | 2W | - | 12V | - | -12V | - | - | - | 12V | - | - | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() IEQ0524S12 XP Power | 96 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP Module, 5 Leads | - | - | - | - | -40°C~90°C | Tube | 2016 | IEQ05 (5W) | 0.86Lx0.37W x 0.44 H 22.0mmx9.5mmx11.3mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 4W | SINGLE | - | - | 1 | 2.54mm | 21.8mm | - | - | - | - | - | R-PSMA-T7 | 1 | - | UL, EN, IEC,CUL,CB | 83% | 1.5kV | 36V | 12V | 417mA | - | 24V | - | - | NO | - | 5W | Enable, Active Low | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | 417mA | - | - | - | - | 5W | - | - | - | - | 36V | 9V | Remote On/Off, SCP | 11.176mm | - | - | 9.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() R15P205S/X2/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | - | -40°C~85°C | Tube | - | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | - | - | - | 1 | - | - | 84% | 8kV | 16.5V | 5V | 400mA | 13.5V | - | - | - | - | 400mA | 2W | - | 5V | - | - | - | - | - | 15V | - | - | - | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMR 1-4813 Traco Power | 70 | - | Datasheet | 11 Weeks | - | Through Hole | 6-SIP Module, 4 Leads | YES | - | - | - | -40°C~85°C | - | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | - | - | R-PDMA-G7 | 1 | - | - | 78% | 1.5kV | 75V | 15V | - | 36V | 48V | - | - | NO | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 9.2mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RP60-2412SG/N Recom Power | 2798 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | 60g | - | -40°C~40°C | Tube | - | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | 8 | - | 1 | Not Qualified | - | 90% | 1.6kV | 36V | 12V | 5A | 18V | 24V | - | - | YES | 5A | 60W | Enable, Active Low | 13.2V | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PT6462N Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole | 12-SIP Module | - | 12 | - | - | -40°C~85°C | Tray | - | Excalibur™ PT6460 | - | - | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 35W | SINGLE | - | - | 1 | - | 12.19mm | - | - | - | PT6462 | 12 | - | 1 | - | - | 93% | - | 5.5V | 2.5V | 14A | 4.5V | 5V | - | - | - | 14A | - | - | - | - | - | VOLTAGE-MODE | - | - | - | - | BUCK | - | 300kHz | Non-Isolated | - | - | - | - | - | - | - | 43.43mm | 8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() NMD050505SC Murata Power Solutions Inc. | 10000 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | 6 | - | Commercial grade | 0°C~70°C | Tube | - | NMD (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | 5V ADDITIONAL OUTPUT IS AVAILABLE | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | - | - | - | 7/6 | - | 2 | - | - | 70% | 1kV | - | 5V | 100mA | - | 5V | - | - | NO | 100mA | 1W | - | - | - | - | - | 100mA | - | 5V | - | - | 1W | - | Isolated | - | 100mA | 5.5V | 4.5V | - | 9.906mm | - | 19.5mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EC4SAW-48S05N Cincon Electronics Co. LTD | 223 |
| Datasheet | 8 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | -40°C~85°C With Derating | - | - | EC4SAW (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PSMA-T7 | 1 | - | - | 85% | 1.5kV | 75V | 5V | - | 18V | 48V | - | - | NO | - | - | Enable, Active Low | - | - | - | - | - | 6W | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 9.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() MGFW32412 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | 5-SIP Module | NO | - | - | - | -40°C~85°C With Derating | - | - | MGFW (3W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | 3.1W | - | - | - | SINGLE | - | - | 1 | - | - | - | - | - | - | - | R-XSMA-T5 | 2 | - | - | 82% | 1.5kV | 36V | 12V | - | 9V | 24V | - | - | NO | - | - | - | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | 17mm | 8.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() SUW60515C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | - | 4.000004g | - | -40°C~85°C With Derating | - | 2005 | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | 6.5mm | unknown | 200mA | NOT SPECIFIED | - | - | R-XDMA-T7 | 2 | - | CE, UL | 78% | 500V | 9V | 15V | - | 4.5V | 5V | - | - | YES | 200mA | 6W | - | - | - | -15V | - | 200mA | 6W | 5V | - | - | - | - | - | - | 200mA | - | - | Remote On/Off, OCP | 6.604mm | - | 31.6mm | 18.1mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SUW30512BP Cosel USA, Inc. | 13 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 3.000003g | - | -40°C~85°C With Derating | - | 2011 | SUW (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 3.1W | - | - | - | - | - | - | - | - | 6.5mm | unknown | - | - | - | - | - | 2 | - | - | 76% | 500V | 9V | 12V | - | 4.5V | - | - | - | - | 130mA | 3W | - | - | - | -12V | - | 130mA | - | 5V | 24V | - | - | - | - | - | 130mA | - | - | - | 6.604mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SUCW30512B Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | - | -40°C~85°C With Derating | - | 2006 | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3.1W | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | - | R-XDMA-G7 | 2 | - | - | 74% | 500V | 9V | 12V | - | 4.5V | 5V | - | - | YES | 130mA | - | - | - | - | -12V | - | - | - | 5V | 24V | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | 15.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() VTM48EF030T070A00 Vicor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | -40°C~125°C | Tray | 2013 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 30 | EAR99 | Voltage Transformation Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 210W | - | - | 210W | DUAL | J BEND | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | VTM48EF030 | 30 | R-PDSO-J30 | 1 | Not Qualified | - | 93.8% | 2.25kV | 55V | 3V | 70A | 26V | - | 55V | 26V | - | 70A | 230W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | 6.604mm | - | 32.5mm | 22mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() WF203 XP Power | 50 |
| Datasheet | 17 Weeks | - | Through Hole | 8-DIP Module | - | - | - | - | -25°C~100°C With Derating | - | 2008 | WF (30W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | 30W | - | - | - | - | - | - | 50.8mm | - | - | - | - | - | - | 1 | - | - | 82% | 500V | 36V | 15V | - | 18V | - | - | - | - | 2A | 30W | - | - | - | - | - | 2A | - | - | - | - | 30W | - | - | - | - | 36V | 18V | Remote On/Off, SCP | 10.2mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() JCE0312D03 XP Power | 44 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | -40°C~100°C | Tube | 2014 | JCE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | 20.32mm | - | - | NOT SPECIFIED | - | - | R-PDMA-T8 | 2 | - | - | 74% | 1.5kV | - | 3.3V | 450mA | - | 12V | - | - | NO | - | 3W | - | - | - | -3V | - | 450mA | - | - | - | - | 3W | - | - | - | 450mA | 18V | 9V | SCP | 10.16mm | - | 31.75mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RV-3.315D/R8 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | - | -40°C~85°C | Tube | - | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | - | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | - | 86% | 8kV | 3.6V | 15V | 66mA | 3V | - | - | - | - | 66mA | 2W | - | 15V | - | -15V | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 11.1mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PT5404C Texas Instruments | 20 | - | Datasheet | - | Surface Mount | Surface Mount | 5-SMD Module | - | 5 | - | - | -40°C~85°C | Tray | - | Excalibur™ PT5400 | 1.11Lx0.90W x 0.31 H 28.2mmx22.9mmx7.9mm | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 9.9W | SINGLE | GULL WING | - | 1 | - | 22.86mm | - | - | - | PT5404 | 5 | - | 1 | - | - | 87% | - | 5.5V | 1.8V | 5.5A | 3.1V | 3.3V | - | - | - | 6A | 10.8W | - | - | - | - | VOLTAGE-MODE | 6A | - | 5V | - | BUCK | - | 700kHz | Non-Isolated | - | - | - | - | UVLO | 7.874mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() NDTD2403C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | - | 8 | - | - | -40°C~85°C | Tube | - | NDTD (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 7mm | - | - | - | - | - | - | 2 | - | - | 73% | 1kV | - | 3.3V | 454mA | - | 18V | - | - | NO | 454mA | 3W | - | - | - | - | - | 454mA | - | 24V | - | - | 3W | - | - | -3.3V | 454mA | 36V | 18V | - | 6.858mm | - | - | - | No | No SVHC | RoHS Compliant | - | - |