- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 1 | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Subcategory | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Temperature Grade | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Output Current-Max | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Current - Output 2 | Current - Output 3 | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3AB32S Cincon | In Stock | - | - | - | - | YES | - | 18 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 72 V | 36 V | - | EC3AB32S | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 250 mA | - | - | 12 V | - | - | 12 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.6 | Details | Yes | - | 0.529109 oz | - | - | EC3AB | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | 77 % | - | - | - | COMMERCIAL EXTENDED | - | 3 W | - | - | 0.25 A | - | - | - | - | 3 kV | - | - | Isolated | - | 36 V to 72 V | - | 14 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-12S25N Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 18 V | 9 V | - | EC7C-12S25N | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 10 A | - | - | 2.5 V | - | - | - | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | - | 2.292808 oz | - | - | EC7C | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 88.5 % | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | 9 V to 18 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() CQB150W-110S05N-C Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | - | - | 1 | - | Industrial | 160 V | 43 V | - | - | + 105 C | - | - | - 40 C | Through Hole | - | - | 30 A | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | CQB150W-110S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | - | 43 V to 160 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHB50-24S25N Cincon Electronics Co. LTD | 15 |
| - | Through Hole | Half Brick | - | Half Brick | 9 | CHB50 | Cincon | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 18 V | Cincon | CHB50-24S25N | + 100 C | Isolated | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | 2.5 V | - | - | 2.5 V | Box | METAL | - | , MODULE,9LEAD,1.9 | MODULE,9LEAD,1.9 | - | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | Active | 5.59 | Details | Yes | 60950-1 | 3.104109 oz | 25V | -40°C ~ 100°C | CHB50 (50W) | 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) | Isolated Module | ITE (Commercial) | DC-DC Converter | - | - | - | compliant | - | 1 | Not Qualified | CE, cURus | - | 1.5 kV | 36V | 18V | - | - | 25 W | Enable, Active Low | - | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | - | Isolated | Remote On/Off | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() EC7C-12S33N Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 18 V | 9 V | - | EC7C-12S33N | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 10 A | - | - | 3.3 V | - | - | - | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | - | 2.292808 oz | - | - | EC7C | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 89 % | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | 9 V to 18 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC2A35HM Cincon | In Stock | - | - | - | DIP-24 | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 30.8 V | 25.2 V | - | EC2A35HM | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 50 mA | 50 mA | - | 15 V | - 15 V | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | - | 0.423288 oz | - | - | EC2A | - | - | - | - | - | - | - | compliant | - | 2 Output | - | - | 50 % | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | 25.2 V to 30.8 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A21S Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 26.4 V | 21.6 V | - | EC2A21S | + 71 C | Isolated | - | - 25 C | SMD/SMT | - | - | 300 mA | - | - | 5 V | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | - | 0.423288 oz | - | - | EC2A | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 50 % | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | 500 V | - | - | Isolated | - | 21.6 V to 26.4 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A01S Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 5.5 V | 4.5 V | - | EC2A01S | + 71 C | Isolated | - | - 25 C | SMD/SMT | - | - | 300 mA | - | - | 5 V | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | - | 0.423288 oz | - | - | EC2A | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 50 % | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | 500 V | - | - | Isolated | - | 4.5 V to 5.5 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A34S Cincon | In Stock | - | - | - | DIP-24 | - | - | - | - | - | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | - | 30.8 V | 25.2 V | - | EC2A34S | + 71 C | Isolated | - | - 25 C | SMD/SMT | - | - | 60 mA | 60 mA | - | 12 V | - 12 V | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | - | 0.423288 oz | - | - | EC2A | - | - | - | - | - | - | - | compliant | - | 2 Output | - | - | 50 % | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | 500 V | - | - | Isolated | - | 25.2 V to 30.8 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A11HM Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 13.2 V | 10.8 V | - | EC2A11HM | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 300 mA | - | - | 5 V | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | - | 0.423288 oz | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 50 % | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | 10.8 V to 13.2 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A32HM Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 30.8 V | 25.2 V | - | EC2A32HM | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 125 mA | - | - | 12 V | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | - | 0.423288 oz | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 50 % | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | 25.2 V to 30.8 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AB23S Cincon | In Stock | - | - | - | - | YES | - | 18 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 18 V | - | EC3AB23S | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 200 mA | - | - | 15 V | - | - | 15 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.6 | Details | Yes | - | 0.529109 oz | - | - | EC3AB | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | 80 % | - | - | - | COMMERCIAL EXTENDED | - | 3 W | - | - | 0.2 A | - | - | - | - | 3 kV | - | - | Isolated | - | 18 V to 36 V | - | 14 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AB03S Cincon | In Stock | - | - | - | - | YES | - | 18 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 18 V | 9 V | - | EC4AB03S | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 400 mA | - | - | 15 V | - | - | 15 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.6 | Details | Yes | - | 0.529109 oz | - | - | EC4AB | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | 81 % | - | - | - | COMMERCIAL EXTENDED | - | 6 W | - | - | 0.4 A | - | - | - | - | 500 V | - | - | Isolated | - | 9 V to 18 V | - | 14 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-48T0515 Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 36 V | - | EC7C-48T0515 | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 6 A | 300 mA | - 0.3 A | 5 V | 15 V | - 15 V | - | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | - | 2.292808 oz | 5 V | - | EC7C | - | - | - | - | - | - | - | compliant | - | 3 Output | - | - | 90 % | - | - | - | - | - | 40 W | - | 15 V | - | 6 A | - | -15 V | - | 1.5 kV | 300 mA | 300 mA | Isolated | - | 36 V to 75 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC4AB07S Cincon | In Stock | - | - | - | - | YES | - | 18 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 18 V | 9 V | - | EC4AB07S | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 1 A | - | - | 3.3 V | - | - | 3.3 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.6 | Details | Yes | - | 0.529109 oz | - | - | EC4AB | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | 72 % | - | - | - | COMMERCIAL EXTENDED | - | 3.3 W | - | - | 1 A | - | - | - | - | 500 V | - | - | Isolated | - | 9 V to 18 V | - | 14 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A05HM Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 5.5 V | 4.5 V | - | EC2A05HM | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 50 mA | 50 mA | - | 15 V | - 15 V | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | - | 0.423288 oz | - | - | - | - | - | - | - | - | - | - | compliant | - | 2 Output | - | - | 50 % | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | 4.5 V to 5.5 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A01HM Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 5.5 V | 4.5 V | - | EC2A01HM | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 300 mA | - | - | 5 V | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.59 | Details | - | - | 0.423288 oz | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 50 % | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | 4.5 V to 5.5 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A13HM Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 13.2 V | 10.8 V | - | EC2A13HM | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 100 mA | - | - | 15 V | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | - | 0.423288 oz | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 50 % | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | 10.8 V to 13.2 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-24T3315N Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 18 V | - | EC7C-24T3315N | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 6 A | 300 mA | - 0.3 A | 3.3 V | 15 V | - 15 V | - | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | - | 2.292808 oz | - | - | EC7C | - | - | - | - | - | - | - | compliant | - | 3 Output | - | - | 90 % | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | 18 V to 36 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC6C22 Cincon | In Stock | - | - | - | - | - | - | 6 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 72 V | 36 V | - | EC6C22 | + 71 C | Isolated | - | - 25 C | Through Hole | 71 °C | -25 °C | 2.5 A | - | - | 12 V | - | - | 12 V | - | METAL | - | , MODULE,6LEAD,1.8 | MODULE,6LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | Active | - | 5.31 | Details | Yes | - | 2.292808 oz | - | - | EC6C | - | - | - | - | - | - | - | compliant | - | 1 Output | Not Qualified | - | 87 % | - | - | - | COMMERCIAL EXTENDED | - | 30 W | - | - | 2.5 A | - | - | - | - | 500 V | - | - | Isolated | - | 36 V to 72 V | - | 10.2 mm | 50.8 mm | 50.8 mm |