- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Standard Number | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Control Technique | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Product Type | Voltage - Output 3 | Min Output Voltage | Switcher Configuration | Max Output Power | Voltage - Output 4 | Switching Frequency-Max | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Product | Features | Input Voltage | Product Category | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGS30243R3 Cosel USA, Inc. | 6 |
| Datasheet | 6 Weeks | - | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | 39.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | MGS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 9.9mm | unknown | NOT SPECIFIED | - | - | R-XDMA-P6 | 1 | - | - | 91% | 1.5kV | 36V | 3.3V | - | 18V | 24V | YES | - | 8A | 30W | - | - | - | - | - | - | 8A | 26.4W | 24V | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | 9.906mm | 50.8mm | 25.4mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() ISU0224S15-TR XP Power | In Stock | - | - | - | - | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | ISU0224 | XP Power | - | 200 | - | - | 36 V | 9 V | XP Power | - | + 95 C | - | XP Power | - 40 C | Yes | SMD/SMT | - | 15 V | Tube | - | - | Active | - | Details | 62368-1 | - | 15V | -40°C ~ 95°C (With Derating) | Reel | - | ISU02 (2W) | 0.75" L x 0.59" W x 0.33" H (19.1mm x 15.0mm x 8.5mm) | - | - | - | - | - | - | Isolated Module | - | ITE (Commercial) | 2 W | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, UKCA, UL | 82% | 1.5 kV | 36V | - | - | 9V | - | - | 134mA | - | 2 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | Isolated | Remote On/Off, SCP | 9 V to 36 V | Isolated DC/DC Converters - SMD | 8.7 mm | 19 mm | 17 mm | - | - | - | - | - | - | ||
![]() STR05S3V3-TR XP Power | 33 |
| - | - | - | - | - | Surface Mount | 10-SMD Module | - | - | - | - | STR05S | XP Power | - | 350 | - | - | - | - | XP Power | - | - | - | XP Power | - | Yes | SMD/SMT | - | - | Bulk | - | - | Last Time Buy | - | Details | 61000 | - | 3.3V | -40°C ~ 100°C (With Derating) | Reel | - | STR | 0.60" L x 0.38" W x 0.36" H (15.3mm x 9.6mm x 9.2mm) | - | - | - | - | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 2 W | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, UKCA | 81% | - | 32V | - | - | 4.75V | - | - | 500mA | - | - | Enable, Active High | - | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | Remote On/Off, SCP | - | Non-Isolated DC/DC Converters | - | - | - | - | - | - | - | - | - | ||
![]() STR05S05-TR XP Power | In Stock | - | - | - | - | - | - | Surface Mount | 10-SMD Module | - | - | - | - | STR05S | XP Power | - | 350 | - | - | - | - | XP Power | - | - | - | XP Power | - | Yes | SMD/SMT | - | - | Bulk | - | - | Last Time Buy | - | Details | 61000 | - | 5V | -40°C ~ 100°C (With Derating) | Reel | - | STR | 0.60" L x 0.38" W x 0.36" H (15.3mm x 9.6mm x 9.2mm) | - | - | - | - | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 3 W | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, UKCA | 86% | - | 32V | - | - | 6.5V | - | - | 500mA | - | - | Enable, Active High | - | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | Remote On/Off, SCP | - | Non-Isolated DC/DC Converters | - | - | - | - | - | - | - | - | - | ||
![]() STR05S12-TR XP Power | In Stock | - | - | - | - | - | - | Surface Mount | 10-SMD Module | - | - | - | - | STR05S | XP Power | - | 350 | - | - | - | - | XP Power | - | - | - | XP Power | - | Yes | SMD/SMT | - | - | Bulk | - | - | Last Time Buy | - | Details | 61000 | - | 12V | -40°C ~ 100°C (With Derating) | Reel | - | STR | 0.60" L x 0.38" W x 0.36" H (15.3mm x 9.6mm x 9.2mm) | - | - | - | - | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 6 W | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, UKCA | 94% | - | 32V | - | - | 15V | - | - | 500mA | - | - | Enable, Active High | - | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | Remote On/Off, SCP | - | Non-Isolated DC/DC Converters | - | - | - | - | - | - | - | - | - | ||
![]() TSR 1-2450 Traco Power | 58 | - | Datasheet | 13 Weeks | - | - | - | Through Hole | 3-SIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TSR 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.1mm | - | yes | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 5W | - | 8504.40.95.80 | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 94% | - | 36V | 5V | - | 6.5V | 12V | NO | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | 7.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LTM4631EY#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 144-BBGA | YES | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2011 | µModule® | 0.63Lx0.63W x 0.11 H 16.0mmx16.0mmx2.7mm | - | - | Active | 3 (168 Hours) | 144 | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | ADJUSTABLE OUTPUT VOLTAGE FROM 0.6V TO 1.8V | - | - | - | - | BOTTOM | BALL | - | 1 | - | - | - | - | LTM4631 | 144 | - | 2 | - | - | - | - | 15V | - | - | 4.5V | 12V | - | - | - | - | Enable, Active High | - | - | 0.6V~1.8V | CURRENT-MODE | PULSE WIDTH MODULATION | - | - | - | - | - | - | BUCK | - | - | 780kHz | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | - | 16mm | 16mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PTH04040WAD Texas Instruments | 7 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold, Tin | - | Through Hole | 20-DIP Module | NO | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | PTH04040W | 2.05Lx1.05W x 0.36 H 52.1mmx26.7mmx9.1mm | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Non-Isolated PoL Module | Tin (Sn) | ITE (Commercial) | - | - | 8504.40.85.00 | - | - | 150W | UNSPECIFIED | PIN/PEG | - | 1 | - | 26.54mm | - | - | TH04040 | 20 | - | 1 | - | UL, CSA | 93% | - | 5.5V | 2.5V | 60A | 2.95V | 3.3V | YES | - | 60A | 150W | - | 2.5V | OUTPUT OVER CURRENT;THERMAL | - | VOLTAGE-MODE | - | 60A | - | - | - | - | 800mV | - | - | - | 975kHz | Non-Isolated | - | - | - | - | - | - | - | - | - | 9.07mm | - | - | 8.82mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() NMK2415SAC Murata Power Solutions Inc. | 121 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | 2.8g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | LG-MAX;WD-MAX | - | - | 2W | 2W | SINGLE | - | - | 1 | - | 19.65mm | - | - | - | 7/4 | R-XSMA-T7 | 1 | - | - | 88% | 3kV | 26.4V | 15V | 133mA | - | 24V | NO | - | 133mA | 2W | - | - | - | - | - | - | 133mA | - | 24V | - | - | - | - | 2W | - | - | - | 15V | - | - | 26.4V | 21.6V | - | - | - | - | 10.16mm | - | 7.65mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SUS1R50512B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | 2.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | Tray | 2006 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | 5 | R-XDMA-G5 | 1 | - | - | 74% | 500V | 9V | 12V | - | 4.5V | 5V | YES | - | 130mA | 1.5W | - | - | - | - | - | - | 130mA | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | 6.604mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DCW05B-05 MEAN WELL USA Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~71°C With Derating | Tube | - | DCW05 (5W) | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | - | yes | Last Time Buy | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 77% | 1000V | 36V | - | - | 18V | - | - | - | 500mA | 5W | - | - | - | -5V | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CN100A24-5 TDK-Lambda Americas Inc. | 40 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | 70g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2012 | CN-A24 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | 100W | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 57.9mm | - | NOT SPECIFIED | - | - | - | 1 | - | CSA, EN, IEC, UL | 86% | 3kV | 36V | 5V | 20A | - | 24V | NO | - | 20A | 100W | Enable, Active Low | - | - | - | - | - | 20A | - | 24V | - | - | - | - | 100W | - | - | - | 5V | - | - | 36V | 14.4V | - | Remote On/Off, OCP, OVP | - | - | 12.7mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() DCW08A-05 MEAN WELL USA Inc. | 6 |
| Datasheet | 13 Weeks | - | - | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~71°C With Derating | Tube | - | DCW08 (8W) | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 75% | 1000V | 18V | - | - | 9V | - | - | - | 800mA | 8W | - | - | - | -5V | - | - | 800mA | - | - | - | - | - | - | 8W | - | - | - | - | - | -800mA | - | - | - | OCP, SCP | - | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EP5357LUI Intel | In Stock | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 16-PowerTFQFN Module | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | Enpirion® 5300 | 0.10Lx0.09W x 0.04 H 2.5mmx2.3mmx1.1mm | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | Non-Isolated PoL Module | Matte Tin (Sn) | ITE (Commercial) | - | - | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 0.4mm | - | - | 10 | - | - | - | 1 | Not Qualified | - | 93% | - | 5.5V | - | - | 2.4V | 3.6V | - | - | - | - | Enable, Active High | - | - | - | VOLTAGE-MODE | PULSE WIDTH MODULATION | - | - | - | - | - | - | BUCK | - | - | 5000kHz | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | - | - | - | 2.5mm | 2.25mm | - | - | - | RoHS Compliant | - | - | ||
![]() SUCS1R51212C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 5-DIP Module | - | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2005 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | - | - | - | DUAL | - | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | - | R-XDMA-T5 | 1 | - | - | 74% | 500V | 18V | 12V | - | 9V | 12V | YES | - | 130mA | 1.5W | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | 7.112mm | 22.4mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() NTH1215MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 26-SMD Module, 12 Leads | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | NTH (2W) | 0.70Lx0.50W x 0.23 H 17.8mmx12.7mmx5.8mm | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | - | - | - | 2W | 2W | DUAL | GULL WING | 245 | 1 | - | 12.7mm | - | - | - | - | - | 2 | - | - | 84% | 1kV | - | 15V | 67mA | - | 12V | NO | - | 67mA | 2W | - | - | - | - | - | - | 67mA | - | 12V | - | - | - | - | 2W | - | - | Isolated | -15V | - | 67mA | 13.2V | 10.8V | - | - | - | - | 5.842mm | 17.78mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() LME1212SC Murata Power Solutions Inc. | 56800 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 4-SIP Module | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | 0°C~70°C | Tube | - | LME (0.25W) | 0.45Lx0.24W x 0.39 H 11.4mmx6.1mmx9.9mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | 250mW | 250mW | DUAL | - | - | 1 | - | 11.48mm | - | - | - | 4 | - | 1 | - | - | 75% | 1kV | - | 12V | 21mA | - | 12V | NO | - | 21mA | 250mW | - | - | - | - | - | - | 21mA | - | 12V | - | - | - | - | 250mW | - | - | Isolated | 12V | - | - | 13.2V | 10.8V | - | SCP | - | - | 10mm | - | 6mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() TES 5-4811-TR TRACO Power | In Stock | - | - | - | - | - | - | - | SMD-24 | - | - | - | - | - | - | - | 150 | - | - | 75 V | 36 V | - | - | + 71 C | - | - | - 40 C | Yes | SMD/SMT | 1 A | 5 V | - | - | - | - | - | Details | - | - | - | - | Reel | - | TES 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 77 % | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | Isolated | - | 36 V to 75 V | - | 10.2 mm | 33.4 mm | 20.6 mm | - | - | - | - | - | - | ||
![]() TSH 1212S-TR TRACO Power | In Stock | - | - | - | - | - | - | - | SOIC-14 | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 165 mA | 12 V | - | - | - | - | - | Details | - | - | - | - | Reel | - | TSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 82 % | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | Isolated | - | 12 V | - | 8.9 mm | 12.7 mm | 9.3 mm | - | - | - | - | - | - | ||
![]() EC1TA22N Cincon | 19 |
| - | - | - | - | - | - | SIP-4 | - | - | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | Industrial | 26.4 V | 21.6 V | - | EC1TA22N | + 85 C | Isolated | - | - 40 C | - | Through Hole | 84 mA | 12 V | - | , | Active | - | 5.59 | Details | - | - | 12 V | - | - | - | EC1TAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 1 Output | - | - | 80 % | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | 84 mA | - | 24 V | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | Isolated | - | 21.6 V to 26.4 V | - | 10.2 mm | 11.6 mm | 7.5 mm | - | - | - | - | - | - |