- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Control Technique | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Product | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUCS102412C Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2011 | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | - | - | - | - | DUAL | - | 225 | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | - | R-XDMA-T6 | 1 | - | - | 87% | 500V | 36V | 12V | - | 18V | 24V | YES | 1A | 12W | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | Isolated | - | - | - | - | - | - | Remote On/Off, OCP | - | - | 7.5mm | 40.2mm | 22mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NMG1515SC Murata Power Solutions Inc. | 44 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | 2.8g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | 2W | SINGLE | - | - | 1 | 2.54mm | 19.65mm | - | - | - | - | - | R-XSMA-T4 | 1 | - | - | 88% | 1kV | 16.5V | 15V | 133mA | - | 15V | NO | 133mA | 2W | - | - | - | - | - | - | - | - | 133mA | - | 15V | - | 2W | - | - | 15V | - | - | 16.5V | 13.5V | - | - | - | 10.16mm | - | - | 7.65mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() SCW12B-05 MEAN WELL USA Inc. | 1226 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~71°C With Derating | Tube | - | SCW12 (12W) | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 83% | 1500V | 36V | 5V | - | 18V | - | - | 2.4A | 12W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | 12W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | 12.192mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT4562C Texas Instruments | 240 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 19-SMD Module | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Excalibur™ PT4560 (30W) | 3.00Lx1.19W x 0.50 H 76.2mmx30.2mmx12.7mm | - | yes | Obsolete | 3 (168 Hours) | 19 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | UNDERVOLTAGE LOCKOUT | 30W | 30W | SINGLE | GULL WING | - | 1 | 2.54mm | 25.65mm | - | - | - | PT4562 | 19 | - | 1 | - | - | 84% | 1.5kV | 75V | 5V | 6A | 36V | 48V | YES | 6A | 30W | - | - | - | - | - | - | - | - | 6A | - | 48V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | - | 12.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC28303-2YMP-TR Microchip Technology | 13000 |
| - | 14 Weeks | - | - | Surface Mount | Surface Mount | 64-PowerBQFN Module | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9V~24V | -40°C~125°C | Cut Tape (CT) | - | - | 0.47Lx0.47W x 0.12 H 12.0mmx12.0mmx3.0mm | - | yes | Active | 3 (168 Hours) | 64 | - | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | ADJ O/P VOLTAGE FROM 0.9V TO 24V | - | - | QUAD | NO LEAD | - | 1 | - | - | - | - | - | MIC28303 | - | - | 1 | - | - | 92% | - | 50V | - | 3A | 4.5V | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUCK | - | 750kHz | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | - | 3.048mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DCPA10515P Texas Instruments | 28 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Through Hole | 14-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | - | - | DCPA1 (1W) | 0.76Lx0.26W x 0.21 H 19.2mmx6.6mmx5.3mm | e4 | yes | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ITE (Commercial) | 1W | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | - | DCPA10515 | - | - | 1 | - | UL | 86% | 2kV | 5.5V | 15V | - | 4.5V | 5V | NO | - | - | - | - | THERMAL | - | - | VOLTAGE | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.33mm | - | - | - | 3.94mm | - | - | ROHS3 Compliant | - | ||
![]() V24C12C100B Vicor Corporation | 2709 |
| - | 16 Weeks | - | - | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | - | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | 57.9mm | 36.8mm | - | - | - | Non-RoHS Compliant | - | ||
![]() SUW1R50512C Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 2.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2005 | SUW (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1.56W | - | DUAL | - | - | 1 | - | 6.5mm | unknown | 65mA | - | - | 6 | R-XDMA-T6 | 2 | - | CE, UL | 72% | 500V | 9V | 12V | - | 4.5V | 5V | YES | 65mA | 1.5W | - | - | - | -12V | - | - | - | - | 65mA | - | 5V | - | - | - | - | - | - | 65mA | - | - | - | OCP | - | 6.604mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Q06-12 XP Power | 2082 | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 4-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Box | 2015 | XP EMCO - Q (0.5W) | 0.50Lx0.50W x 0.50 H 12.7mmx12.7mmx12.7mm | - | - | Active | 1 (Unlimited) | 4 | - | High Voltage - Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 500mW | - | - | - | - | - | 12.7mm | - | - | - | - | - | - | 1 | Not Qualified | - | - | 500V | 12V | - | 833μA | 0.7V | - | - | - | - | - | - | - | - | - | - | - | - | 833μA | - | - | - | 500mW | - | - | - | - | - | 12V | 700mV | - | Proportional Output | - | 12.7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() Q04-12 XP Power | 2868 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 4-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Box | 2015 | XP EMCO - Q (0.5W) | 0.50Lx0.50W x 0.50 H 12.7mmx12.7mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | High Voltage - Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 500mW | - | - | - | - | - | 12.7mm | - | - | - | - | - | - | 1 | - | - | - | 500V | 12V | - | 1.25mA | 0.7V | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mA | - | - | - | 500mW | - | - | - | - | - | 12V | 700mV | - | Proportional Output | - | 12.7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() REM1-053.3S Recom Power | 32 | - | Datasheet | 9 Weeks | - | - | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.6g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | MEDLINE REM1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | Medical | - | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | - | NOT SPECIFIED | - | - | R-PSMA-P4 | 1 | - | - | 79% | 5.2kV | 5.5V | 3.3V | - | 4.5V | 5V | NO | 303mA | 1W | - | 3.3V | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() ALD10F48N-L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | - | Through Hole | 8-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2011 | ALD15 (35W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.9mm | - | - | Active | 3 (168 Hours) | 8 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | 35W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | - | R-XDMA-P8 | 1 | - | - | 90% | 2kV | 75V | 3.3V | - | 36V | 48V | YES | - | - | - | - | - | - | - | - | - | - | - | 33W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | 33.02mm | 22.86mm | - | - | - | RoHS Compliant | - | ||
![]() CMR0505SA3C Murata Power Solutions Inc. | 25530 | - | Datasheet | 12 Weeks | - | Tin | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 1.090011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | CMR (0.75W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 750mW | - | - | NOT SPECIFIED | - | - | 10mm | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 68% | 3kV | 5.5V | 5V | 150mA | - | - | - | 150mA | 750mW | - | - | - | 5V | - | - | - | - | 150mA | - | 5V | - | 750mW | - | - | 5V | - | - | 5.5V | 4.5V | - | - | - | 9.906mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MGJ6D051510SC Murata Power Solutions Inc. | 13 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 8-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~105°C | Tray | - | MGJ6 (6W) | 1.54Lx0.43W x 1.11 H 39.0mmx11.0mmx28.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 6W | - | - | NOT SPECIFIED | - | - | 38.89mm | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | 77.5% | 5.2kV | - | - | 240mA | 4.5V | - | - | - | 3.6W | - | - | - | -5V | - | - | - | - | 240mA | - | - | - | 3.6W | - | - | - | - | 240mA | 9V | 4.5V | - | SCP, UVLO | - | 28.194mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MGJ2D151505SC Murata Power Solutions Inc. | 64 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | - | MGJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | - | 1 | - | 12.65mm | - | - | - | - | - | R-XSMA-T5 | 2 | - | - | 80% | 5.2kV | - | 15V | 40mA | - | 15V | NO | 80mA | 2W | - | - | - | -5V | - | - | - | - | 80mA | - | 15V | - | 2W | - | - | - | - | 40mA | 16.5V | 13.5V | - | SCP | - | 12.7mm | - | 19.65mm | 9.95mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TMR 1-4813SM Traco Power | 10 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | 14-SMD Module, 7 Leads | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~82°C With Derating | - | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | - | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | - | - | R-PDMA-G7 | 1 | - | - | 80% | 1.5kV | 75V | 15V | - | 36V | 48V | NO | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | 9.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EN6362QI Intel | In Stock | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 56-PowerBFQFN Module | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Enpirion® | 0.31Lx0.31W x 0.12 H 8.0mmx8.0mmx3.0mm | - | - | Active | 3 (168 Hours) | 58 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | - | - | UNSPECIFIED | NO LEAD | - | 1 | - | - | - | - | - | - | - | S-XXMA-N58 | 1 | - | - | 96% | - | 6.5V | - | - | 3V | 5V | - | - | - | Enable, Active High | - | - | - | - | VOLTAGE-MODE | - | PULSE WIDTH MODULATION | - | - | - | BUCK | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | - | - | 3.05mm | 8mm | 8mm | - | - | - | RoHS Compliant | - | ||
![]() NCS1S2412SC Murata Power Solutions Inc. | 25530 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 3.200009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | NCS1 (1W) | 0.86Lx0.32W x 0.45 H 21.9mmx8.2mmx11.3mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 105°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | - | 11.3mm | - | - | - | - | - | - | 1 | - | - | 83% | 1kV | 36V | 12V | 83mA | 9V | - | - | 83mA | 1W | - | - | - | - | 9V | - | 36V | - | 83mA | - | 24V | - | 1W | - | - | 12V | - | - | 36V | 9V | - | SCP | - | 11.43mm | - | 21.844mm | 8.128mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NDTS2403C Murata Power Solutions Inc. | 15 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | NDTS (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 14.66mm | - | - | - | - | - | - | 1 | - | - | 71% | 1kV | - | 3.3V | 909mA | - | 24V | NO | 909mA | 3W | - | - | - | - | - | - | - | - | 909mA | - | 24V | - | 3W | - | Isolated | 3.3V | - | - | 36V | 18V | - | - | - | 6.858mm | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() THL 3-4823WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | SMD-16 | - | - | - | 250 | 75 V | 18 V | + 75 C | - 40 C | Yes | SMD/SMT | 100 mA | 100 mA | 15 V | - 15 V | Details | - | - | - | Reel | - | THL 3WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | 80 % | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | Isolated | - | 18 V to 75 V | 8 mm | - | 24 mm | 13.7 mm | - | - | - | - | - |