- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Voltage-Channel 2 | RoHS | Unit Weight | Voltage-Output 1 | Series | Number of Outputs | Efficiency | Output Power | Voltage - Output 2 | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Current - Output 2 | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDP60A240-D062BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 15 W | - | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP40S240-C170BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP40 | 1 Output | 86 % | 40.8 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDP60A360-P083BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 30 W | - | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() HLN-80H-24AB MEAN WELL | In Stock | - | - | 499.858792 g | - | 24 | - | - | - | - | - | - | Enclosed | Constant Current (CC) | - | Details | 1.102 lbs | 24 V | HLN-80H | 1 Output | - | 81.6 W | - | 3.4 A | - | With Dimming | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 181 mm | 61.5 mm | - | ||
![]() HLN-60H-48AB MEAN WELL | In Stock | - | - | - | - | 32 | - | - | - | - | - | - | Enclosed | Constant Current (CC) | - | Details | 1.014 lbs | - | HLN-60H | 1 Output | - | 62.4 W | - | - | - | With Dimming | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 161 mm | 61.5 mm | - | ||
![]() HLN-40H-20AB MEAN WELL | In Stock | - | - | 350.000009 g | - | 32 | - | - | - | - | - | - | Enclosed | Constant Current (CC) | - | Details | 12.345887 oz | 20 V | HLN-40H | 1 Output | - | 40 W | - | 2 A | - | With Dimming | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 161 mm | 61.5 mm | - | ||
![]() LDP60A360-P062BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 22.5 W | - | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A360-C083B Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 30 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP40A360-P111BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | + 70 C | LED Power Supply | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP40 | 1 Output | 86 % | 40 W | - | - | - 40 C to + 70 C | With Dimming | 3.75 kVAC | - | - | 230 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDP60A240-C125BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 30 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60B240-P062BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 24 VDC | Details | - | 24 V | LDP60 | 1 Output | - | 15 W | 24 V | 625 mA | - | With Dimming | 3.75 kVAC | 625 mA | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | IP67 | ||
![]() LDP60B360-P083BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 36 VDC | Details | - | 36 V | LDP60 | 1 Output | 85 % | 30 W | 36 V | 833 mA | - | With Dimming | 3.75 kVAC | 833 mA | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | IP67 | ||
![]() LDP60A240-C062BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 15 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A240-P062BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 15 W | - | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A360-D166BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | 85 % | 60 W | - | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A240-P083BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 20 W | - | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() HLN-40H-15AB MEAN WELL | In Stock | - | - | - | - | 32 | - | - | - | - | - | - | Enclosed | Constant Current (CC) | - | Details | 12.345887 oz | - | HLN-40H | 1 Output | - | 40 W | - | - | - | With Dimming | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 161 mm | 61.5 mm | - | ||
![]() LDP60A480-P083BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 40 W | - | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60B360-C083BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 36 VDC | Details | - | 36 V | LDP60 | 1 Output | 85 % | 30 W | 36 V | 833 mA | - | Without Dimming | 3.75 kVAC | 833 mA | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | IP67 | ||
![]() LDP60B240-C125BR Cincon | In Stock | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 24 VDC | Details | - | - | LDP60 | 1 Output | - | 30 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - |