- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Material Type | Base Product Number | Brand | Case Size | Case Style | Connections | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Open Frame/Enclosed | Operation | Operation Mode | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | Range | RoHS | Standard Number | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Composition | Applications | Power (Watts) | Subcategory | Current Rating | Frequency | Termination Style | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Number of Channels | Current - Output (Max) | Output Current | Supply Current-Max | Input Type | Output Power | Voltage - Output | Topology | Adhesive | Nominal Input Voltage | Product Type | Current - Output / Channel | Internal Switch(s) | Legend | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Background Color | Product | Language | Connection Type | Features | Input Voltage | Product Category | Primary Type | IP Rating | Label Width | Height | Length | Width | Label Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCD-48-0.35 Recom | 25 |
| - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Brady | 43445 | + 80 C | 19.6W | - | - 40 C | - | - | Through Hole | - | Constant Current | Constant Current (CC) | - | - | - | - | - | - | - | - | - | - | - | - | 9 → 60V dc | - | - | RCD-48 | - | Traffic/Parking Signs | - | - | - | - | 0 → 350mA | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 350mA | - | - | 19.6 W | - | - | - | - | - | - | - | No Parking | With Dimming | - | - | White | - | English | - | - | 9 → 60 V dc | - | DC-DC | IP67 | - | 11.1 mm | 32.6 mm | 16.65 mm | - | - | ||
![]() RCD-24-0.35/VREF Recom | 45 |
| - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205148566 | + 85 C | 12.25W | - | - 40 C | - | Compression Plate | SMD/SMT | - | Constant Current | Constant Current (CC) | - | - | - | - | - | - | - | - | - | - | - | - | 36V dc | - | - | RCD-24 | - | - | Metallic | - | - | - | 0 → 350mA | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 350mA | - | - | 12.25 W | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | Knockout | - | 4.5 → 36 V dc | - | DC-DC | IP67 | - | 8.5 mm | 22.1 mm | 12.55 mm | - | - | ||
![]() HLG-240H-24ARS MEAN WELL | 2210 |
| - | - | - | - | - | - | Polyimide | - | - | - | - | - | - | - | - | Brady | 132470 | - | 240W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | Circuit Board Marking | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | 5 → 10A | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Amber | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | IP65 | 1 | - | - | - | 0.375 | - | ||
![]() LPF-16-12RS MEAN WELL | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 2SC3503E | - | 16.08W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 → 12V | - | - | - | 1.34A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | IP67 | - | - | - | - | - | - | ||
![]() LPF-90-20RS MEAN WELL | 9 |
| - | - | - | - | - | - | - | - | - | 4 | Lower Mount | 1/2 NPT | - | - | - | NOSHOK | 40-510-30-psi/kPa | - | 90W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | 0-30 psi | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 20V | - | - | - | 4.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | IP67 | - | - | - | - | - | - | ||
![]() A80605KESJSR-1 Allegro MicroSystems | 5425 |
| - | - | QFN-24 | - | - | - | - | - | - | - | - | - | 6000 | 40 V | 4.5 V | - | - | + 125 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | High Power LEDDriver + Pre-Emptive Boost | - | - | - | Reel | A80605-1 | - | - | - | - | - | - | - | - | - | 6 Output | - | 260 kHz to 2.3 MHz | - | - | - | - | - | 6 Channel | - | 140 mA | 32 mA | - | - | - | Boost, SEPIC | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | - | 4.5 V to 40 V | - | - | - | - | - | - | - | - | - | ||
![]() LM3423Q1MHX/S7002462 Texas Instruments | In Stock | - | Datasheet | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | Grove Gear | GR-HMQ830-7.5-H1-180-24 | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL-DC100 Aven | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX20446BATG/V+T Maxim Integrated | In Stock | - | - | - | TQFN-CU-24 | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | 6 Output | - | - | - | - | - | - | - | 6 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-240-30BRS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3402MRX/J7002927 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | Amphenol Piher | - | - | - | 5000 | - | - | Amphenol | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | Knobs & Dials | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knobs & Dials | - | - | - | - | - | - | - | - | - | - | - | - | Knobs & Dials | - | - | - | - | - | - | - | - | ||
![]() IW3630-00 Renesas | 17 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | IW3630 | - | - | - | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | 150°C (TJ) | - | - | - | AC DC Offline Switcher | - | General Purpose | - | Driver ICs | - | 200kHz | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Up (Boost) | - | - | LED Lighting Drivers | - | No | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMLEDBH Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Appleton | CMLEDBH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 VAC, 415 VAC, 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 347-480 VAC | - | - | - | - | - | - | - | - | - | ||
![]() MAX25510ATGA/V+ Maxim Integrated | In Stock | - | - | - | TQFN-24 | - | - | - | - | - | - | - | - | - | 75 | 36 V | 4.5 V | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 1.938 W | - | - | - | Details | - | - | - | - | - | Tube | MAX25510/MAX25511 | - | - | - | - | - | - | - | - | - | 4 Output | - | 400 kHz to 2.2 MHz | - | - | - | Adjustable | - | 4 Channel | - | 120 mA | 1.8 mA | - | - | - | Boost | - | - | - | - | - | - | PWM | - | - | - | Drivers | - | - | Short Circuit and Thermal Protection | 4.5 V to 36 V | - | - | - | - | - | - | - | - | - | ||
![]() USCI-040210FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | Delta Electronics | - | - | - | - | - | - | - | - | - | Box | - | - | Obsolete | - | - | Details | - | - | - | - | -25°C ~ 55°C | - | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | Constant Current | - | - | 40 W | - | - | - | Wire Leads | 1 Output | CE, cURus | - | 82% | - | 305VAC | - | 108VAC | - | 2.1A | - | - | - | 40 W | 13 ~ 19V | AC DC Converter | - | - | - | - | - | - | Analog | - | - | - | LED Power Supplies | - | - | - | 120 VAC to 277 VAC | - | - | - | - | - | - | - | - | - | ||
![]() TS19503CB10H RBG Taiwan Semiconductor | 12 |
| - | Surface Mount | MSOP-10 | 10-MSOP-EP | - | - | - | - | - | - | - | - | 5000 | 75 V | 4.5 V | - | - | + 125 C | - | Taiwan Semiconductor Corporation | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TS19503CB10H | - | Active | AEC-Q101 | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | TS19503 | - | DC DC Regulator | - | Automotive, Lighting | - | - | - | 1MHz | - | 1 Output | - | 1 MHz | - | - | - | Adjustable | - | 1 Channel | - | 2 A | 1.5 mA | - | - | - | Buck | - | - | - | 2A | Yes | - | Analog, PWM | 75V | 4.5V | - | LED Driver | - | - | PWM Dimming, Open LED Protection | 4.5 V to 75 V | - | - | - | - | - | - | - | - | - | ||
![]() USCI-150105LC Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 55 C | - | Delta Electronics | - 40 C | - | - | Chassis Mount | Enclosed | - | Constant Current (CC) | - | - | Box | - | - | Obsolete | - | - | Details | - | - | 2.425 lbs | - | -40°C ~ 55°C | - | USCI A/B CAN | 9.47 L x 2.36 W x 1.49 H (240.5mm x 59.9mm x 37.8mm) | Constant Current | - | - | 150 W | - | - | - | Wire Leads | 1 Output | CE, cURus | - | 91% | 3.75 kV | 305VAC | - | 108VAC | - | 1.05A | - | - | - | 150 W | 72 ~ 143V | AC DC Converter | - | - | - | - | - | - | Analog | - | - | - | LED Power Supplies | - | - | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC | - | - | - | - | 41.5 mm | 241.3 mm | 60 mm | - | - | ||
![]() USCI-055125DA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | + 55 C | - | Delta Electronics | - 25 C | - | - | - | Enclosed | - | Constant Current (CC) | - | - | Box | - | - | Obsolete | - | - | Details | - | - | 1 lb | - | -25°C ~ 55°C | - | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | Constant Current | - | - | 55 W | - | - | - | Wire Leads | 1 Output | CE, cURus | - | 85% | 3.75 kV | 305VAC | - | 108VAC | - | 1.25A | - | - | - | 55 W | 28 ~ 44V | AC DC Converter | - | - | - | - | - | - | With Dimming | - | - | - | LED Power Supplies | - | - | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | - | - | - | 25.4 mm | 241.3 mm | 33 mm | - | - | ||
![]() LNE-24V100WDCA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 70 C | - | Delta Electronics | - 40 C | - | - | Chassis Mount | Enclosed | - | CV + CC | - | - | Box | - | - | Obsolete | - | - | Details | 60950-1 | - | 2.161 lbs | - | -40°C ~ 70°C (With Derating) | - | LNE | 8.66 L x 2.68 W x 1.53 H (220.0mm x 68.1mm x 38.9mm) | Constant Current, Voltage | - | - | 100 W | - | - | - | Wire Leads | 1 Output | CB, CCC, CE, cURus, ENEC, PSE, TUV | - | 93% | 3.85 kV | 264VAC | - | 90VAC | - | 4A | - | - | - | 100 W | 24V | AC DC Converter | - | - | - | - | - | - | With Dimming | - | - | - | LED Power Supplies | - | - | OCP, OTP, OVP, SCP | 90 VAC to 264 VAC | - | - | IP67 | - | 38.8 mm | 220 mm | 68 mm | - | IP67 | ||
![]() USVI-180012FA Delta Electronics | 45 |
| - | Chassis Mount | - | - | - | - | - | - | Delta Electronics | - | - | - | 10 | - | - | Delta Electronics | - | + 55 C | - | Delta Electronics | - 40 C | - | - | Chassis Mount | Enclosed | - | Constant Voltage (CV) | 5 A | 12 VDC | Box | - | - | Active | - | - | Details | - | - | 2.425 lbs | - | -40°C ~ 55°C | - | USVI S12 | 16.70" L x 1.70" W x 1.18" H (424.2mm x 43.2mm x 30.0mm) | Constant Voltage | - | - | 180 W | AC-DC Power Supply | - | - | Wire Leads | 3 | cCSAus, CE, cULus | - | 89% | 3.75 kV | 305VAC | - | 108VAC | - | 15A, 5A | - | - | - | 180 W | 12V | AC DC Converter | - | - | LED Power Supplies | - | - | - | Analog, PWM | - | - | - | LED Power Supplies | - | - | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC | LED Power Supplies | - | - | - | 30 mm | 424.2 mm | 43.1 mm | - | - |