- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Isolation Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Open Frame/Enclosed | Operation Mode | RoHS | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Termination | Type | Number of Outputs | Operating Frequency | Efficiency | Output Voltage | Output Type | Number of Channels | Output Current | Supply Current-Max | Output Power | Topology | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO5644WL12 DIOO | 56800 | - | - | WLCSP-12 | - | 3000 | - | 5.5 V | 2.7 V | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | Details | - | - | - | - | MouseReel | - | - | Flash LED Driver | 2 Output | 4 MHz | - | Adjustable | - | 2 Channel | 1.5 A | 0.75 mA | - | Boost | - | - | - | - | LED Drivers | I2C Control | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() MAX20446BATG/VY+T Maxim Integrated | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | 6 Output | - | - | - | - | 6 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG100H-24JB MEAN WELL | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | CV + CC | Details | HLG Series | 2.469 lbs | - | - | - | HLG-100H | - | - | 1 Output | - | - | - | - | - | - | - | 96 W | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 38.8 mm | 22 mm | 68 mm | ||
![]() LDP60A360-C166BR Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDP60 | - | - | 1 Output | - | 85 % | - | - | - | - | - | 60 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() HLG-320H-12D MEAN WELL | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | HLG Series | 4.145 lbs | - | - | - | HLG-320H | - | - | 1 Output | - | - | - | - | - | - | - | 264 W | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 43.8 mm | 225.2 mm | 90 mm | ||
![]() HLG-185H-30AB MEAN WELL | 26 |
| - | - | - | 12 | 47 to 63 Hz | - | - | - | - | 3750 Vac | - | - | Chassis Mount | - | Enclosed | Constant Current (CC) | Details | HLG Series | 2.535 lbs | - | -40 to 90 °C | - | HLG-185H | Wire Leaded | - | 1 Output | - | 93.5 % | 27 to 33 V | Constant Current/Constant Voltage | - | 3.1 to 6.2 A | - | 186 W | - | - | - | With Dimming | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 38.8 mm | 228 mm | 68 mm | ||
![]() LDP40S480-C084BR Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDP40 | - | - | 1 Output | - | 88 % | - | - | - | - | - | 40.32 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | ||
![]() LDA100S214-01 Cincon | In Stock | - | - | - | - | 1 | - | - | - | + 70 C | - | - | - 40 C | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 1.653 lbs | - | - | - | LDA100S | - | - | 1 Output | - | - | - | - | - | - | - | 100 W | - | - | - 40 C to + 70 C | Without Dimming | - | - | - | PFC | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | ||
![]() LDP60A240-D083BR Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDP60 | - | - | 1 Output | - | - | - | - | - | - | - | 20 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() LDM60S480-03A Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | 48 V | - | - | LDM60S | - | - | 1 Output | - | 90 % | - | - | - | - | - | 60 W | - | 1.25 A | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | ||
![]() LDP40A240-D084BR Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | 24 V | - | - | LDP40 | - | - | 1 Output | - | - | - | - | - | - | - | 20.2 W | - | 840 mA | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | ||
![]() LDP40S240-P170BR Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDP40 | - | - | 1 Output | - | 86 % | - | - | - | - | - | 40.8 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | ||
![]() LDM100S360-01 Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDM100S | - | - | 1 Output | - | 90 % | - | - | - | - | - | 100 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() LDM100S240-03 Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDM100S | - | - | 1 Output | - | 89 % | - | - | - | - | - | 100 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() LDM60S480-03 Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDM60S | - | - | 1 Output | - | 90 % | - | - | - | - | - | 60 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | ||
![]() LDM100S240-01 Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDM100S | - | - | 1 Output | - | 89 % | - | - | - | - | - | 100 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() LDP40S360-P111BR Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | + 70 C | LED Power Supply | - | - 40 C | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDP40 | - | - | 1 Output | - | 86 % | - | - | - | - | - | 40 W | - | - | - 40 C to + 70 C | With Dimming | 3.75 kVAC | - | - | - | 230 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | ||
![]() LDM60S360-03A Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDM60S | - | - | 1 Output | - | 89 % | - | - | - | - | - | 60 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | ||
![]() LDP40A240-P084BR Cincon | In Stock | - | - | - | Convection | 1 | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | - | - | LDP40 | - | - | 1 Output | - | - | - | - | - | - | - | 20.2 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | ||
![]() DIO8650BCST6 DIOO | In Stock | - | - | SOT-23-6 | - | 3000 | - | 30 V | 30 V | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | Details | - | - | - | - | Reel | - | - | Power Factor Controller (PFC) | 1 Output | - | - | - | - | 1 Channel | - | - | - | Flyback | - | - | - | - | LED Drivers | - | - | 30 V | - | - | - | - |