- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Open Frame/Enclosed | Operation | Operation Mode | Package | Product Status | Qualification | RoHS | Shipping Restrictions | Standard Number | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Voltage - Supply | Frequency | Termination Style | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Number of Channels | Interface | Current - Output (Max) | RAM Size | Output Current | Core Processor | Program Memory Type | Supply Current-Max | Output Power | Voltage - Output | Topology | Operating Temperature Range | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Controller Series | Product | Features | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVGC-650A-L-AB MEAN WELL | In Stock | - | - | - | - | - | - | - | - | 4 | - | - | - | + 90 C | - | - | - 40 C | - | Desktop | - | Enclosed | - | Constant Power (CP) | - | - | - | Details | - | - | 8.598 lbs | - | - | HVGC-650 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 90 C | - | - | With Dimming | - | - | - | LED Power Supplies | - | 180 VAC to 528 VAC | IP67 | 48.5 mm | 280 mm | 144 mm | - | ||
![]() IS31BL3212-STLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | SOT-23-6 | - | - | - | 3000 | - | 5.5 V | 2.7 V | + 85 C | - | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | Details | - | - | 0.001319 oz | -40°C ~ 85°C (TA) | Reel | IS31BL3212 | - | Linear | Backlight | - | - | - | - | 4 Output | - | 1 MHz | - | - | - | - | - | - | 4 Channel | - | - | - | 23 mA | - | - | 1 mA | - | - | - | - | 23mA | Yes | - | 5.5V | 2.7V | - | - | Constant Current | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() IS31BL3230-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (3x3) | - | IS31BL3230 | - | 2500 | - | 5.5 V | 2.7 V | + 85 C | - | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | Details | - | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3230 | - | Linear | Backlight | - | - | - | - | 8 Output | - | 100 Hz | - | - | - | Adjustable | - | - | 8 Channel | - | - | - | 90 mA | - | - | 244 uA | - | - | Boost, Buck | - | 90mA | Yes | PWM | 5.5V | 2.7V | - | - | PWM Dimming | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() IS31BL3506A-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | 8-DFN (2x2) | - | IS31BL3506 | - | 3000 | - | 5.5 V | 2.7 V | + 85 C | - | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | Details | - | - | 0.001319 oz | -40°C ~ 85°C (TA) | Reel | IS31BL3506A | - | DC DC Regulator | Backlight | - | - | 1MHz | - | 1 Output | - | 1 MHz | - | - | - | Adjustable | - | - | 1 Channel | - | - | - | 2.2 A | - | - | 1.2 mA | - | - | Boost | - | 2.2A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | - | LED Drivers | PWM Dimming | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() IS31LT3172-GRLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOP-EP | - | IS31LT3172 | - | 2500 | - | 42 V | 5 V | + 125 C | - | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | Details | - | - | - | -40°C ~ 125°C (TA) | MouseReel | IS31LT3172 | - | Linear | Lighting | - | - | - | - | 1 Output | - | 10 kHz | - | - | - | 42 V | - | - | 1 Channel | - | - | - | 200 mA | - | - | 200 mA | - | 42V | Boost | - | 200mA | Yes | PWM | 42V | 5V | - | - | Constant Current | 5 V to 42 V | - | - | - | - | - | ||
![]() IS31FL3206-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | - | IS31FL3206 | - | 2500 | - | 5.5 V | 2.7 V | + 125 C | - | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | MouseReel | IS31FL3206 | - | LED Driver | General Purpose | - | - | 24kHz | - | 12 Output | - | 24 kHz | - | - | - | Adjustable | Constant Current | - | 12 Channel | - | - | - | 38 mA | - | - | 6.5 mA | - | - | Boost | - | 38mA | Yes | PWM | 5.5V | 2.7V | - | LED Drivers | I2C Control | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() IS31FL3740-QFSL4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (5x5) | - | IS31FL3740 | - | 2500 | - | 5.5 V | 2.7 V | + 125 C | - | Lumissil Microsystems | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | -40°C ~ 125°C | Reel | IS31FL3740 | - | LED Matrix Driver | General Purpose | - | - | 1MHz | - | 12 Output | - | 1 MHz | - | - | - | - | - | - | 12 Channel | - | - | - | 84 mA | - | - | 2.17 mA | - | - | - | - | 84mA | No | PWM | 5.5V | 2.7V | - | LED Lighting Drivers | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() IS32LT3125A-GRLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOP-EP | - | IS32LT3125 | - | 2500 | - | 42 V | 5 V | + 125 C | - | Lumissil Microsystems | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | Not For New Designs | - | Details | - | - | - | -40°C ~ 125°C | Reel | IS32LT3125A | - | Linear LED Driver | General Purpose | - | - | - | - | 1 Output | - | 1 kHz | - | - | - | - | - | - | 1 Channel | - | - | - | 250 mA | - | - | 5.5 mA | - | - | - | - | 250mA | No | PWM | 42V | 5V | - | LED Drivers | - | 5 V to 42 V | - | - | - | - | - | ||
![]() IS31LT3353-STLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | IS31LT3353 | - | 3000 | - | - | - | - | - | Lumissil Microsystems | - | Yes | - | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | Reel | IS31LT3353 | - | DC DC Regulator | Lighting | - | - | 1MHz | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | 1A | Yes | Analog, PWM | 40V | 6V | - | - | - | - | - | - | - | - | - | ||
![]() IW7039-00-QFN4 Dialog Semiconductor | 850000 | - | - | - | - | - | - | - | - | 4000 | - | 20 V | 300 mV | + 85 C | - | - | - 20 C | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | 32 Output | - | 44 Hz to 32 kHz | - | - | - | Adjustable | - | - | 32 Channel | - | - | - | 66 mA | - | - | - | - | - | Boost, Buck | - | - | - | - | - | - | - | - | PWM Dimming, Open LED Protection | 0.3 V to 20 V | - | - | - | - | - | ||
![]() USCO-150070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | - | - | + 55 C | - | Delta Electronics | - 40 C | - | Chassis Mount | - | Enclosed | - | Constant Current (CC) | Box | Obsolete | - | Details | - | - | 2.557 lbs | -40°C ~ 55°C | - | USCO | 9.76 L x 2.68 W x 1.46 H (247.9mm x 68.1mm x 37.1mm) | Constant Current | - | 150 W | - | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | - | 91% | 3.75 kV | 305VAC | - | - | 99VAC | - | - | 700mA | - | - | - | - | - | 150 W | 107 ~ 214 V | AC DC Converter | - | - | - | Analog | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | IP66, IP67 | 37 mm | 248 mm | 68 mm | IP66, IP67 | ||
![]() USCI-050105FBA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | - | - | + 55 C | - | Delta Electronics | - 25 C | - | Chassis Mount | - | Enclosed | - | Constant Current (CC) | Box | Obsolete | - | Details | - | 60950-1 | 1 lb | -25°C ~ 55°C | - | USCI SQUARE SIDE | 3.94 L x 2.97 W x 1.24 H (100.1mm x 75.4mm x 31.5mm) | Constant Current | - | 50 W | - | - | Wire Leads | 1 Output | cURus | - | 83% | 3.75 kV | 305VAC | - | - | 108VAC | - | - | 1.05A | - | - | - | - | - | 50 W | 29 ~ 48V | AC DC Converter | - | - | - | Without Dimming | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 31.5 mm | 100 mm | 75.5 mm | - | ||
![]() USCI-050105DBA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | - | - | + 55 C | - | Delta Electronics | - 25 C | - | Chassis Mount | - | Enclosed | - | Constant Current (CC) | Box | Obsolete | - | Details | - | 60950-1 | 1 lb | -25°C ~ 55°C | - | USCI SQUARE SIDE | 3.94 L x 2.97 W x 1.24 H (100.1mm x 75.4mm x 31.5mm) | Constant Current | - | 50 W | - | - | Wire Leads | 1 Output | cURus | - | 83% | 3.75 kV | 305VAC | - | - | 108VAC | - | - | 1.05A | - | - | - | - | - | 50 W | 29 ~ 48V | AC DC Converter | - | - | - | With Dimming | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 31.5 mm | 100 mm | 75.5 mm | - | ||
![]() USCO-150105LA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | - | - | + 55 C | - | Delta Electronics | - 40 C | - | Chassis Mount | - | Enclosed | - | Constant Current (CC) | Box | Obsolete | - | Details | - | - | 2.557 lbs | -40°C ~ 55°C | - | USCO | 9.76 L x 2.68 W x 1.46 H (247.9mm x 68.1mm x 37.1mm) | Constant Current | - | 150 W | - | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | - | 91% | 3.75 kV | 305VAC | - | - | 99VAC | - | - | 1.05A | - | - | - | - | - | 150 W | 72 ~ 143V | AC DC Converter | - | - | - | Analog | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | IP66, IP67 | 37 mm | 248 mm | 68 mm | IP66, IP67 | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | 12.6W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 → 42V | - | - | - | - | - | - | 150 → 1050mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | ||
![]() KTD2691ERAA-TA KINETIC | In Stock | - | - | - | WLCSP-8 | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | KTD2691 | - | - | - | - | - | - | - | 1 Output | - | 400 kHz | - | - | - | Adjustable | - | - | 1 Channel | - | - | - | 1.5 A | - | - | - | - | - | Boost, Buck | - | - | - | - | - | - | - | LED Drivers | Short Circuit and Thermal Protection | - | - | - | - | - | - | ||
![]() IS32LT3146-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | eTSSOP-20 | 20-eTSSOP | - | - | - | 2500 | - | 40 V | 5 V | + 150 C | - | Lumissil Microsystems | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | Linear | Lighting | - | - | - | - | 6 Output | - | - | - | - | - | - | - | - | 6 Channel | - | - | - | 75 mA | - | - | 7 mA | - | - | Constant Current | - | 75mA | No | PWM | 40V | 5V | - | LED Driver | - | 5 V to 40 V | - | - | - | - | - | ||
![]() LP5864RSMR Texas Instruments | 276000 | - | Datasheet | - | VQFN-32 | - | - | - | LP5860EVM | 3000 | LED Animation and Indication | 5.5 V | 2.7 V | + 85 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | MouseReel | LP5864 | - | RGB LED Drivers | - | - | - | - | - | 18 Output | - | 31.2 MHz | - | - | - | Adjustable | - | - | 18 Channel | - | - | - | 50 mA | - | - | 6 mA | - | - | Boost, Buck | - | - | - | - | - | - | - | LED Drivers | I2C Control, Charge Pump | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() MLX81113KLW-BAB-000-SP Melexis | 156 |
| - | Surface Mount | DFN-WF-10 | 10-DFN (3x3) | - | - | - | 121 | - | 18 V | 4.5 V | + 125 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | 4 | - | - | - | Tube | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 125°C | - | MLX81113 | - | LIN RGB | Intelligent LED Driver | - | - | - | - | 4 Output | - | - | - | - | - | - | - | - | 4 Channel | LIN | - | 2K x 8 | 60 mA | 16-Bit | FLASH (32kB), EEPROM (512B) | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | 4.5 V to 18 V | - | - | - | - | - | ||
![]() MAX25608AUI/V+T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | 12 Output | - | - | - | - | - | - | - | - | 12 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |