- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | RoHS | Unit Weight | Voltage-Output 1 | Series | Number of Outputs | Efficiency | Number of Channels | Output Power | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Product | Standard | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDP25A240-P053BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 24 V | LDP25 | 1 Output | - | - | 12.72 W | 530 mA | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDP25A360-C053BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 36 V | LDP25 | 1 Output | - | - | 19.1 W | 530 mA | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDM100S480-04 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDM100S | 1 Output | 90 % | - | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() LDM100S120-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDM100S | 1 Output | 88 % | - | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() LDM60S480-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 48 V | LDM60S | 1 Output | 90 % | - | 60 W | 1.25 A | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | ||
![]() LDP25S240-C070B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | 3.527396 oz | 24 V | LDP25 | 1 Output | 84 % | - | 16.8 W | 700 mA | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDP25A480-C053BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDP25 | 1 Output | 86 % | - | 25.44 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDM60S480-02 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDM60S | 1 Output | 90 % | - | 60 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | ||
![]() LDM60S120-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDM60S | 1 Output | 87 % | - | 60 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | ||
![]() SKY81292-11-001 Skyworks Solutions, Inc. | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | - | - | SKY81292 | 2 Output | - | 2 Channel | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDP25S360-C070B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | 3.527396 oz | 36 V | LDP25 | 1 Output | 86 % | - | 25.2 W | 700 mA | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDM100S240-03A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDM100S | 1 Output | 89 % | - | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() LDM100S360-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDM100S | 1 Output | 90 % | - | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() DLD-C035LW Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 4.5 VDC | + 85 C | LED Driver | - 40 C | Through Hole | Enclosed | Constant Current (CC) | Details | 0.634931 oz | - | DLD | 1 Output | 96 % | - | 20 W | - | - | With Dimming | - | LED Power Supplies | - | 4.5 VDC to 60 VDC | - | 10.2 mm | 32.5 mm | 16.8 mm | ||
![]() LDM100S120-04 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDM100S | 1 Output | 88 % | - | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() PMC05S180 Cincon | In Stock | - | - | Convection | 1 | 277 VAC | 100 VAC | - | LED Power Supply | - | Chassis Mount | - | Constant Current (CC) | - | - | - | PMC | 1 Output | - | - | 3.6 W | - | - | Without Dimming | 3.75 kVAC | - | PSE | 115 VAC, 230 VAC | - | 15.24 mm | 43.2 mm | 35.6 mm | ||
![]() LDP25S240-C070BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 24 V | LDP25 | 1 Output | 84 % | - | 16.8 W | 700 mA | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDM100S240-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDM100S | 1 Output | 89 % | - | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() LDM100S480-01 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | 1.111 lbs | - | LDM100S | 1 Output | 90 % | - | 100 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() NPF-120D-15BE MEAN WELL | In Stock | - | - | - | 15 | - | - | + 90 C | - | - 40 C | Chassis Mount | - | Constant Current (CC) | Details | 2.138 lbs | - | NPF-120D | 1 Output | 87.5 % | - | 120 W | - | - 40 C to + 90 C | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 37.59 mm | 191.01 mm | 62.99 mm |