- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Body Material | Backshell Material, Plating | Center Contact Plating | Center Contact Material | Base Product Number | Contact Finish Mating | Contact Materials | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Frequency | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Mechanical Style | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation | Operation Mode | Package | Primary Material | Product Status | RoHS | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Style | Frequency | Output | Shell Finish | Shell Size - Insert | Number of Outputs | Efficiency | Output Voltage | Housing Color | Output Type | Failure Rate | Configuration | Number of Channels | Impedance | Power Dissipation | Output Current | Shell Size, MIL | Supply Current-Max | Output Power | Cable Opening | Voltage - Output | Topology | Mating Cycles | Product Type | Includes | Current - Output / Channel | Internal Switch(s) | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Dimming | Isolation Voltage | Voltage - Supply (Max) | Voltage - Supply (Min) | Conversion Type | Adapter Type | Center Gender | Adapter Series | Product | Features | Standard | Input Voltage | Primary Type | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWM-200-12KN MEAN WELL | 14 |
| - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 47 to 63 Hz | - | - | - | - | - | + 85 C | 180W | - | - | 3750 Vac | - 40 C | Desktop | - | Constant Voltage | Constant Current (CC) | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | - | 2 | Wire Leaded | ±10ppm/°C | - | - | 819.2 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 1 Output | 92 % | 12 V | - | Constant Voltage | -- | - | - | - | - | 15 A | - | - | 180 W | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | Moisture Resistant | - | 142 to 431/100 to 305 Vdc/Vac | - | - | 39.5 mm | -- | 195 mm | 68 mm | - | - | ||
![]() PAM2863ECR-B Diodes | In Stock | - | - | Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | 8-SO-EP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | DC DC Regulator | - | - | - | - | Camera Flash | - | - | - | - | Vertical | - | - | - | - | - | - | - | 1 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | - | - | 2A | Yes | - | - | - | - | Analog, PWM | - | 40V | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 94 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | 64418-RRA | - | 80W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | CE, EL, EMC, EN55015, EN61000-3-2, EN61347-1, EN61347-2-13, EN61547, EN-62384, ENEC 10, VDE | 176 → 276 V dc, 198 → 264 V ac | - | - | OPTOTRONIC Intelligent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 54 V @ 1550 mA | - | - | 1 | - | 20 → 54V | - | - | - | Sealed | - | - | 8.5W | 1.55A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 176 → 276 V dc, 198 → 264 V ac | AC-DC, DC-DC | IP20 | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | eTSSOP-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 V | 5 V | - | - | - | + 150 C | - | - | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | 6 Output | - | - | - | - | - | - | 6 Channel | - | - | 75 mA | - | 7 mA | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Driver | - | - | 5 V to 40 V | - | - | - | - | - | - | - | - | ||
![]() TLD55421QUXUMA1 Infineon | In Stock | - | - | - | Panel Mount | 48-LQFP | Flange | Composite | PG-TQFP-48 | - | - | - | - | - | - | D38999/20MG | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | Bulk | Composite | Active | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Crimp | - | Receptacle, Male Pins | DC DC Controller | - | 79 | - | Silver | Aviation, Marine, Military | - | Threaded | - | - | E | Shielded | Environment Resistant | - | 200kHz ~ 700kHz | - | Electroless Nickel | 21-35 | 1 | - | - | - | - | - | - | - | - | - | - | G | - | - | - | 4.5V ~ 55V | Step-Down (Buck), Step-Up (Boost) | - | - | - | 90mA | Yes | - | - | - | - | Analog, PWM | - | 36V | 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() LM3445MM/S7002547 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7319DEC Silergy | 10000 | - | - | - | Free Hanging (In-Line) | - | -- | - | - | Polytetrafluoroethylene (PTFE) | - | Brass; Stainless Steel | - | Gold | Beryllium Copper | - | - | - | - | - | 6GHz | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 165°C | Bulk | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | Snap-On, Threaded | - | - | - | - | -- | Straight | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | 30 | - | -- | - | - | -- | Nickel; Passivated | SMA Jack, Female Socket | AMMC Jack, Male Pin | - | - | - | - | Between Series | Jack to Jack | Female to Male | SMA to AMMC | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3404HVMAX/S7002648 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D38999/26KG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCM-60RS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.3W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | 180 → 295 V ac, 254 → 417 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 → 90V | - | - | - | - | - | - | - | 1.05 A, 1.4 A, 500 mA, 600 mA, 700 mA, 900 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 → 295 V ac, 254 → 417 V dc | - | IP20 | - | - | - | - | - | - | ||
![]() UM1350 Union Semiconductor | In Stock | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | - | UM1350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Union Semiconductor International Limited | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 120°C (TJ) | - | - | - | - | - | - | - | - | - | - | DC DC Regulator | - | - | - | - | Automotive, Backlight | - | - | - | - | - | - | - | - | 1MHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25V ~ 30V | Step-Down (Buck) | - | - | - | 500mA | Yes | - | - | - | - | PWM | - | 30V | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPV-100-24RS MEAN WELL | 287 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.8W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 24V | - | - | - | - | - | - | - | 4.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | IP67 | - | - | - | - | - | - | ||
![]() HLG-240-12BRS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSL2019AT/1 Silergy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL3022MTR-AG1 Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.50/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.30/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185310007 AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185200016 AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDM60S360-04 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | - | - | - | - | LED Power Supply | - | - | - | Chassis Mount | Enclosed | - | Constant Current (CC) | - | - | - | Details | - | - | - | - | LDM60S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | 89 % | - | - | - | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | - | - | - | - | 90 VAC to 305 VAC | - | IP67 | 28 mm | - | 207 mm | 40 mm | - | - |