- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Weight | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Open Frame/Enclosed | Operating Temperature-Max | Operating Temperature-Min | Operation | Operation Mode | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Style | Product Status | RoHS | Shipping Restrictions | Standard Number | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Temperature Coefficient | Type | Terminal Finish | Applications | Power (Watts) | Capacitance | Subcategory | Packing Method | Voltage - Supply | Frequency | Frequency Stability | Termination Style | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Capacitor Type | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Temperature Characteristics Code | Multilayer | Number of Channels | Size Code | Interface | Current - Output (Max) | Load Capacitance | RAM Size | Operating Mode | Output Current | Core Processor | Frequency Tolerance | Program Memory Type | Supply Current-Max | Output Power | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Controller Series | Product | Features | Standard | Input Voltage | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP8545SQX-EXTG/NOPB Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPV-100-5RS MEAN WELL | 51 |
| - | - | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | 1812 | - | 60W | - | - | - | - | - | - | 125 | -55 | Constant Voltage | - | - | - | - | SMT | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | SIZE(MID/HIGH VOLT) | - | e2 | -/+30ppm/Cel | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | 150pF | - | TR, Plastic, 7 Inch | - | - | - | - | 1 | - | - | - | CERAMIC CAPACITOR | - | 5V | - | - | - | NP0 | Yes | - | 1812 | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | IP67 | 1.25 | - | 4.5 | 3.2 | - | ||
![]() LT8355IUFDM-1#WTRPBF Analog Devices | 307 |
| Datasheet | Surface Mount | 4-SMD, No Lead | 28-QFN (4x5) | - | - | - | LT8355 | Analog Devices | 2500 | - | 60 V | 5 V | Analog Devices Inc. | - | + 125 C | - | Suntsu Electronics, Inc. | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Bulk | - | Active | Details | - | - | - | - | 0°C ~ 70°C | Reel | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | Automotive | - | - | Driver ICs | - | - | 24 MHz | ±50ppm | - | 2 | - | 2 MHz | - | - | - | 120 V | - | - | 50 Ohms | - | - | - | - | - | - | 19pF | - | Fundamental | - | - | ±30ppm | - | - | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | Yes | Analog, PWM | 60V | 5V | - | - | - | - | - | LED Lighting Drivers | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() IS31FL3733B-TQLS4 Lumissil Microsystems | In Stock | - | - | - | QFN-48 | - | - | - | - | - | - | 250 | - | 5.5 V | 2.7 V | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 Output | - | 1 MHz | - | - | - | Adjustable | - | - | - | - | - | 28 Channel | - | - | - | - | - | - | 42 mA | - | - | - | 3 mA | - | - | Boost, Buck | - | - | - | - | - | - | - | - | Auto Breath Function | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | ||
![]() MLX81116KLW-AAC-100-SP Melexis | 35 |
| - | Surface Mount, Wettable Flank | QFN-24 | 24-QFN (4x4) | - | - | - | MLX81116 | - | 90 | - | 18 V | 5.5 V | - | - | + 125 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | Tube | - | Active | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | MLX81116 | - | - | - | Linear | - | Automotive | - | - | - | - | - | - | - | - | 12 Output | - | 24 MHz | - | - | - | Adjustable | - | - | - | - | - | 12 Channel | - | - | - | - | - | - | 60 mA | - | - | - | - | - | - | Boost, Buck | - | - | Yes | PWM | 18V | 5.5V | - | - | Short Circuit and Thermal Protection | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3801-QFLS2-TR Lumissil Microsystems | In Stock | - | - | - | QFN-60 | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3747-CLS4-TR Lumissil Microsystems | In Stock | - | - | - | WLCSP-36 | - | - | - | - | - | - | 2500 | - | 5.5 V | 2.7 V | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Output | - | 12 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.8 mA | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | LED Driver | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | ||
![]() USCI-055180GB Delta Electronics | 27 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | Delta Electronics | - 40 C | - | Screw | - | Enclosed | - | - | - | Constant Current (CC) | - | - | Box | - | Active | Details | - | - | 1.830 lbs | - | -40°C ~ 55°C | - | USCI LITE | 6.59 L x 2.36 W x 1.50 H (167.4mm x 59.9mm x 38.1mm) | - | - | Constant Current | - | - | 55 W | - | - | - | - | - | - | Wire Leads | 1 Output | cULus | - | 90% | - | 305VAC | - | - | 108VAC | - | - | - | - | - | - | 1.8A | - | - | - | - | - | - | - | - | 55 W | 18 ~ 52.4V | AC DC Converter | - | - | - | With Dimming | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | - | - | 38 mm | - | 168 mm | 60 mm | - | ||
![]() USVI-100024FH Delta Electronics | 34 |
| - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 55 C | - | - | - 40 C | - | Chassis Mount | - | Enclosed | - | - | - | Constant Voltage (CV) | - | - | - | - | - | Details | - | - | 1.323 lbs | - | - | - | USVI S24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 W | - | - | - | - | - | - | - | - | - | LED Power Supplies | - | - | +/- 108 VAC to +/- 305 VAC | - | - | 1.18 in | - | 9.5 in | 1.7 in | - | ||
![]() LCM-40TW MEAN WELL | 37 |
| - | - | - | - | - | - | - | - | - | 54 | DALI Digital Lighting | - | - | - | - | + 85 C | - | - | - 30 C | - | Screw | - | Enclosed | - | - | - | Constant Power (CP) | 500 mA to 1050 mA | 20 V to 50 V | - | - | - | Details | - | - | 8.465751 oz | - | - | - | LCM-40TW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | With Dimming | - | - | - | LED Power Supplies | - | - | 180 VAC to 277 VAC, 260 VDC to 390 VDC | - | - | 23 mm | - | 123.5 mm | 81.5 mm | - | ||
![]() TPS92643QPWPRQ1 Texas Instruments | 4000 | - | Datasheet | Surface Mount | HTSSOP-16 | 16-HTSSOP | - | - | - | - | - | 2000 | - | 36 V | 5.5 V | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPS92643-Q1 | - | - | - | DC DC Regulator | - | LED Lighting | - | - | - | - | - | 100kHz ~ 2.2MHz | - | - | 1 Output | - | 400 kHz to 2.2 MHz | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 mA | - | - | Buck | - | 3A | Yes | Analog, PWM | 36V | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS92664QPHPRQ1 Texas Instruments | 550 | - | Datasheet | Surface Mount | HTQFP-48 | 48-HTQFP (7x7) | - | - | - | - | - | 1000 | - | 60 V | 4.5 V | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPS92664-Q1 | - | - | - | Linear | - | Automotive, Lighting | - | - | - | - | - | - | - | - | 16 Output | - | - | - | - | - | 62 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V ~ 62V | Boost, Buck | - | - | Yes | PWM | 60V | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX81115 EMU Melexis | In Stock | - | - | Surface Mount | DFN-12 | 12-DFN (4x4) | - | - | - | MLX81115 | - | 1 | - | 18 V | 5.5 V | - | - | + 125 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | 6 | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | MLX81115 | - | - | - | - | - | LIN Controller | - | - | - | - | - | - | - | - | 1 Output | - | 24 MHz | - | - | - | - | - | - | - | - | - | - | - | LIN | - | - | 2.5K x 8 | - | 48 mA | 16-Bit | - | FLASH (32kB), ROM (16kB) | - | - | - | - | - | - | - | - | - | - | MLX8115 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX20052CATC/V+ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | 65 V | 4.5 V | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 2.1 MHz | - | - | - | 4.875 V to 5.125 V | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | Buck | - | - | - | - | - | - | - | - | PWM Dimming, Open LED Protection | - | - | - | - | - | - | - | - | - | ||
![]() MAX25510ATGA/V+T Maxim Integrated | 5000 | - | - | - | TQFN-24 | - | - | - | - | - | - | 2500 | - | 36 V | 4.5 V | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Output | - | 400 kHz to 2.2 MHz | - | - | - | Adjustable | - | - | - | - | - | 4 Channel | - | - | - | - | - | - | 120 mA | - | - | - | - | - | - | Boost | - | - | - | - | - | - | - | - | Short Circuit and Thermal Protection | - | - | - | - | - | - | - | - | - | ||
![]() MAX25606AUP/V+ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | 74 | - | 60 V | 4 V | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Output | - | 16.384 MHz | - | - | - | 1.71 V to 1.89 V | - | - | - | - | - | 6 Channel | - | - | - | - | - | - | 750 mA | - | - | - | - | - | - | Buck | - | - | - | - | - | - | - | - | PWM Dimming, Open LED Protection | - | - | - | - | - | - | - | - | - | ||
![]() DIO5141BCD10 DIOO | 2166 | - | - | - | DFN-10 | - | - | - | - | - | - | 5000 | - | 5.5 V | 2.7 V | - | - | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | DIO5141B | - | - | - | Flash LED Driver | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 2 MHz | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | 800 mA | - | - | - | - | - | - | Buck-Boost | - | - | - | - | - | - | - | LED Drivers | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | ||
![]() MAX25500AUMA/V+ Maxim Integrated | In Stock | - | - | - | TSSOP-48 | - | - | - | - | - | - | 39 | - | 5.5 V | 2.7 V | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | ||
![]() IS31BL3506B-TTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | - | - | IS31BL3506 | - | 3000 | - | 5.5 V | 2.7 V | - | - | + 85 C | - | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | Details | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3506B | - | - | - | DC DC Regulator | - | Backlight | - | - | - | - | - | 1MHz | - | - | 1 Output | - | 1 MHz | - | - | - | Adjustable | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | 2.2 A | - | - | - | 1.2 mA | - | - | Boost | - | 2.2A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | - | LED Drivers | PWM Dimming | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | ||
![]() HBGC-300-L-DA MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | + 80 C | - | - | - 40 C | - | Chassis Mount | - | Enclosed | - | - | - | Constant Power (CP) | - | - | - | - | - | Details | - | - | 4.850 lbs | - | - | - | HBGC-300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 301.6 W | - | - | - | - | - | With Dimming | - | - | - | LED Power Supplies | - | - | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | IP67 | 69 mm | - | 191.5 mm | 191.5 mm | - |