- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31FL3236-TQLS2 Lumissil Microsystems | In Stock | - | - | - | eTQFP-48 | - | - | 250 | - | 5.5 V | 2.7 V | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 0.319998 oz | - | Tray | IS31FL3236 | LED Driver | - | - | 36 Output | 400 kHz | Adjustable | - | 36 Channel | 38 mA | 9 mA | - | Boost, Buck | - | - | - | - | - | LED Drivers | I2C Control | 2.7 V to 5.5 V | ||
![]() IS32LT3172-GRLA3-TR Lumissil Microsystems | In Stock | - | - | - | SOP-8 | - | - | 2500 | - | - | - | - | - | - | Yes | - | - | - | Details | - | - | Reel | IS32LT3172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS32FL3237-TQLA3 Lumissil Microsystems | In Stock | - | - | - | TQFP-48 | - | - | 250 | Automotive Clusters, Functional Lighting | 5.5 V | 2.7 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | LED Driver | - | - | 36 Output | 1 MHz | - | Constant Current | 36 Channel | 38 mA | - | - | - | - | - | - | - | - | LED Lighting Drivers | Constant Current Channels | 2.7 V to 5.5 V | ||
![]() MAX25612BAUP/V T Maxim Integrated | In Stock | - | - | - | TSSOP-20 | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | 1 Output | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX25612BAUP/V Maxim Integrated | In Stock | - | - | - | TSSOP-20 | - | - | 74 | - | 48 V | 5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | Details | - | - | Tube | - | - | - | - | 1 Output | 200 kHz to 2.2 MHz | 4.875 V to 5.125 V | - | 1 Channel | 5 A | - | - | Boost, Buck | - | - | - | - | - | - | PWM Dimming, Short Circuit and Thermal Protection | - | ||
![]() ZXLD1350QET5TA Diodes Incorporated | 5 |
| - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-25 | - | 3000 | - | - | - | - | Diodes Incorporated | - | - | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 105°C (TA) | Reel | - | DC DC Regulator | General Purpose | 1MHz | 1 Output | - | - | - | 1 Channel | - | - | 1.25V ~ 30V | Step-Down (Buck) | 350mA | Yes | PWM | 30V | 7V | - | - | - | ||
![]() KTZ8864AEJAA-TR KINETIC | In Stock | - | - | - | WLCSP-24 | - | - | 3000 | Dual LCD Bias Power | 5.5 V | 2.9 V | + 85 C | - | - 40 C | - | SMD/SMT | - | - | Details | - | - | - | KTZ8864A | High Efficiency 4-CH LED Backlight Driver with Dual LCD Bias Power | - | - | 4 Output | 100 Hz to 100 kHz | - | Programmable | 4 Channel | 150 mA | - | - | Boost | - | - | With Dimming | - | - | LED Backlight Driver | I2C/PWM Dual Dimming Control Scheme | 2.9 V to 5.5 V | ||
![]() MAX25611AAUD/V T Maxim Integrated | In Stock | - | - | - | TSSOP-CU-14 | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | 1 Output | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX25611BAUD/V T Maxim Integrated | In Stock | - | - | - | TSSOP-CU-14 | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | 1 Output | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3733B-TQLS4 Lumissil Microsystems | In Stock | - | - | - | QFN-48 | - | - | 250 | - | 5.5 V | 2.7 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 28 Output | 1 MHz | Adjustable | - | 28 Channel | 42 mA | 3 mA | - | Boost, Buck | - | - | - | - | - | - | Auto Breath Function | 2.7 V to 5.5 V | ||
![]() IS31BL3232-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | IS31BL3232 | 2500 | - | - | - | - | Lumissil Microsystems | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | -40°C ~ 85°C (TA) | Reel | IS31BL3232 | Flash LED Driver | Backlight, Camera Flash | - | 1 | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | 1.2A (Flash) | Yes | - | 5.5V | 2.7V | LED Drivers | - | - | ||
![]() IS31FL3193-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-10 | 10-DFN (3x3) | IS31FL3193 | 2500 | - | 5.5 V | 2.7 V | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.001764 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3193 | Linear | - | - | 3 Output | 400 kHz | Adjustable | - | 3 Channel | 42 mA | 0.8 mA | - | Boost | 42mA | Yes | - | 5.5V | 2.7V | - | I2C Control | 2.7 V to 5.5 V | ||
![]() IS31LT3350-V1SDLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-89-5/6 | SOT-89-5 | IS31LT3350 | 2500 | - | - | - | - | Lumissil Microsystems | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | -40°C ~ 85°C (TA) | MouseReel | IS31LT3350 | DC DC Regulator | Backlight, Lighting, Signage | 1MHz | 1 | - | - | - | - | - | - | - | Step-Down (Buck) | 650mA (Switch) | Yes | Analog, PWM | 40V | 6V | - | - | - | ||
![]() IS31LT3360-SDLS3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-89-5 | SOT-89-5 | IS31LT3360 | 2500 | - | 40 V | 6 V | + 105 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.002081 oz | -40°C ~ 105°C (TA) | MouseReel | IS31LT3360 | DC DC Regulator | Automotive, Lighting | 1MHz | 1 Output | 1 MHz | 40 V | - | 1 Channel | 1.2 A | 680 uA | 40V | Buck | 1.2A (Switch) | Yes | Analog, PWM | 40V | 6V | - | PWM Dimming, Open LED Protection | 6 V to 40 V | ||
![]() IS31LT3354-STLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-5 | SOT-23-5 | IS31LT3354 | 3000 | - | 40 V | 6 V | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.000222 oz | -40°C ~ 85°C (TA) | MouseReel | IS31LT3354 | DC DC Controller | Automotive, Backlight, Lighting | 1MHz | 1 Output | 1 MHz | 40 V | - | 1 Channel | 700 mA | 110 uA | 40V | Buck | - | No | Analog, PWM | 40V | 6V | - | PWM Dimming, Open LED Protection | 6 V to 40 V | ||
![]() IS31BL3212-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | 8-DFN (2x2) | - | 3000 | - | - | - | + 85 C | Lumissil Microsystems | - | Yes | SMD/SMT | Tape & Reel (TR) | Obsolete | Details | 0.001319 oz | -40°C ~ 85°C (TA) | MouseReel | IS31BL3212 | Linear | Backlight | - | 4 Output | - | - | - | 4 Channel | 23 mA | 1 mA | - | - | 23mA | Yes | - | 5.5V | 2.7V | - | - | - | ||
![]() IS31FL3726-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | 2500 | - | 400 mV | 400 mV | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Details | 0.032741 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3726 | Linear | Backlight | 20MHz | 16 Output | 20 MHz | 4 V | - | 16 Channel | 22 mA | 5 mA | 4V | Boost, Buck | 60mA | Yes | PWM | 5.5V | 3.3V | - | Constant Current | 0.4 V | ||
![]() IS31BL3229-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | IS31BL3229 | 2500 | - | 5.5 V | 2.7 V | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Obsolete | Details | 0.004339 oz | -40°C ~ 85°C (TA) | MouseReel | IS31BL3229 | DC DC Regulator | Backlight | 1MHz | 8 Output | 1 MHz | Adjustable | - | 8 Channel | 200 mA | 2 mA | - | Charge Pump | 20mA | Yes | PWM | 5.5V | 2.7V | - | PWM Dimming, Short Circuit and Thermal Protection | 2.7 V to 5.5 V | ||
![]() IS31FL3731-SALS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | SSOP-28 | 28-SSOP | IS31FL3731 | 48 | - | 5.5 V | 2.7 V | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tube | Active | Details | 0.010229 oz | -40°C ~ 85°C (TA) | Tube | IS31FL3731 | Audio Modulated Matrix LED Driver | - | - | 16 Output | 400 kHz | - | - | 16 Channel | 34 mA | 2.17 mA | - | - | 34mA | - | With Dimming | 5.5V | 2.7V | LED Drivers | - | 2.7 V to 5.5 V | ||
![]() IS31FL3730-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | IS31FL3730 | 2500 | - | 5.5 V | 2.7 V | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.001446 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3730 | Audio Modulated Matrix LED Driver | Backlight | - | 16 Output | 400 kHz | Adjustable | - | 16 Channel | 40 mA | 7 mA | - | Boost, Buck | 40mA | - | I²C | 5.5V | 2.7V | - | PWM Dimming | 2.7 V to 5.5 V |