- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Cooling Method | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Frequency | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Operation Mode | Package | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Applications | Power (Watts) | Frequency | Termination Style | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Number of Channels | Current - Output (Max) | Output Current | Supply Current-Max | Output Power | Voltage - Output | Topology | Current - Output 1 | Operating Temperature Range | Current - Output / Channel | Internal Switch(s) | Dimming | Isolation Voltage | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDP40S240-D084BR Cincon | In Stock | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | - | - | Details | - | - | - | - | - | - | LDP40 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 20.2 W | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDP25S360-C070BR Cincon | In Stock | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | - | - | Details | - | - | 3.527396 oz | 36 V | - | - | LDP25 | - | - | - | - | - | - | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | - | - | 25.2 W | - | - | 700 mA | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | - | PFC | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | ||
![]() LPF-16D-30P MEAN WELL | In Stock | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | Chassis Mount | Enclosed | - | - | - | Details | - | - | 7.407532 oz | - | - | - | LPF-16D | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 16.2 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP67 | 32 mm | 148 mm | 40 mm | - | ||
![]() HBG-200-60AB MEAN WELL | In Stock | - | - | - | - | - | - | - | 8 | - | 47, 63 Hz | - | - | + 85 C | - | - | 3750 Vac | - 40 C | Screw | Chassis Mount | Enclosed | CV + CC | - | - | Details | - | - | 3.373 lbs | - | -40 to 85 °C | - | HBG-200 | - | Lead Wire | - | - | - | - | - | 1 Output | - | - | 93.5 % | - | 60 V | Constant Voltage/Constant Current | - | - | - | 1.98 to 3.3 A | - | 198 W | - | - | - | - 40 C to + 85 C | - | - | With Dimming | - | - | - | - | - | - | 90 VAC to 305 VAC, 127 VDC to 431 VDC | IP65 | 66.5 mm | 132 mm | 132 mm | - | ||
![]() LDM100S240-04 Cincon | In Stock | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | - | - | Details | - | - | - | - | - | - | LDM100S | - | - | - | - | - | - | - | 1 Output | - | - | 89 % | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | ||
![]() 3884-LA Inspired LED | In Stock | - | - | - | - | - | - | - | 1 | 3882, 3883 | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | Independence Dimmer 2.0 | - | - | - | Bulk | Independence Dimmer | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | Accessories | - | - | - | - | - | 4.16 in | 1.76 in | - | ||
![]() LDP60A480-D083BR Cincon | In Stock | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | - | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDM60S240-03 Cincon | In Stock | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | - | - | Details | - | - | - | - | - | - | LDM60S | - | - | - | - | - | - | - | 1 Output | - | - | 88 % | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | - | ||
![]() ELG-150-C500BE MEAN WELL | In Stock | - | - | - | - | - | - | - | 16 | - | 47 to 63 Hz | - | - | - | - | - | 3750 Vac | - | Screw Mount | - | - | - | - | - | Details | - | - | 2.094 lbs | - | -40 to 90 °C | - | ELG-150-C | - | Wire Leaded | - | - | - | - | - | 1 | - | - | 90 % | - | 150 to 270 V | Constant Current | - | - | - | 500 mA | - | 135 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 to 431/100 to 305 Vdc/Vac | - | 35.5 mm | 219 mm | 63 mm | - | ||
![]() LNE-48V320WDCA Delta Electronics | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | + 70 C | - | - | - | - 40 C | - | Chassis Mount | Enclosed | CV + CC | - | - | Details | - | - | - | - | - | - | LNE-320W | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 320 W | - | - | - | - 40 C to + 70 C | - | - | With Dimming | - | - | - | - | - | - | 90 VAC to 264 VAC | IP67 | - | - | - | - | ||
![]() PDA035A-1A0B-R PHIHONG USA | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Screw | Enclosed | Constant Current (CC) | - | - | Details | - | - | 7.583902 oz | - | - | - | PDA035A | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 35 W | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | - | 120 VAC | IP66 | 25.2 mm | 80 mm | 78 mm | - | ||
![]() PDA030A-2A1B-R PHIHONG USA | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Screw | Enclosed | Constant Current (CC) | - | - | Details | - | - | 7.583902 oz | - | - | - | PDA030A | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | - | 120 VAC | IP66 | 25.2 mm | 80 mm | 78 mm | - | ||
![]() LDM60S360-04A Cincon | In Stock | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | - | - | Details | - | - | - | - | - | - | LDM60S | - | - | - | - | - | - | - | 1 Output | - | - | 89 % | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | - | ||
![]() LDP40S240-C084B Cincon | In Stock | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC | 90 VAC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | - | - | Details | - | - | - | - | - | - | LDP40 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 20.2 W | - | - | - | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDM100S360-03 Cincon | In Stock | - | - | - | - | - | - | Convection | 1 | - | - | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | - | - | Details | - | - | 1.591 lbs | - | - | - | LDM100S | - | - | - | - | - | - | - | 1 Output | - | - | 90 % | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | With Dimming | 3.75 kVAC | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | ||
![]() DIO8650BCS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | - | 2500 | - | - | - | - | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Single-Stage Flyback and PFC Controller | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | LED Drivers | - | - | - | - | - | - | 3.9 mm | - | ||
![]() TPS92665QPHPRQ1 Texas Instruments | 1248 | - | Datasheet | Surface Mount | HTQFP-48 | 48-HTQFP (7x7) | - | - | 1000 | - | - | 5.5 V | 4.5 V | + 125 C | - | Texas Instruments | - | - 40 C | - | SMD/SMT | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPS92665-Q1 | - | - | Automotive LED Driver | Automotive | - | - | - | 16 | - | - | - | - | 60 V | - | - | 16 Channel | - | - | - | - | 60V | - | - | - | - | Yes | PWM | - | 5.5V | 4.5V | - | - | - | 4.5 V to 5.5 V | - | - | - | - | - | ||
![]() IS31FL3801-QFLS2-TR Lumissil Microsystems | In Stock | - | - | - | QFN-60 | - | - | - | - | - | - | - | - | + 105 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU | - | - | - | - | - | - | - | - | ||
![]() IS31FL3747-CLS4-TR Lumissil Microsystems | In Stock | - | - | - | WLCSP-36 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | + 125 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Output | - | 12 MHz | - | - | - | - | - | - | - | 47.8 mA | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | LED Driver | - | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() USCI-055180GB Delta Electronics | 27 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | + 55 C | - | Delta Electronics | - | - 40 C | - | Screw | Enclosed | Constant Current (CC) | Box | Active | Details | - | - | 1.830 lbs | - | -40°C ~ 55°C | - | USCI LITE | 6.59 L x 2.36 W x 1.50 H (167.4mm x 59.9mm x 38.1mm) | - | Constant Current | - | 55 W | - | Wire Leads | 1 Output | cULus | - | 90% | 305VAC | - | - | 108VAC | - | 1.8A | - | - | 55 W | 18 ~ 52.4V | AC DC Converter | - | - | - | - | With Dimming | - | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC | - | 38 mm | 168 mm | 60 mm | - |