- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Operation | Operation Mode | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Applications | Pitch | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Note | Number of Channels | Output Current | Supply Current-Max | Output Power | Voltage - Output | Topology | Current - Output / Channel | Max Output Power | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTD265EJH-TR KINETIC | In Stock | - | - | - | TDFN-14 | - | - | - | 3000 | - | 5.5 V | 2.7 V | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | 1.28 W | - | Details | 0.000515 oz | - | - | Reel | - | Flash LED Driver | - | - | - | 2 Output | 2 MHz | - | - | - | 2 Channel | 1 A | 2.5 mA | - | - | Boost | - | - | - | With Dimming | - | - | LED Drivers | - | 2.7 V to 5.5 V | - | - | ||
![]() IS32LT3951-GRLA3-TR Lumissil Microsystems | In Stock | - | - | - | SOP-EP-8 | - | - | - | 2500 | - | 38 V | 4.5 V | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | 2.29 W | - | Details | - | - | - | Reel | IS32LT3951 | Switching Regulator | - | - | - | 1 Output | 100 Hz to 20 kHz | - | Constant Current | - | 1 Channel | 1.5 A | 2 mA | - | - | Buck | - | - | - | With Dimming | - | - | LED Drivers | Brightness Control/Dimming | 4.5 V to 38 V | - | - | ||
![]() ALD-E070 Cincon | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Constant Current (CC) | - | - | - | Details | 0.705479 oz | - | - | - | ALD-E | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 31.5 W | - | - | - | - | - | With Dimming | - | - | - | - | 50 VDC | - | - | ||
![]() IS32FL3740-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | TSSOP-20 | 20-eTSSOP | IS32FL3740 | - | 2500 | - | 5.5 V | 2.7 V | + 125 C | - | Lumissil Microsystems | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | Details | - | - | -40°C ~ 125°C | MouseReel | IS32FL3740 | 3x4 LED Matrix Driver | General Purpose | - | 1MHz | 12 Output | 1 MHz | Adjustable | - | - | 12 Channel | 84 mA | 2.17 mA | - | - | Boost, Buck | 84mA | - | No | PWM | 5.5V | 2.7V | LED Drivers | Auto Breath Function | 2.7 V to 5.5 V | - | - | ||
![]() KTZ8864AEJAA-TR KINETIC | In Stock | - | - | - | WLCSP-24 | - | - | - | 3000 | Dual LCD Bias Power | 5.5 V | 2.9 V | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | KTZ8864A | High Efficiency 4-CH LED Backlight Driver with Dual LCD Bias Power | - | - | - | 4 Output | 100 Hz to 100 kHz | - | Programmable | - | 4 Channel | 150 mA | - | - | - | Boost | - | - | - | With Dimming | - | - | LED Backlight Driver | I2C/PWM Dual Dimming Control Scheme | 2.9 V to 5.5 V | - | - | ||
![]() IS31FL3193-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-10 | 10-DFN (3x3) | IS31FL3193 | - | 2500 | - | 5.5 V | 2.7 V | + 85 C | - | Lumissil Microsystems | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.001764 oz | - | -40°C ~ 85°C (TA) | MouseReel | IS31FL3193 | Linear | - | - | - | 3 Output | 400 kHz | Adjustable | - | - | 3 Channel | 42 mA | 0.8 mA | - | - | Boost | 42mA | - | Yes | - | 5.5V | 2.7V | - | I2C Control | 2.7 V to 5.5 V | - | - | ||
![]() IS31LT3360-SDLS3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-89-5 | SOT-89-5 | IS31LT3360 | - | 2500 | - | 40 V | 6 V | + 105 C | - | Lumissil Microsystems | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.002081 oz | - | -40°C ~ 105°C (TA) | MouseReel | IS31LT3360 | DC DC Regulator | Automotive, Lighting | - | 1MHz | 1 Output | 1 MHz | 40 V | - | - | 1 Channel | 1.2 A | 680 uA | - | 40V | Buck | 1.2A (Switch) | - | Yes | Analog, PWM | 40V | 6V | - | PWM Dimming, Open LED Protection | 6 V to 40 V | - | - | ||
![]() IS31LT3354-STLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-5 | SOT-23-5 | IS31LT3354 | - | 3000 | - | 40 V | 6 V | + 85 C | - | Lumissil Microsystems | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.000222 oz | - | -40°C ~ 85°C (TA) | MouseReel | IS31LT3354 | DC DC Controller | Automotive, Backlight, Lighting | - | 1MHz | 1 Output | 1 MHz | 40 V | - | - | 1 Channel | 700 mA | 110 uA | - | 40V | Buck | - | - | No | Analog, PWM | 40V | 6V | - | PWM Dimming, Open LED Protection | 6 V to 40 V | - | - | ||
![]() IS31FL3726-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | - | 2500 | - | 400 mV | 400 mV | + 85 C | - | Lumissil Microsystems | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | 0.032741 oz | - | -40°C ~ 85°C (TA) | MouseReel | IS31FL3726 | Linear | Backlight | - | 20MHz | 16 Output | 20 MHz | 4 V | - | - | 16 Channel | 22 mA | 5 mA | - | 4V | Boost, Buck | 60mA | - | Yes | PWM | 5.5V | 3.3V | - | Constant Current | 0.4 V | - | - | ||
![]() IS31FL3731-SALS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | SSOP-28 | 28-SSOP | IS31FL3731 | - | 48 | - | 5.5 V | 2.7 V | + 85 C | - | Lumissil Microsystems | - 40 C | Yes | - | SMD/SMT | - | - | - | Tube | - | Active | Details | 0.010229 oz | - | -40°C ~ 85°C (TA) | Tube | IS31FL3731 | Audio Modulated Matrix LED Driver | - | - | - | 16 Output | 400 kHz | - | - | - | 16 Channel | 34 mA | 2.17 mA | - | - | - | 34mA | - | - | With Dimming | 5.5V | 2.7V | LED Drivers | - | 2.7 V to 5.5 V | - | - | ||
![]() IS31FL3730-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | IS31FL3730 | - | 2500 | - | 5.5 V | 2.7 V | + 85 C | - | Lumissil Microsystems | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.001446 oz | - | -40°C ~ 85°C (TA) | MouseReel | IS31FL3730 | Audio Modulated Matrix LED Driver | Backlight | - | - | 16 Output | 400 kHz | Adjustable | - | - | 16 Channel | 40 mA | 7 mA | - | - | Boost, Buck | 40mA | - | - | I²C | 5.5V | 2.7V | - | PWM Dimming | 2.7 V to 5.5 V | - | - | ||
![]() IS31LT3117-ZLS4 Lumissil Microsystems | In Stock | - | - | Surface Mount | eTSSOP-16 | 16-eTSSOP | IS31LT3117 | - | 96 | - | 53 V | 6 V | + 125 C | - | Lumissil Microsystems | - 40 C | Yes | - | SMD/SMT | - | - | - | Tube | 2.5 W | Active | Details | - | - | -40°C ~ 125°C (TA) | Tube | IS31LT3117 | Constant Current Regulator with OTP | Lighting | - | 100kHz | 4 Output | 4 kHz to 100 kHz | Adjustable | Constant Current | - | 4 Channel | 350 mA | 13.8 mA | - | - | Boost, Buck | 350mA | - | - | PWM | 53V | 6V | Constant Current LED Drivers | PWM Dimming, Open LED Protection | 6 V to 53 V | - | - | ||
![]() IS32LT3181-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | eTSSOP-16 | 16-eTSSOP | IS32LT3181 | - | 2500 | - | 16 V | 6 V | + 150 C | - | Lumissil Microsystems | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | - | - | -40°C ~ 150°C (TA) | MouseReel | IS32LT3181 | Linear LED Driver | Automotive | - | - | 6 Output | 1 kHz | Adjustable | - | - | 6 Channel | 75 mA | 8 mA | - | - | Boost, Buck | 75mA | - | Yes | PWM | 16V | 6V | LED Drivers | PWM Dimming, Open LED Protection | 6 V to 16 V | - | - | ||
![]() MAX20050CATC/V+ Maxim Integrated | In Stock | - | - | - | TDFN-CU-12 | - | - | - | 100 | - | 36 V | 4.5 V | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | Cut Tape | - | - | - | - | - | 1 Output | 400 kHz | 4.875 V to 5.125 V | - | - | 1 Channel | 2 A | 10 mA | - | - | Buck | - | - | - | - | - | - | - | PWM Dimming, Open LED Protection | 4.5 V to 36 V | - | - | ||
![]() LP8864QRHBRQ1 Texas Instruments | 6810 |
| Datasheet | Surface Mount, Wettable Flank | VQFN-32 | 32-VQFN (5x5) | - | LP8864EVM | 3000 | - | 48 V | 3 V | + 125 C | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | -40°C ~ 125°C (TA) | Cut Tape | LP8864-Q1 | DC DC Controller | Automotive, Backlight | - | 100kHz ~ 2.2MHz | 4 Output | 100 kHz to 2.2 MHz | 48 V | Open Drain | - | 4 Channel | 200 mA | 104 mA | - | 0V ~ 48V | Boost, SEPIC | 200mA | - | No | PWM | 5.5V | 3V | LED Lighting Driver | PWM Dimming, I2C Control | 3 V to 48 V | - | - | ||
![]() HLG-80H-24ARS MEAN WELL | 88 |
| - | - | - | - | - | - | - | - | - | - | - | 81.6W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | 1 | - | 24V | - | - | - | 3.4A | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | IP65 | - | ||
![]() LPF-25-36RS MEAN WELL | 75 |
| - | - | - | - | - | - | - | - | - | - | - | 25.2W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | 19.8 → 36V | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | IP67 | - | ||
![]() ELN-60-15D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | Yes | - | - | - | - | n/a | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-120-12A MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | Yes | - | - | - | - | MCS MIDI Classic | - | - | 5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OT75/220-240/24 OSRAM | 18 |
| - | - | - | - | - | - | - | - | - | - | - | 75W | - | - | - | - | - | n/a | Constant Voltage | - | - | - | - | Yes | - | 220 → 240V | -40...+125°C | - | n/a | - | - | - | - | - | - | 24V | - | n/a | - | 3.13A | - | - | - | - | - | 75 W | - | - | - | - | - | - | 220 → 240 V | IP64 | IP64 |