- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Material Type | Approvals | Base Product Number | Brand | Bushing Size | Case Code - in | Case Code - mm | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Maximum Voltage | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Open Frame/Enclosed | Operation | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | RoHS | Shaft Length | Shaft Type | Standards Met | Switch | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Subcategory | Power Rating | Technology | Current Rating | Frequency | Termination Style | Function | Number of Outputs | Operating Frequency | Output Voltage | Configuration | Number of Channels | Output Configuration | Power Dissipation | Output Current | Supply Current-Max | Input Type | Output Power | Voltage - Output | Topology | Adhesive | Product Type | Number of Turns | Taper | Current - Output / Channel | Internal Switch(s) | Legend | Dimming | Finish | Number of Gangs | Voltage - Supply (Max) | Voltage - Supply (Min) | Background Color | Overall Length | Control Voltage | Text Color | Product | Language | Features | Standard | Operating Voltage | Wattage | Input Voltage | Product Category | Shaft Diameter | Primary Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31BL3508A-TTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | IS31BL3508 | - | - | - | - | - | 3000 | - | - | 5.5 V | 2.7 V | - | - | + 85 C | - | - | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3508A | - | - | - | DC DC Regulator | - | - | Backlight | - | - | - | - | 1MHz | - | - | 1 Output | 1 MHz | Adjustable | - | 1 Channel | - | - | 1.6 A | 1.3 mA | - | - | - | Boost | - | - | - | - | 1.6A (Switch) | Yes | - | Analog, PWM | - | - | 5.5V | 2.7V | - | - | - | - | LED Drivers | - | PWM Dimming | - | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | ||
![]() IS31BL3506B-TTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | IS31BL3506 | - | - | - | - | - | 3000 | - | - | 5.5 V | 2.7 V | - | - | + 85 C | - | - | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | Details | - | - | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3506B | - | - | - | DC DC Regulator | - | - | Backlight | - | - | - | - | 1MHz | - | - | 1 Output | 1 MHz | Adjustable | - | 1 Channel | - | - | 2.2 A | 1.2 mA | - | - | - | Boost | - | - | - | - | 2.2A (Switch) | Yes | - | Analog, PWM | - | - | 5.5V | 2.7V | - | - | - | - | LED Drivers | - | PWM Dimming | - | - | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | ||
![]() NHDD-40-100W MEAN WELL | 132 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | Industrial | - | - | - | - | + 40 C | - | - | - | - 30 C | - | Panel Mount | Enclosed | - | Constant Current (CC) | 100 mA | 355 VDC | - | - | - | Details | - | - | - | - | 0.634931 oz | - | - | - | NHDD-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 36 W | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | LED Power Supplies | - | - | - | - | - | 360 VDC to 400 VDC | - | - | - | - | 12.5 mm | 32.1 mm | 20.5 mm | ||
![]() MAX20444CATG/VY T Maxim Integrated | In Stock | - | - | - | TQFN-24 | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | 36 V | 4.5 V | - | - | + 125 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | MAX20444 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Output | 400 kHz to 2.2 MHz | - | - | 4 Channel | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Backlight Driver with I2C | - | - | - | 4.5 V to 36 V | - | - | - | - | - | - | - | ||
![]() TPS92519QDAPRQ1 Texas Instruments | 50 | - | - | Surface Mount | HTSSOP-32 | - | 32-HTSSOP | - | - | - | - | - | - | - | - | TPS92519EVM-169 | 2500 | - | - | 65 V | 4.5 V | - | - | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPS92519-Q1 | - | - | - | Synchronous Buck LED Driver | - | - | Automotive, Lighting | - | - | - | - | 385kHz, 435kHz, 2MHz, 2.1MHz | - | - | 2 Output | 385 kHz to 2.1 MHz | 65 V | - | 2 Channel | - | - | 2 A | - | - | - | 65V | Buck | - | - | - | - | 2A | Yes | - | With Dimming | - | - | 63V | 4.5V | - | - | - | - | LED Driver | - | - | - | - | - | 4.5 V to 65 V | - | - | - | - | - | - | - | ||
![]() IS31LT3173-GRLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOP-EP | - | - | - | IS31LT3173 | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | IS31LT3173 | - | - | - | Linear | - | - | Lighting | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 42V | - | - | - | - | - | 200mA | Yes | - | PWM | - | - | 5.5V | 2.5V | - | - | - | - | - | - | Brightness Control/Dimming | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3801-QFLS2-TR Lumissil Microsystems | In Stock | - | - | - | QFN-60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW3617-01 Renesas | 25000 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | IW3617 | TE Connectivity / Holsworthy | - | 0402 | 1005 | - | 5000 | - | - | - | - | TE Connectivity | - | - | - | - | Renesas Design Germany GmbH | - | - | PCB Mount | - | - | - | - | - | Tape & Reel (TR) | 2-2176050-7 | Active | - | - | - | - | - | 0.000023 oz | - | -40°C ~ 150°C (TJ) | Cut Tape | RLP73 | 5 % | 2 Terminal | 200 PPM / C | Low Ohmic Current Sense Resistor | 620 mOhms | - | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | - | 200kHz | SMD/SMT | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Up (Boost) | - | Current Sense Resistors | - | - | - | No | - | PWM | - | - | - | - | - | - | - | - | Current Sense Resistors | - | Ideal for current detection | - | - | - | - | Current Sense Resistors - SMD | - | - | - | 0.32 mm | 1 mm | 0.5 mm | ||
![]() LT3761AEMSE#WPBF Analog Devices | 13 |
| - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | - | 16-MSOP-EP | - | - | - | LT3761 | TE Connectivity / Holsworthy | - | - | - | - | 1 | - | - | 60 V | 4.5 V | TE Connectivity | - | + 125 C | - | - | Analog Devices Inc. | - 40 C | - | Chassis Mount | - | - | - | - | - | Tube | - | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | - | - | - | - | DC DC Controller | - | - | General Purpose | Resistors | - | Wirewound | - | 100kHz ~ 1MHz | - | - | 1 | 1 MHz | - | - | - | - | - | - | - | - | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | Wirewound Resistors | - | - | - | Yes | - | Analog, PWM | - | - | 60V | 4.5V | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | ||
![]() BD94130MUF-ME2 ROHM Semiconductor | 100 | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | - | VQFN56FCV080 | - | - | - | - | - | - | - | - | - | - | Automotive Backlight | - | 5.5 V | 3 V | - | - | + 125 C | - | - | Rohm Semiconductor | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | Linear | - | - | Backlight | Driver ICs | - | - | - | - | - | - | 24 | - | - | - | 24 Channel | - | - | 80 mA | - | - | - | 20V | Constant Current | - | LED Lighting Drivers | - | - | 80mA | No | - | PWM, SPI | - | - | 5.5V | 3V | - | - | - | - | LED Drivers | - | - | - | - | - | 3 V to 5.5 V | - | - | - | - | - | - | - | ||
![]() RCD-48-0.50 Recom | 24 |
| - | - | - | - | - | - | Vinyl | OSHA | - | - | - | - | - | - | - | - | - | - | - | Brady | 121153 | + 80 C | 28W | - | - | - 40 C | - | Through Hole | - | Constant Current | Constant Current (CC) | - | 2 VDC to 56 VDC | - | - | - | - | - | - | - | - | - | 60V dc | - | - | RCD-48 | - | - | - | - | - | - | - | - | - | - | 0 → 500mA | - | - | - | 1 Output | - | - | - | - | - | - | 500mA | - | - | 28 W | - | - | Yes | - | - | - | - | - | Non-Regulated Waste Generator Information | With Dimming | Gloss | - | - | - | White | - | - | Blue | - | English | - | - | - | - | 9 → 60 V dc | - | - | DC-DC | IP67 | 11.1 mm | 32.6 mm | 16.65 mm | ||
![]() RCD-24-0.70 Recom | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78205128879 | + 71 C | 24.5W | - | - | - 40 C | - | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | 36V dc | - | - | RCD-24 | - | - | - | - | - | - | - | - | - | - | 0 → 700mA | - | - | - | 1 | - | 2 → 35V dc | Enclosed | - | - | - | 700mA | - | - | 24.5 W | - | - | - | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-1.20 Recom | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | 6 → 36V dc | - | - | RCD-24 | - | - | - | - | - | - | - | - | - | - | 0 → 1200mA | - | - | - | - | - | 3 → 31V | Enclosed | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 → 36 V dc | - | - | DC-DC | IP67 | - | - | - | ||
![]() RCD-24-0.70/Vref Recom | 35 |
| - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | Sick | 1073862 | + 71 C | 24.5W | - | - | - 40 C | - | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | Solid | RoHS Compliant | - | - | 36V dc | -30 to 85 Degrees C | - | RCD-24 | - | 1.5 Radial Cable | - | - | - | - | - | - | - | - | 0 → 700mA | - | - | - | 1 | - | 2 → 35V | - | - | - | 800mW | 700mA | - | - | 24.5 W | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5~5.5 VDC | - | - | DC-DC | IP65 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.30/Vref Recom | 49 |
| - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 45012 | + 85 C | 10.5W | - | - | - 40 C | - | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | 36V dc | - | - | RCD-24 | - | - | - | Safety Signs | - | - | - | - | - | - | 0 → 300mA | - | - | - | 1 Output | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | High Voltage. | With Dimming | - | - | - | - | White | - | - | - | - | English | - | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.70/PL/B Recom | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | 24.5W | - | - | - 40 C | - | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | 36V dc | - | - | RCD-24-PL | - | - | - | - | - | - | - | - | - | - | 0 → 700mA | - | - | - | 1 | - | 2 → 35V dc | Open Frame | - | - | - | 700mA | - | - | 24.5 W | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.50/PL/A Recom | 115 |
| - | - | - | - | - | - | - | - | - | - | .375-32 | - | - | - | - | - | - | - | - | Precision Electronic Component | KSU7531S28 | + 80 C | 17.5W | - | - | - 40 C | - | Panel Mount | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | No | 0.875 Inches | Slotted | - | Yes | - | 36V dc | -85 to 257 Degrees F | - | RCD-24-PL | - | - | - | - | 75000 | Molded Carbon | - | - | - | - | 0 → 500mA | - | - | - | 1 | - | 2 → 35V dc | Open Frame | - | - | - | 500mA | - | - | 17.5 W | - | - | - | - | 1 | Linear | - | - | - | With Dimming | - | 1 | - | - | - | 1.411 Inches | - | - | - | - | - | - | 500 Volts | 2 | 4.5 → 36 V dc | - | 0.249 Inches | DC-DC | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() LPF-16-36D MEAN WELL | 20 |
| - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | Warrick a Brand of Gems Sensor | CP67S1B0A1D4 | - | 16.2W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solenoid Valve Drain | - | - | 18 → 36V | - | - | SPST | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | ||
![]() LPF-25-12RS MEAN WELL | 61 |
| - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | SS-HMQ826-40-H2-56-20 | - | 25.2W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 → 12V | - | - | - | - | 2.1A | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | IP67 | - | - | - | ||
![]() RCD-24-0.50/Vref Recom | 49 |
| - | Front Mount | - | 6 | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Turck | U-77762 | + 80 C | 17.5W | 600 VAC, 600 VDC | - | - 40 C | - | SMD/SMT | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | RoHS Compliant | - | - | 36V dc | - | - | RCD-24 | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | 1 | - | 2 → 35V | - | - | - | 800mW | 500mA | - | - | 17.5 W | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | IP67 | 8.5 mm | 1 m | 12.55 mm |