- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Open Frame/Enclosed | Operation | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Pd - Power Dissipation | Product Status | RoHS | Standard Number | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Applications | Power (Watts) | Frequency | Termination Style | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Number of Channels | Current - Output (Max) | Output Current | Supply Current-Max | Output Power | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS92664QPHPRQ1 Texas Instruments | 550 | - | Datasheet | Surface Mount | HTQFP-48 | 48-HTQFP (7x7) | - | - | - | 1000 | - | - | - | 60 V | 4.5 V | + 125 C | - | Texas Instruments | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPS92664-Q1 | - | - | Linear | Automotive, Lighting | - | - | - | 16 Output | - | - | - | - | - | 62 V | - | - | - | - | - | - | - | 0V ~ 62V | Boost, Buck | - | Yes | PWM | 60V | 4.5V | - | - | - | - | - | - | - | - | - | ||
![]() USVI-060024FH Delta Electronics | In Stock | - | - | - | - | - | - | - | - | 100 | - | Industrial | - | - | - | + 55 C | - | - | - | - 40 C | - | - | Chassis Mount | Enclosed | - | Constant Voltage (CV) | 2.5 A | 24 VDC | - | - | - | Details | - | 1.323 lbs | - | - | USVI S24 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | LED Power Supplies | - | - | +/- 108 VAC to +/- 305 VAC | - | 1.18 in | 9.5 in | 1.7 in | - | ||
![]() USVI-100024FH Delta Electronics | 34 |
| - | - | - | - | - | - | - | 100 | - | Industrial | - | - | - | + 55 C | - | - | - | - 40 C | - | - | Chassis Mount | Enclosed | - | Constant Voltage (CV) | 4 A | 24 VDC | - | - | - | Details | - | 1.323 lbs | - | - | USVI S24 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 96 W | - | - | - | - | - | - | - | LED Power Supplies | - | - | +/- 108 VAC to +/- 305 VAC | - | 1.18 in | 9.5 in | 1.7 in | - | ||
![]() USCI-100140GB Delta Electronics | 50 |
| - | Chassis Mount | - | - | - | - | - | 10 | - | Industrial | - | - | - | + 55 C | - | Delta Electronics | - | - 40 C | - | - | Chassis Mount | Enclosed | - | Constant Current (CC) | 140 mA to 1400 mA | 50 VDC to 143 VDC | Box | - | Active | Details | - | 1.830 lbs | -40°C ~ 55°C | - | USCI LITE | 6.59 L x 2.36 W x 1.50 H (167.4mm x 59.9mm x 38.1mm) | - | Constant Current | - | 100 W | - | Wire Leads | 1 Output | cULus | - | 92.5% | - | 305VAC | - | - | 108VAC | - | 1.4A | - | - | 100 W | 50 ~ 143V | AC DC Converter | - | - | With Dimming | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | +/- 108 VAC to +/- 305 VAC | - | 1.5 in | 6.61 in | 2.36 in | - | ||
![]() LP5891RRFR Texas Instruments | 2000 |
| Datasheet | Surface Mount | VQFN-76 | 76-VQFN (9x9) | - | - | - | 2000 | - | - | - | 5.5 V | 2.5 V | + 85 C | - | Texas Instruments | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | -40°C ~ 85°C (TA) | Reel | LP5891 | - | - | Linear | Backlight | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | Yes | PWM | 5.5V | 2.5V | - | LOD, LSD, De-ghosting, Intelligent Power Saving Mode | - | - | - | - | - | - | - | ||
![]() IS31BL3508A-TTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | IS31BL3508 | - | 3000 | - | - | - | 5.5 V | 2.7 V | + 85 C | - | Lumissil Microsystems | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3508A | - | - | DC DC Regulator | Backlight | - | 1MHz | - | 1 Output | - | 1 MHz | - | - | - | Adjustable | - | - | 1 Channel | - | 1.6 A | 1.3 mA | - | - | Boost | 1.6A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | LED Drivers | PWM Dimming | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() IS31BL3506B-TTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | IS31BL3506 | - | 3000 | - | - | - | 5.5 V | 2.7 V | + 85 C | - | Lumissil Microsystems | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | Details | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3506B | - | - | DC DC Regulator | Backlight | - | 1MHz | - | 1 Output | - | 1 MHz | - | - | - | Adjustable | - | - | 1 Channel | - | 2.2 A | 1.2 mA | - | - | Boost | 2.2A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | LED Drivers | PWM Dimming | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() USCI-075070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | 10 | - | Industrial | - | - | - | + 55 C | - | Delta Electronics | - | - 40 C | - | - | Chassis Mount | Enclosed | - | Constant Current (CC) | 700 mA | 54 VDC to 107 VDC | Box | - | Obsolete | Details | - | 1.411 lbs | -40°C ~ 55°C | - | USCI WT | 9.45 L x 1.70 W x 1.24 H (240.0mm x 43.2mm x 31.5mm) | - | Constant Current | - | 75 W | - | Wire Leads | 1 Output | CE, cURus | - | 89% | 3.75 kV | 305VAC | - | - | 108VAC | - | 700mA | - | - | 75 W | 54 ~ 107V | AC DC Converter | - | - | Without Dimming | - | - | LED Power Supplies | OCP, OTP, OVP, SCP | - | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 31.5 mm | 240 mm | 43.2 mm | - | ||
![]() LCM-25KN MEAN WELL | 43 |
| - | - | - | - | - | - | - | 72 | - | Industrial | 47 to 63 Hz | - | - | + 85 C | 25W | - | 3750 Vac | - 30 C | - | Chassis Mount | Chassis Mount | Enclosed | Constant Current | Constant Current (CC) | 350 mA to 1050 mA | 6 VDC to 54 VDC | - | - | - | Details | - | 6.102395 oz | -30 to 85 °C | - | LCM-25KN | - | Terminal Block | - | - | - | - | - | 1 Output | - | - | 85 % | - | - | 6 to 54/6 to 50/6 to 42/6 to 36/6 to 28/6 to 24 V | Constant Current | - | - | - | 350/500/600/700/900/1050 mA | - | 25 W | - | - | - | - | With Dimming | - | - | LED Power Supplies | - | - | 180 VAC to 277 VAC, 220 VDC to 392 VDC | - | 23 mm | 105 mm | 68 mm | - | ||
![]() IS31LT3177-STLS4-TR Lumissil Microsystems | In Stock | - | - | - | SOT-23-6 | - | - | - | - | 3000 | - | - | - | 40 V | 5 V | + 125 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 0.77 W | - | - | - | - | - | - | IS31LT3177 | - | - | Adjustable Linear Current | - | - | - | - | 1 Output | - | - | - | - | - | - | Constant Current | - | 1 Channel | - | 10 mA to 150 mA | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | 5 V to 40 V | - | - | - | - | - | ||
![]() IS31LT3957-ZLS4 Lumissil Microsystems | In Stock | - | - | - | TSSOP-16 | - | - | - | - | 96 | Architecture Lighting, Motorcycle Lighting | - | - | 75 V | 5 V | + 125 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | - | LED Lighting Controller | - | - | - | - | 1 Output | - | 100 kHz to 1 MHz | - | - | - | - | Programmable | - | 1 Channel | - | - | 3 mA | - | - | Buck | - | - | Analog, PWM | - | - | LED Controllers | Integrated MOSFET | - | 5 V to 75 V | - | - | - | - | - | ||
![]() MAX20444CATG/VY T Maxim Integrated | In Stock | - | - | - | TQFN-24 | - | - | - | - | 2500 | - | - | - | 36 V | 4.5 V | + 125 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | MAX20444 | - | - | - | - | - | - | - | 4 Output | - | 400 kHz to 2.2 MHz | - | - | - | - | - | - | 4 Channel | - | 130 mA | - | - | - | - | - | - | - | - | - | - | LED Backlight Driver with I2C | - | 4.5 V to 36 V | - | - | - | - | - | ||
![]() TPS92519QDAPRQ1 Texas Instruments | 50 | - | - | Surface Mount | HTSSOP-32 | 32-HTSSOP | - | - | TPS92519EVM-169 | 2500 | - | - | - | 65 V | 4.5 V | + 125 C | - | Texas Instruments | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPS92519-Q1 | - | - | Synchronous Buck LED Driver | Automotive, Lighting | - | 385kHz, 435kHz, 2MHz, 2.1MHz | - | 2 Output | - | 385 kHz to 2.1 MHz | - | - | - | 65 V | - | - | 2 Channel | - | 2 A | - | - | 65V | Buck | 2A | Yes | With Dimming | 63V | 4.5V | LED Driver | - | - | 4.5 V to 65 V | - | - | - | - | - | ||
![]() MAX25500AUMA/V Maxim Integrated | In Stock | - | - | - | TSSOP-48 | - | - | - | - | 39 | - | - | - | 5.5 V | 2.7 V | + 125 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() KTD2052AEVAA-TR KINETIC | In Stock | - | - | - | - | - | - | - | - | 3000 | - | - | - | 5.5 V | 2.5 V | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | KTD2052 | - | - | - | - | - | - | - | 12 Output | - | 1 MHz | - | - | - | Adjustable | - | - | 12 Channel | - | 24 mA | 1 mA | - | - | Boost, Buck | - | - | - | - | - | - | I2C Control | - | 2.5 V to 5.5 V | - | - | - | - | - | ||
![]() MAX25608AUI/V Maxim Integrated | 16 | - | - | - | TSSOP-28 | - | - | - | - | 50 | Automotive Applications | - | - | 60 V | 4 V | + 125 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | Tube | MAX25608 | - | - | LED Matrix Manager | - | - | - | - | 12 Output | - | 16.384 MHz | - | - | - | Adjustable | - | - | 12 Channel | - | 1.6 A | 6 mA | - | - | Boost, Buck | - | - | PWM | - | - | LED Lighting Drivers | PWM Dimming, Open LED Protection | - | 4 V to 60 V | - | - | - | - | - | ||
![]() IS31LT3173-GRLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOP-EP | - | IS31LT3173 | - | 2500 | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | Yes | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | - | - | -40°C ~ 125°C (TA) | Reel | IS31LT3173 | - | - | Linear | Lighting | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 42V | - | 200mA | Yes | PWM | 5.5V | 2.5V | - | Brightness Control/Dimming | - | - | - | - | - | - | - | ||
![]() IS31BL3508B-STLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | IS31BL3508 | - | 3000 | - | - | - | 5.5 V | 2.7 V | + 85 C | - | Lumissil Microsystems | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | 0.000229 oz | -40°C ~ 85°C (TA) | MouseReel | IS31BL3508B | - | - | DC DC Regulator | Backlight | - | 1MHz | - | 1 Output | - | 1 MHz | - | - | - | 38 V | - | - | 1 Channel | - | 1.2 A | 1.4 mA | - | 38V | Boost | 1.2A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | LED Drivers | PWM Dimming | - | 2.7 V to 5.5 V | - | - | - | - | - | ||
![]() DIO8800ECS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | - | - | 2500 | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Single-Stage PFC Buck Regulator | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | Buck | - | - | - | - | - | LED Drivers | - | - | - | - | - | - | 3.9 mm | - | ||
![]() DIO8210XS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | - | - | 2500 | - | - | - | 85 V | 10 V | + 150 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Flickerless Controller with MOSFET | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | 10 V to 85 V | - | - | - | 3.94 mm | - |