- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Open Frame/Enclosed | Operation | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Current Rating | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Failure Rate | Number of Channels | Interface | RAM Size | Power Dissipation | Output Current | Core Processor | Program Memory Type | Supply Current-Max | Output Power | Voltage - Output | Topology | Operating Temperature Range | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Controller Series | Product | Features | Standard | Input Voltage | Primary Type | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO8650CCS8 DIOO | 202500 | - | - | - | SOIC-8 | - | - | - | 2500 | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | Single-Stage Flyback and PFC Controller | - | - | - | - | - | - | - | 1 Output | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | LED Drivers | - | - | - | - | - | - | - | - | 3.9 mm | - | ||
![]() MLX81113KDC-BBB-000-SP Melexis | 40 |
| - | Surface Mount | SOIC-8 | 8-SOIC-EP | - | - | 80 | - | - | - | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | 4 | - | - | - | - | - | Tube | - | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 125°C | - | MLX81113 | - | - | - | - | - | - | - | Intelligent LED Driver | - | - | - | - | 4 Output | - | - | - | 4 Channel | LIN | 2K x 8 | - | - | 16-Bit | FLASH (32kB), EEPROM (512B) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX81113KDC-BBB-000-RE Melexis | 3000 |
| - | Surface Mount | SOIC-8 | 8-SOIC-EP | - | - | 3000 | - | - | - | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | 4 | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 125°C | Cut Tape | MLX81113 | - | - | - | - | - | - | - | Intelligent LED Driver | - | - | - | - | 4 Output | - | - | - | 4 Channel | LIN | 2K x 8 | - | - | 16-Bit | FLASH (32kB), EEPROM (512B) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3801-QFLS2-TR Lumissil Microsystems | In Stock | - | - | - | QFN-60 | - | - | - | - | - | - | - | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX25612BATP/VY T Maxim Integrated | In Stock | - | - | - | TQFN-20 | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX25613ATP/VY Maxim Integrated | In Stock | - | - | - | TQFN-20 | - | - | MAX25613EVKIT | 150 | Driver Monitoring Systems | - | 48 V | 5 V | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 100 W | - | - | Details | - | - | - | - | Tube | MAX25613 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | 2.2 MHz | - | - | 1 Channel | - | - | - | - | - | - | 5 mA | - | - | - | - | - | - | 1000:1 | - | - | - | - | - | - | 5 V to 48 V | - | - | - | - | - | - | - | ||
![]() NHDD-40-100W MEAN WELL | 132 |
| - | - | - | - | - | - | 200 | - | Industrial | - | - | + 40 C | - | - | - 30 C | - | Panel Mount | - | Enclosed | - | Constant Current (CC) | 100 mA | 355 VDC | - | - | - | - | Details | - | 0.634931 oz | - | - | - | NHDD-40 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 36 W | - | - | - | - | - | With Dimming | - | - | - | LED Power Supplies | - | - | 360 VDC to 400 VDC | - | - | 12.5 mm | - | 32.1 mm | 20.5 mm | - | ||
![]() MLX81113KDC-BAB-000-SP Melexis | 80 |
| - | Surface Mount | SOIC-8 | 8-SOIC-EP | - | - | 80 | - | - | 18 V | 4.5 V | + 125 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | 4 | - | - | - | - | - | Tube | - | Active | AEC-Q100 | Details | - | - | - | -40°C ~ 125°C | - | MLX81113 | - | - | - | - | LIN RGB | - | - | Intelligent LED Driver | - | - | - | - | 4 Output | 24 MHz | Adjustable | - | 4 Channel | LIN | 2K x 8 | - | 60 mA | 16-Bit | FLASH (32kB), EEPROM (512B) | - | - | - | Boost, Buck | - | - | - | - | - | - | - | LED Drivers | Short Circuit and Thermal Protection | - | 4.5 V to 18 V | - | - | - | - | - | - | - | ||
![]() MLX81113KDC-BAB-000-RE Melexis | 2979 |
| - | Surface Mount | SOIC-8 | 8-SOIC-EP | - | - | 3000 | - | - | 18 V | 4.5 V | + 125 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | 4 | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | Details | - | - | - | -40°C ~ 125°C | Cut Tape | MLX81113 | - | - | - | - | LIN RGB | - | - | Intelligent LED Driver | - | - | - | - | 4 Output | 24 MHz | Adjustable | - | 4 Channel | LIN | 2K x 8 | - | 60 mA | 16-Bit | FLASH (32kB), EEPROM (512B) | - | - | - | Boost, Buck | - | - | - | - | - | - | - | LED Drivers | Short Circuit and Thermal Protection | - | 4.5 V to 18 V | - | - | - | - | - | - | - | ||
![]() HVGC-650A-H-AB MEAN WELL | In Stock | - | - | - | - | - | - | - | 4 | - | Industrial | - | - | + 90 C | - | - | - 40 C | - | Desktop | - | Enclosed | - | Constant Power (CP) | 5.6 A | 47 VDC to 116 VDC | - | - | - | - | Details | - | 8.598 lbs | - | - | - | HVGC-650 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 649.6 W | - | - | - 40 C to + 90 C | - | - | With Dimming | - | - | - | LED Power Supplies | - | - | 180 VAC to 528 VAC | - | IP67 | 48.5 mm | - | 280 mm | 144 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | RN73R1J | - | - | - | - | - | - | + 125 C | - | KOA Speer Electronics, Inc. | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | 2 | ±5ppm/°C | Linear | 657 Ohms | Thin Film | General Purpose | 0.1W, 1/10W | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 1.1 mA | - | - | - | - | 40mA | No | I²C | 5.5V | 2.7V | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() RBD-12-0.35 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | 36V dc | - | - | RBD-12 | - | - | - | - | - | - | - | - | - | - | 0 → 350mA | - | - | - | - | - | - | - | - | 1.5W | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 → 36 V dc | DC-DC | - | - | - | - | - | - | ||
![]() HLG-320H-48ARS MEAN WELL | 2860 |
| - | - | - | - | - | - | - | - | - | - | - | - | 321.6W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 48V | - | - | - | - | - | 6.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP65 | - | - | - | - | - | ||
![]() RCD-24-0.60/Vref Recom | 5 |
| - | - | - | - | - | - | - | - | - | - | - | + 75 C | 21W | - | - 40 C | - | SMD/SMT | - | - | Constant Current | Constant Current (CC) | - | 2 VDC to 35 VDC | - | - | - | - | - | - | - | 36V dc | - | - | RCD-24 | - | - | - | - | - | - | - | - | - | - | 0 → 600mA | - | 1 Output | - | - | - | - | - | - | - | 600mA | - | - | - | 21 W | - | - | - | - | - | With Dimming | - | - | - | - | - | - | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | - | 22.1 mm | 12.55 mm | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | 75W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | OTi-DALI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | - | - | ||
Tiny WHSL | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | 36W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | - | ||
Tiny WHSL | 60 |
| - | - | - | - | - | - | - | - | - | - | - | - | 27W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15-54V | - | - | - | - | - | 180 → 700mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | 58W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15-54V | - | - | - | - | - | 600-1400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | - | ||
![]() LCM-60RS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.3W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | 180 → 295 V ac, 254 → 417 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 → 90V | - | - | - | - | - | 1.05 A, 1.4 A, 500 mA, 600 mA, 700 mA, 900 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 → 295 V ac, 254 → 417 V dc | - | IP20 | - | - | - | - | - | ||
![]() HLG-80H-24ARS MEAN WELL | 88 |
| - | - | - | - | - | - | - | - | - | - | - | - | 81.6W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 24V | - | - | - | - | - | 3.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP65 | - | - | - | - | - |