- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Sizes | For Use With | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Pd - Power Dissipation | Product Status | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Applications | Fastening Type | Subcategory | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Output | Shell Finish | Shell Size - Insert | Termination Style | Number of Outputs | Operating Frequency | Output Voltage | Housing Color | Output Type | Configuration | Note | Number of Channels | Power Dissipation | Output Current | Shell Size, MIL | Supply Current-Max | Output Power | Accuracy | Voltage - Output | Topology | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Includes | Current - Output / Channel | Internal Switch(s) | Maximum Pressure | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Primary Type | IP Rating | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50W | - | - | - | Constant Current | - | - | - | - | - | CE, CISPR 15, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | 198 → 264V ac | - | - | OPTOTRONIC ECO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 36 V @ 1400 mA | - | - | - | 1 | - | 18 → 36V | - | - | Sealed | - | - | 7.5W | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | OTi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54V | - | - | - | - | - | - | 1.05A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | - | ||
![]() RCD-24-0.60 Recom | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | 21W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | RoHS Compliant | 36V dc | - | - | RCD-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 600mA | - | - | - | - | - | 1 | - | 2 → 35V dc | - | - | Enclosed | - | - | 800mW | 600mA | - | - | 21 W | - | - | - | - | - | - | - | - | - | - | - | - | Without Dimming | - | - | - | - | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() 4052899981959 OSRAM | 25 |
| - | - | Module Cube | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 110W | - | - | - | Constant Current | - | - | - | - | - | - | 220 → 240 V, 220 → 277 V | -40°C ~ 85°C | - | PPT2 | Active | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | - | 540mA | - | 0 V ~ 5 V | - | - | Connector | 1 | - | 80 → 220V | - | Analog, RS-232 | - | - | - | - | 200 → 1050mA | - | - | - | ±0.0375% | - | - | ±2 PSI (±13.79 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | - | - | ±6 PSI (±41.37 kPa) | - | - | - | - | -- | 170 → 264 V ac | AC-DC | IP20 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | TSSOP-16 | - | - | - | - | - | - | - | Architecture Lighting, Motorcycle Lighting | 75 V | 5 V | - | - | - | + 125 C | - | - | - 40 C | SMD/SMT | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | - | LED Lighting Controller | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | 1 Output | 100 kHz to 1 MHz | - | - | Programmable | - | - | 1 Channel | - | - | - | 3 mA | - | - | - | Buck | - | - | - | - | LED Lighting Drivers | - | - | - | - | Analog, PWM | - | - | LED Controllers | Integrated MOSFET | 5 V to 75 V | - | - | - | - | - | - | ||
Tiny WHSL | 2681 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36W | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | ||
Tiny WHSL | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 → 40V | - | - | - | - | - | - | 150 → 1050mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 54V | - | - | - | - | - | - | 350 → 1050mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 54V | - | - | - | - | - | - | 350 → 1050mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | - | ||
![]() UM1350 Union Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | SOT-23-5 | - | UM1350 | - | - | - | - | - | - | - | - | - | Union Semiconductor International Limited | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 120°C (TJ) | - | - | - | - | - | DC DC Regulator | - | Automotive, Backlight | - | - | - | - | - | - | - | - | 1MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25V ~ 30V | Step-Down (Buck) | - | - | - | - | - | - | 500mA | Yes | - | PWM | 30V | 6V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36W | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | ||
Tiny WHSL | 60 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15-54V | - | - | - | - | - | - | 180 → 700mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15-54V | - | - | - | - | - | - | 600-1400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | ||
![]() LCM-60RS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.3W | - | - | - | Constant Current | - | - | - | - | - | - | 180 → 295 V ac, 254 → 417 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 → 90V | - | - | - | - | - | - | 1.05 A, 1.4 A, 500 mA, 600 mA, 700 mA, 900 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 → 295 V ac, 254 → 417 V dc | - | IP20 | - | - | - | - | ||
![]() HLG-80H-24ARS MEAN WELL | 88 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.6W | - | - | - | Constant Voltage | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 24V | - | - | - | - | - | - | 3.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP65 | - | - | - | - | ||
![]() HLG-240H-15ARS MEAN WELL | 60 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225W | - | - | - | Constant Voltage | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | - | - | 7.5 → 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP65 | - | - | - | - | ||
![]() LPF-25-36RS MEAN WELL | 75 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.2W | - | - | - | Constant Voltage | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.8 → 36V | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP67 | - | - | - | - | ||
![]() CAT4134HV2-T2 Catalyst Semiconductor | In Stock | - | - | Panel Mount | 12-WFDFN Exposed Pad | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | 12-TDFN (3x3) | -- | - | 22D | - | - | - | -- | - | - | - | - | Catalyst Semiconductor Inc. | - | - | - | - | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Female Sockets | 6 | Backlight | Bayonet Lock | - | Crimp | - | A | Unshielded | Environment Resistant | - | 2MHz | - | Cadmium over Nickel | 8-35 | - | 2 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | -- | - | - | - | 20V | Step-Up (Boost) | - | - | - | - | - | -- | 250mA | - | - | - | 4.2V | 2.8V | - | -- | - | - | - | - | - | - | -- | ||
![]() IS31FL3246-TQLS4 ISSI | In Stock | - | - | Surface Mount | 48-TQFP Exposed Pad | - | - | - | 48-eTQFP (7x7) | - | - | - | - | - | - | - | Johnson Controls | SRH12PO11T0NC | - | - | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | Tray | - | Active | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Linear | - | LED Lighting | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | 25.3mA | No | - | I²C, PWM | 5.5V | 2.7V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | TSSOP-14 | - | - | - | - | - | - | - | - | 40 V | 4.5 V | - | - | - | + 150 C | - | - | - 40 C | SMD/SMT | - | - | - | - | 2.75 W | - | - | - | - | - | - | - | - | - | Linear LED Driver | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | 1 Output | 1 kHz | - | - | Constant Current | - | - | 1 Channel | - | 450 mA | - | 500 uA | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | With Dimming | - | - | LED Drivers | - | 4.5 V to 40 V | - | - | - | - | - | - |