- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Type | Applications | Subcategory | Pitch | Frequency | Number of Outputs | Efficiency | Output Voltage | Note | Output Current | Output Power | Voltage - Output | Topology | Nominal Input Voltage | Product Type | Current - Output / Channel | Max Output Power | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCD-24-0.35/PL/B-R Recom | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 12.25 W | - | - | - | - | - | - | - | With Dimming | - | - | 4.5 VDC to 36 VDC | - | 6.6 mm | 31 mm | 11.4 mm | - | ||
![]() RCD-24-0.30/PL/A-R Recom | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 10.5 W | - | - | - | - | - | - | - | With Dimming | - | - | 4.5 VDC to 36 VDC | - | 6.6 mm | 31 mm | 11.4 mm | - | ||
![]() RCD-24-0.30/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.50/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8820SXUMA1 Infineon | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | PG-DSO-8-82 | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 130°C (TJ) | - | AC DC Offline Switcher | LED Lighting | Driver ICs | - | - | 1 | - | - | - | - | - | - | Flyback | - | LED Lighting Drivers | - | - | No | No | 23V | 8.1V | - | - | - | - | - | - | ||
Tiny WHSL | 40 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOP-EP | - | - | - | - | - | - | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | Linear | Automotive | Driver ICs | - | - | 1 | - | - | - | - | - | - | - | - | LED Lighting Drivers | 200mA | - | Yes | PWM | 28V | 6.5V | - | - | - | - | - | - | ||
![]() APMS150C105UD93 Emerson | In Stock | - | - | - | - | - | UL | - | Appleton | APMS150C105UD93 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 % | - | - | 930 mA | - | - | - | 120 VAC, 240 VAC, 277 VAC, 250 VDC, 300 VDC | - | - | 150 W | - | - | - | - | 90-305 VAC, 125-300 VDC | IP67 | - | - | - | - | ||
![]() APMS050C135UD10 Emerson | In Stock | - | - | - | - | - | UL | - | Appleton | APMS050C135UD10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 % | - | - | 1,000 mA | - | - | - | 120 VAC, 240 VAC, 277 VAC, 250 VDC, 300 VDC | - | - | 50 W | - | - | - | - | 90-305 VAC, 125-300 VDC | - | - | - | - | - | ||
![]() APMS100C105HD36 Emerson | In Stock | - | - | - | - | - | CSA, UL | - | Appleton | APMS100C105HD36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 % | - | - | 360 mA | - | - | - | 380 VAC, 415 VAC, 480 VAC | - | - | 100 W | - | - | - | - | 347-480 VAC | IP66 | - | - | - | - | ||
![]() APMS100C105HD48 Emerson | In Stock | - | - | - | - | - | CSA, UL | - | Appleton | APMS100C105HD48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 % | - | - | 480 mA | - | - | - | 380 VAC, 415 VAC, 480 VAC | - | - | 100 W | - | - | - | - | 347-480 VAC | IP66 | - | - | - | - | ||
![]() APMS100C105HD59 Emerson | In Stock | - | - | - | - | - | CSA, UL | - | Appleton | APMS100C105HD59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 % | - | - | 595 mA | - | - | - | 380 VAC, 415 VAC, 480 VAC | - | - | 100 W | - | - | - | - | 347-480 VAC | IP66 | - | - | - | - | ||
![]() 185200029 AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3445MMX/S7002546 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCV78713MW0AR2G ON Semiconductor | In Stock | - | - | Surface Mount, Wettable Flank | 24-VQFN Exposed Pad | 24-QFN (5x5) | - | 120113 | - | - | - | - | Molex | - | - | - | - | - | - | - | Bulk | Active | - | - | -40°C ~ 150°C (TJ) | * | DC DC Regulator | Automotive | - | - | 10MHz | 1 | - | - | - | - | - | 60V | Step-Down (Buck) | - | - | 1.6A | - | Yes | PWM, SPI | 67V | 8V | - | - | - | - | - | - | ||
![]() OT75/220-240/24 OSRAM | 18 |
| - | - | - | - | - | - | - | - | - | 75W | - | - | - | - | n/a | Constant Voltage | - | - | - | - | Yes | 220 → 240V | -40...+125°C | n/a | - | - | - | - | - | - | - | 24V | n/a | 3.13A | - | - | - | - | - | - | 75 W | - | - | - | - | 220 → 240 V | IP64 | - | - | - | IP64 | ||
![]() LP8545SQ-EXTJ/NOPB Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSL5230TS/1X NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC62D776CFNAG(CEBH Toshiba | In Stock | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-SSOP | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | Active | - | - | -40°C ~ 85°C | - | Linear | LED Lighting | - | - | - | 1 | - | - | - | - | - | 17V | Shift Register | - | - | 90mA | - | No | No | 5.5V | 3V | - | - | - | - | - | - | ||
![]() HLG-120-12A MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | Yes | - | - | MCS MIDI Classic | - | - | - | 5 mm | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELN-60-12DRS MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | Yes | - | - | MCS MIDI Classic | - | - | - | 5 mm | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |