- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Output Current-Channel 1
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Dielectric Material | Number of Terminals | Base Product Number | Brand | Case Code - in | Case Code - mm | Colour front ring | Construction type lens | Degree of protection (IP), front side | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Series | Material front ring | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Package Style | Part # Aliases | Product Status | RoHS | SwitchingFrequency | Type of control element | Unit Weight | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Fastening Type | Subcategory | Power Rating | Pitch | Packing Method | Max Power Dissipation | Technology | Current Rating | Frequency | Military Standard | Termination Style | Number of Outputs | Capacitor Type | Output Voltage | Lead Length | Failure Rate | Temperature Characteristics Code | Multilayer | Configuration | Note | Size Code | Output Current | Quiescent Current | Output Power | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Product Category | Primary Type | IP Rating | Diameter | Height | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELN-60-15D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBD-12-0.50 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.50 Recom | 56 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | 17.5W | - | - 40 C | - | SMD/SMT | - | - | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | 36V dc | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 500mA | - | - | - | 1 | - | 2 → 35V | - | - | - | - | Enclosed | - | - | 500mA | - | 17.5 W | - | - | - | - | - | Without Dimming | - | - | - | - | 4.5 → 36 V dc | - | DC-DC | IP67 | - | 8.5 mm | 22.1 mm | 12.55 mm | - | - | ||
![]() RCD-24-0.35/PL/A Recom | 64 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | 12.25W | - | - 40 C | - | SMD/SMT | - | - | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | 4.5 → 36V dc | - | - | - | RCD-24-PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 350mA | - | - | - | 1 | - | 2 → 35V dc | - | - | - | - | Open Frame | - | - | 350mA | - | 12.25 W | - | - | - | - | - | With Dimming | - | - | - | - | 4.5 → 36 V dc | - | DC-DC | - | - | 6.6 mm | 31 mm | 11.4 mm | - | - | ||
![]() RCD-24-0.60/PL/A Recom | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Panel, Through Hole | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | - | - | - 40 C | - | SMD/SMT | - | - | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | Solder | - | Receptacle | - | - | 9 | - | 175 °C | -65 °C | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 21 W | - | - | - | - | - | With Dimming | - | - | - | - | 4.5 VDC to 36 VDC | - | - | - | - | 6.6 mm | 31 mm | 11.4 mm | - | Environment Resistant | ||
![]() HLG-120-36A MEAN WELL | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UM1360Y Union Semiconductor | In Stock | - | - | - | - | Surface Mount | SOT-89-5/6 | - | SOT-89-5 | - | - | - | UM1360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Union Semiconductor International Limited | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | DC DC Regulator | - | - | - | - | - | - | Backlight | - | - | - | - | - | - | - | - | - | 1MHz | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | 1A | Yes | PWM | 40V | 6V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPV-100-24RS MEAN WELL | 287 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.8W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 24V | - | - | - | - | - | - | - | 4.2A | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | IP67 | - | - | - | - | - | - | ||
![]() LPF-60-12RS MEAN WELL | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60W | - | - | - | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12V | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | IP67 | - | - | - | - | - | - | ||
![]() LPV-100-5RS MEAN WELL | 51 |
| - | - | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1812 | - | - | 60W | - | - | - | - | 125 | -55 | Constant Voltage | - | - | - | SMT | - | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | SIZE(MID/HIGH VOLT) | - | e2 | - | - | -/+30ppm/Cel | - | - | - | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | - | 150pF | - | - | - | - | TR, Plastic, 7 Inch | - | - | - | - | - | - | 1 | CERAMIC CAPACITOR | 5V | - | - | NP0 | Yes | - | - | 1812 | 12A | - | - | - | - | - | - | - | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | IP67 | - | 1.25 | 4.5 | 3.2 | - | - | ||
![]() LP8545SQX-EXTG/NOPB Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3414SD/S7002686 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Rectangular | IP67/IP69K | 4X | - | - | - | - | - | Plastic | - | - | Texas Instruments | - | - | - | - | - | - | - | - | Bulk | - | - | Active | Non-Compliant | 250 kHz | Other | - | - | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT4539WSC Richtek | 345 |
| - | - | - | Surface Mount | 20-UFBGA, WLCSP | - | 20-WLCSP (1.71x2.37) | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | 2.7 V | - | - | - | + 85 C | - | Richtek USA Inc. | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Yes | 300 kHz to 1.6 MHz | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | DC DC Regulator | - | - | - | - | - | - | Backlight | - | - | - | - | - | - | - | - | - | 300kHz ~ 1.6MHz | - | - | 6 | - | 36 V | - | - | - | - | - | - | - | 3 A | 2.4 mA | - | 2.7V ~ 36V | Step-Up (Boost) | - | 35mA | Yes | Analog, I²C, PWM | 24V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAM2861ABR-A Diodes | In Stock | - | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | DC DC Regulator | - | - | - | - | - | - | Backlight, Lighting | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | 1A | Yes | PWM | 40V | 6V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCR402UW6 Diodes | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | - | 2 | - | 50 ppm/°C | - | - | 3.01 Ω | - | - | 250 °C | -55 °C | Wirewound | - | - | - | - | 1 W | - | - | 1 W | - | - | - | MIL-PRF-39007 | - | - | - | - | 38.1 mm | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | 2.16 mm | - | 6.35 mm | 2.16 mm | Contains Lead | - | ||
![]() IW3617-01 Renesas | 25000 |
| - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | IW3617 | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | - | - | 5000 | - | - | TE Connectivity | - | - | - | - | Renesas Design Germany GmbH | - | - | PCB Mount | - | - | - | - | - | Tape & Reel (TR) | - | 2-2176050-7 | Active | - | - | - | 0.000023 oz | - | - | -40°C ~ 150°C (TJ) | Cut Tape | RLP73 | 5 % | - | - | 2 Terminal | 200 PPM / C | - | Low Ohmic Current Sense Resistor | 620 mOhms | - | - | - | - | - | Current Sense | - | - | Resistors | 125 mW (1/8 W) | - | - | - | Thick Film | - | 200kHz | - | SMD/SMT | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Up (Boost) | Current Sense Resistors | - | No | PWM | - | - | Current Sense Resistors | Ideal for current detection | - | Current Sense Resistors - SMD | - | - | - | 0.32 mm | 1 mm | 0.5 mm | - | - | ||
Tiny WHSL | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15-54V | - | - | - | - | - | - | - | 600-1400mA | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.8W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23-51V | - | - | - | - | - | - | - | 500 / 600 / 700 / 800mA | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.8W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23-51V | - | - | - | - | - | - | - | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2222 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05kW | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50-150V | - | - | - | - | - | - | - | 400-1600mA | - | - | - | - | - | - | - | - | - | - | - | - | 220-400 V | - | - | - | - | - | - | - | - | - |