- Manufacturer
- Number of Outputs
- Series
- Height
- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Width
- RoHS
- Length
- Operation Mode
- Input Voltage
- Open Frame/Enclosed
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Voltage-Channel 2 | RoHS | SwitchingFrequency | Unit Weight | Voltage Rated | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Power (Watts) | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Max Supply Current | Output Power | Max Output Voltage | Voltage - Output | Voltage - Output 2 | Topology | Current - Output 1 | Min Output Voltage | Operating Temperature Range | Max Output Power | Max Input Current | Dimming | Max Supply Voltage (DC) | Isolation Voltage | Current - Output 2 | Min Supply Voltage (DC) | Features | Standard | Input Voltage | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDA100S214-04 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | LDA100S | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - 40 C to + 70 C | - | - | With Dimming | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | - | - | - | - | ||
![]() LDA100S214-03 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | LDA100S | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - 40 C to + 70 C | - | - | With Dimming | - | - | - | - | - | - | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | - | - | - | - | ||
![]() HLN-60H-42AB MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | Chassis Mount | Enclosed | CV + CC | - | Details | - | 1.014 lbs | - | - | - | - | HLN-60H | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 60.9 W | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 161 mm | 61.5 mm | - | - | - | - | ||
![]() RCD-24-0.35/PL/B Recom Power | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 6-SMD | 6 | 0.004lb 1.81g | RCD-24-0.35/PL/B | - | - | - | - | - | - | - | - | - | - | - | - | 250kHz | - | 36V | 35V | -40°C~85°C | Tube | LIGHTLINE RCD-24-PL | 1.22Lx0.45W x 0.26 H 31.0mmx11.4mmx6.6mm | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Constant Current | 12W | 700mW | - | NOT SPECIFIED | NOT SPECIFIED | 1 | - | EN | 96% | - | 350mA | - | 36V | 4.5V | 1.4W | 350mA | - | 12.25W | 35V | 2V~35V | - | Buck | 350mA | 2V | - | 12.25W | - | Analog, PWM | 36V | - | - | 4.5V | Remote On/Off, OTP, SCP | - | - | - | 6.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HLN-60H-54AB MEAN WELL | In Stock | - | - | - | - | - | - | - | 459.942663 g | - | - | 32 | - | - | - | - | - | Chassis Mount | Enclosed | CV + CC | - | Details | - | 1.014 lbs | - | 54 V | - | - | HLN-60H | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 62.1 W | - | - | - | - | 1.15 A | - | - | - | - | With Dimming | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 161 mm | 61.5 mm | - | - | - | - | ||
![]() ELN60-27D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | ELN-60 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 62.1 W | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | 90 VAC to 264 VAC, 127 VDC to 370 VDC | IP64 | 35 mm | 181 mm | 61.5 mm | - | - | - | - | ||
![]() HLN-60H-36AB MEAN WELL | In Stock | - | - | - | - | - | - | - | 459.942663 g | - | - | 32 | - | - | - | - | - | Chassis Mount | Enclosed | CV + CC | - | Details | - | 1.014 lbs | - | 36 V | - | - | HLN-60H | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 61.2 W | - | - | - | - | 1.7 A | - | - | - | - | With Dimming | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 161 mm | 61.5 mm | - | - | - | - | ||
![]() LDD-350L MEAN WELL USA Inc. | 3401 | - | Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | LDD-L | 0.89Lx0.39W x 0.35 H 22.6mmx9.9mmx8.9mm | Active | 1 (Unlimited) | 5 | - | EAR99 | Constant Current | - | - | DUAL | - | - | 1 | Not Qualified | CE | 95% | - | - | - | 36V | 9V | - | 350mA | 350mA | 11.2W | - | 2V~32V | - | Buck | 350mA | 2V | - | 11.2W | 350mA | PWM | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | 8.382mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LDD-500LS MEAN WELL USA Inc. | 46 |
| Datasheet | 20 Weeks | PCB, Surface Mount | Surface Mount | 16-SMD Module | - | 3.399987g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | -40°C~85°C | - | LDD-L | 1.00Lx0.41W x 0.37 H 25.4mmx10.5mmx9.3mm | Active | 1 (Unlimited) | - | - | - | Constant Current | - | - | - | - | - | 1 | - | CE | 95% | 32V | - | 9V | - | - | - | - | - | 14W | - | 2V~28V | - | Buck | 500mA | - | - | - | - | PWM | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LDP60A360-D083BR Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | With Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | - | - | ||
![]() LDP60B360-D062BR Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 36 VDC | Details | - | - | - | 36 V | - | - | LDP60 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 22.5 W | - | - | 36 V | - | 625 mA | - | - | - | - | With Dimming | - | 3.75 kVAC | 625 mA | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | - | IP67 | ||
![]() LDP60A480-C125B Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | - | - | ||
![]() LDP60B240-C062BR Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 24 VDC | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | - | - | ||
![]() LDP60A360-C083BR Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | - | - | ||
![]() LDP60A360-C125B Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 45 W | - | - | - | - | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | - | - | ||
![]() LNE-24V320WDCA Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | - | Details | - | - | - | - | - | - | LNE-320W | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 320 W | - | - | - | - | - | - | - 40 C to + 70 C | - | - | With Dimming | - | - | - | - | - | - | 90 VAC to 264 VAC | IP67 | - | - | - | - | - | - | - | ||
![]() LDP60A480-D125BR Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | With Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | - | - | ||
![]() LDP60A360-C166B Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | LDP60 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 85 % | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | - | - | - | ||
![]() LDP40A360-C111BR Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | 305 VAC | 90 VAC | + 70 C | LED Power Supply | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | - | - | - | LDP40 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - 40 C to + 70 C | - | - | Without Dimming | - | 3.75 kVAC | - | - | - | - | 230 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | - | - | - | ||
![]() HLN-80H-15AB MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | Enclosed | Constant Current (CC) | - | Details | - | 1.102 lbs | - | - | - | - | HLN-80H | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | PSE | 90 VAC to 305 VAC, 127 VDC to 431 VDC | - | 35 mm | 181 mm | 61.5 mm | - | - | - | - |