- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Filter Type | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MI-A22-MU-S Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | ||
![]() VE-BAMD-CM Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | yes | Active | 9 | EAR99 | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 9 | R-XDFM-P9 | 2 | Not Qualified | - | - | COMMERCIAL EXTENDED | NO | AC-DC POWER FACTOR CORRECTION MODULE | 85V | 264V | - | 600W | 415V | 260V | - | - | - | RoHS Compliant | ||
![]() VE-HAMD-EL Vicor Corporation | 881 |
| - | 16 Weeks | NO | 85°C | -10°C | e3 | yes | Active | 9 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 278 TO 282 VAC OUTPUT; 115 VAC NOMINAL INPUT ALSO AVAILABLE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 2 | Not Qualified | 365V | 230V | OTHER | NO | AC-DC POWER FACTOR CORRECTION MODULE | 85V | 264V | - | 675W | 370V | 360V | - | 116.8mm | - | RoHS Compliant | ||
![]() MI-AIM-M1-B1 Vicor Corporation | 2055 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-A66-MU-B1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18375 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FARM3C11 Vicor Corporation | 2184 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIAM072E21 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -10°C | e0 | no | Active | 9 | EAR99 | TIN LEAD | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 72V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | 43V | 110V | - | 500W | - | - | 15.95mm | 57.91mm | 55.88mm | Non-RoHS Compliant | ||
![]() FARM2E11 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -10°C | e0 | no | Active | 9 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | OTHER | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | - | 1000W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM1E11 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -10°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | OTHER | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | - | 750W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM3C13 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FARM1E22 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -10°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | OTHER | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | - | 750W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM2E13 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -10°C | e0 | no | Active | 9 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | OTHER | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | - | 1000W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM3CN1 Vicor Corporation | 8 | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-RAM-M1-02 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIAM2TN1 Vicor Corporation | 2399 |
| - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-T9 | 1 | Not Qualified | - | 48V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FIAM2TG1 Vicor Corporation | 2750 | - | - | 16 Weeks | NO | 100°C | -40°C | e4 | yes | Active | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-T9 | 1 | Not Qualified | - | 48V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FIAM2TF1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e4 | yes | Active | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-T9 | 1 | Not Qualified | - | 48V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FIAM2T22 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn90Pb10) | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-T9 | 1 | Not Qualified | - | 48V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VE-A33-IQ Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e3 | yes | Active | 9 | - | MATTE TIN OVER COPPER | INPUT VOLTAGE RANGE: 42VDC TO 60VDC | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | - | Not Qualified | - | - | INDUSTRIAL | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | RoHS Compliant |