- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M-FIAM3HS2 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e4 | no | Active | 9 | - | GOLD | INPUT VOLTAGE RANGE: 180VDC TO 375VDC (CONTINUOUS) | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 270V | - | not_compliant | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | 375V | INDUSTRIAL | 180V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M-FIAM3HS3 Vicor Corporation | 2860 |
| - | 16 Weeks | NO | 100°C | -40°C | e4 | no | Active | 9 | - | GOLD | INPUT VOLTAGE RANGE: 180VDC TO 375VDC (CONTINUOUS) | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 270V | - | not_compliant | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | 375V | INDUSTRIAL | 180V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M-FIAM3HG2 Vicor Corporation | 2041 |
| - | 16 Weeks | NO | 100°C | -40°C | e4 | yes | Active | 9 | - | GOLD (30) | INPUT VOLTAGE RANGE: 180VDC TO 375VDC (CONTINUOUS) | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 270V | - | compliant | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | 375V | INDUSTRIAL | 180V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MI-AIM-I1-S Vicor Corporation | 2795 |
| - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | TIN LEAD OVER COPPER | OPERATES FROM AN AC SUPPLY OF 85V TO 140V | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 85V | 140V | 250W | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FIAM2H23 Vicor Corporation | 2667 |
| - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-T9 | 1 | Not Qualified | 48V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FIAM072H21 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | TIN LEAD | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | 72V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 43V | 110V | 500W | - | - | 15.95mm | 57.91mm | 55.88mm | Non-RoHS Compliant | ||
![]() FIAM2H22 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-T9 | 1 | Not Qualified | 48V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FIAM110H21 Vicor Corporation | 2527 |
| - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | 110V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 66V | 154V | 500W | - | - | 15.95mm | 57.91mm | 55.88mm | Non-RoHS Compliant | ||
![]() FIAM2H11 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-T9 | 1 | Not Qualified | 48V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VE-A66-MQ Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -55°C | e3 | yes | Active | 9 | - | MATTE TIN OVER COPPER | INPUT VOLTAGE RANGE: 36VDC TO 76VDC | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | - | Not Qualified | - | - | OTHER | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FARM2H23 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | 1000W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM2HN2 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e4 | no | Active | 9 | EAR99 | GOLD OVER NICKEL | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | 1000W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM2H22 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | 1000W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM1HF1 Vicor Corporation | 2992 |
| - | 16 Weeks | NO | 100°C | -40°C | e4 | yes | Active | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | 750W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | RoHS Compliant | ||
![]() FARM2HS1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e4 | no | Active | 9 | EAR99 | GOLD OVER NICKEL | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | 1000W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM2H11 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | 9 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | 1000W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM2HF1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e4 | yes | Active | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | 1000W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | RoHS Compliant | ||
![]() FARM1HG2 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e4 | yes | Active | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | 90V | 132V | 750W | 370V | 250V | 13.2mm | 57.9mm | 55.9mm | RoHS Compliant | ||
![]() EN1C12 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -20°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn/Pb) | IT ALSO OPERATES WTH 90 V TO 132 V INPUT | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.16mm | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 230V | - | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 180V | 264V | 575W | 375V | 250V | - | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() EN1C23 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -20°C | e0 | no | Active | 9 | EAR99 | Tin/Lead (Sn/Pb) | IT ALSO OPERATES WTH 90 V TO 132 V INPUT | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.16mm | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 230V | - | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 180V | 264V | 575W | 375V | 250V | - | 57.9mm | 55.9mm | Non-RoHS Compliant |