- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Output Connector Type | Output Current (Channel 1) | Output Voltage (Channel 1) | Package | Pins | Type | Color | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DDRH-15-24P MEAN WELL | 17 |
| - | - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-15 | 0.030 A | 80°C | - | -40°C | - | PC Pins | - | - | - | 5 | Isolated | Black | 15W | 1 | 88% | 24 VDC | 0.625 A | 800 VDC | 0.98 in. | 3 in. | 2 in. | ||
![]() DDRH-15-24DR MEAN WELL | 46 |
| - | - | - | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-15 | 30 mA | 80°C | 4000V | -40°C | DIN Rail | Screw Terminal Block | 0.63 A | 24 VDC | - | 5 | - | Black | 15 W | 1 | 88% | 24 VDC | 0.63 A | 800 VDC | 1.71 in. | 4.81 in. | 2.26 in. | ||
![]() DDRH-30-12DR MEAN WELL | 33 |
| - | - | - | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-30 | 50 mA | 80°C | 4000V | -40°C | DIN Rail | Screw Terminal Block | 2.50 A | 12 VDC | - | 5 | - | Black | 30 W | 1 | 85% | 12 VDC | 2.50 A | 800 VDC | 1.71 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-30-15ST MEAN WELL | 38 |
| - | - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-30 | 0.050 A | 80°C | - | -40°C | - | Screw Terminals | - | - | - | 5 | Isolated | Black | 30 W | 1 | 88% | 15 VDC | 2 A | 800 VDC | 1.26 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-30-24P MEAN WELL | 24 |
| - | - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-30 | 0.050 A | 80°C | - | -40°C | - | PC Pins | - | - | - | 5 | Isolated | Black | 30 W | 1 | 91% | 24 VDC | 1.25 A | 800 VDC | 0.98 in. | 3.50 in. | 2.50 in. | ||
![]() DDRH-45-12P MEAN WELL | 27 |
| - | - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 0.075 A | 80°C | - | -40°C | - | PC Pins | - | - | - | 5 | Isolated | Black | 45 W | 1 | 85% | 12 VDC | 3.75 A | 800 VDC | 0.98 in. | 3.50 in. | 2.50 in. | ||
![]() DDRH-45-24ST MEAN WELL | 23 |
| - | - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 0.075 A | 80°C | - | -40°C | - | Screw Terminals | - | - | - | 5 | Isolated | Black | 45 W | 1 | 86% | 24 VDC | 1.87 A | 800 VDC | 1.26 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-45-15P MEAN WELL | 34 |
| - | - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 0.075 A | 80°C | - | -40°C | - | PC Pins | - | - | - | 5 | Isolated | Black | 45 W | 1 | 85% | 15 VDC | 3 A | 800 VDC | 0.98 in. | 3.50 in. | 2.50 in. | ||
![]() DDRH-45-15DR MEAN WELL | 37 |
| - | - | - | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 75 mA | 80°C | 4000V | -40°C | DIN Rail | Screw Terminal Block | 3 A | 15 VDC | - | 5 | - | Black | 45 W | 1 | 85% | 15 VDC | 3 A | 800 VDC | 1.71 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-45-12ST MEAN WELL | 23 |
| - | - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 0.075 A | 80°C | - | -40°C | - | Screw Terminals | - | - | - | 5 | Isolated | Black | 45 W | 1 | 85% | 12 VDC | 3.75 A | 800 VDC | 1.26 in. | 5.31 in. | 2.76 in. | ||
![]() SI06W8-12 MEAN WELL | 13 |
| - | - | N/A | CE, EAC, UKCA | 9 VDC to 75 VDC | SI06W8 | 0.300 A | 90°C | - | -40°C | - | PC Pins | - | - | - | 4 | Isolated | Black | 6 W | 1 | 85% | 12 VDC | 0.50 A | 12 VDC, 24 VDC, 36 VDC, 48 VDC, 72 VDC | 0.401 in. | 1 in. | 1 in. | ||
![]() DI06W8-15 MEAN WELL | 21 |
| - | - | -15 VDC | CE, EAC, UKCA | 9 VDC to 75 VDC | DI06W8 | 0.300 A | 90°C | - | -40°C | - | PC Pins | - | - | - | 5 | Isolated | Black | 6 W | 2 | 84.5% | 15 VDC | 0.20 A | 12 VDC, 24 VDC, 36 VDC, 48 VDC, 72 VDC | 0.401 in. | 1 in. | 1 in. | ||
![]() DI06W8-12 MEAN WELL | 24 |
| - | - | -12 VDC | CE, EAC, UKCA | 9 VDC to 75 VDC | DI06W8 | 0.295 A | 90°C | - | -40°C | - | PC Pins | - | - | - | 5 | Isolated | Black | 6 W | 2 | 85% | 12 VDC | 0.25 A | 12 VDC, 24 VDC, 36 VDC, 48 VDC, 72 VDC | 0.401 in. | 1 in. | 1 in. | ||
![]() SI06W8-15 MEAN WELL | 24 |
| - | - | N/A | CE, EAC, UKCA | 9 VDC to 75 VDC | SI06W8 | 0.294 A | 90°C | - | -40°C | - | PC Pins | - | - | - | 4 | Isolated | Black | 6 W | 1 | 86% | 15 VDC | 0.40 A | 12 VDC, 24 VDC, 36 VDC, 48 VDC, 72 VDC | 0.401 in. | 1 in. | 1 in. | ||
![]() SI06W8-24 MEAN WELL | 25 |
| - | - | N/A | CE, EAC, UKCA | 9 VDC to 75 VDC | SI06W8 | 0.294 A | 90°C | - | -40°C | - | PC Pins | - | - | - | 4 | Isolated | Black | 6 W | 1 | 85% | 24 VDC | 0.25 A | 12 VDC, 24 VDC, 36 VDC, 48 VDC, 72 VDC | 0.401 in. | 1 in. | 1 in. | ||
![]() CPCI-DC-3U-200/24 Digital Power | In Stock | - | - | - | 3.3 VDC, 12 VDC, -12 VDC | UL, CUL, CE, EN | 18 VDC to 36 VDC | CPCI-DC-3U | - | 55°C | - | -5°C | PCI | Positronic PCIH47M400A1/AA | - | - | PCIMG 2.11 | 47 | - | Silver | 200 W | 4 | 82% | 5 VDC | 25 A | 24/28 VDC | 3.94 in. | 6.67 in. | 1.60 in. | ||
![]() CPCI-DC-3U-200/48 Digital Power | In Stock | - | - | - | 3.3 VDC, 12 VDC, -12 VDC | UL, CUL, CE, EN | 36 VDC to 72 VDC | CPCI-DC-3U | - | 55°C | - | -5°C | PCI | Positronic PCIH47M400A1/AA | - | - | PCIMG 2.11 | 47 | - | Silver | 200 W | 4 | 83% | 5 VDC | 20 A | 48 VDC | 3.94 in. | 6.67 in. | 1.60 in. | ||
![]() CPCI-DC-3U-200/48R Digital Power | In Stock | - | - | - | 3.3 VDC, 12 VDC, -12 VDC | UL, CUL, CE, EN | 36 VDC to 72 VDC | CPCI-DC-3U | - | 55°C | - | -5°C | PCI | Positronic PCIH47M400A1/AA | - | - | PCIMG 2.11 | 47 | - | Silver | 200 W | 4 | 83% | 5 VDC | 20 A | 48 VDC | 3.94 in. | 6.67 in. | 1.60 in. | ||
![]() EC5SBW-24S33N-DMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.185 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | 7.50 A | 3.3 VDC | - | 6 | - | Silver | 30 W | 1 | - | 3.3 VDC | 7.50 A | 24 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-24S33-DMF Cincon | 42 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.185 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | 7.50 A | 3.3 VDC | - | 6 | - | Silver | 30 W | 1 | - | 3.3 VDC | 7.50 A | 24 VDC | 1.71 in. | 3.04 in. | 1.48 in. |