- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Number of Outputs | Qualification Status | Capacitor Type | Output Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Max Supply Voltage | Analog IC - Other Type | Max Supply Current | Accessory Type | Wire/Cable Gauge | Output Power | Positive Tolerance | Negative Tolerance | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Efficiency (Main Output) | Active Filter Type | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FARM2C23 Vicor Corporation | 2960 |
| - | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -20°C | - | - | e0 | no | Active | 1 (Unlimited) | 9 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | - | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | - | OTHER | - | NO | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | 90V | 132V | 1000W | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Lead Free | ||
![]() FARM2HN1 Vicor Corporation | 2932 | - | - | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -40°C | - | - | e4 | no | Active | - | 9 | - | EAR99 | GOLD OVER NICKEL | - | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | - | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | - | INDUSTRIAL | - | NO | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | 90V | 132V | 1000W | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Lead Free | ||
![]() AIM1714BB6MC7D5T08 Vicor Corporation | 2752 |
| - | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -40°C | 2015 | VIA AIM™ | - | yes | Active | Not Applicable | 4 | - | - | Gold/Palladium (Au/Pd) - with Nickel (Ni) barrier | - | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | - | R-PDMA-T4 | - | - | - | - | - | 264V | INDUSTRIAL | 85V | - | - | ANALOG CIRCUIT | - | Single Phase AC Input Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.601mm | 44.6mm | 35.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 18386 Vicor Corporation | 5 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | InMate | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VI-BAMD-CL Vicor Corporation | 2761 |
| Datasheet | 16 Weeks | - | - | NO | - | - | - | - | 85°C | -25°C | 2013 | - | e0 | no | Active | - | 9 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | - | R-XDMA-P9 | 2 | Not Qualified | - | 365V | 230V | - | OTHER | - | NO | - | AC-DC POWER FACTOR CORRECTION MODULE | - | - | - | - | - | - | 85V | 264V | 675W | 370V | 360V | - | - | - | - | - | 116.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 00770 Vicor Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FIAM1CG3 Vicor Corporation | 2981 |
| Datasheet | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -20°C | - | - | e4 | yes | Active | - | 9 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | - | R-XDMA-T9 | 1 | Not Qualified | - | - | 48V | - | OTHER | - | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | 36V | 76V | - | - | - | Isolated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FIAM072C21 Vicor Corporation | 2603 |
| - | 16 Weeks | - | Module | NO | - | - | - | - | 100°C | -20°C | 2012 | - | e0 | no | Active | - | 9 | - | EAR99 | TIN LEAD | - | - | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | - | R-XDMA-P9 | 1 | - | - | 75V | 72V | - | OTHER | - | NO | - | - | - | - | - | 500W | - | - | 43V | 110V | - | - | - | - | - | - | - | 15.95mm | 57.91mm | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FARM1TG2 Vicor Corporation | 2244 |
| Datasheet | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -40°C | 2012 | - | e4 | yes | Active | - | 9 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | - | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | - | INDUSTRIAL | - | NO | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | 90V | 132V | 750W | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | - | RoHS Compliant | Lead Free | ||
![]() FARM1TN1 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -40°C | 2012 | - | e4 | no | Active | - | 9 | - | EAR99 | Gold (Au) | - | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | - | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | - | INDUSTRIAL | - | NO | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | 90V | 132V | 750W | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Lead Free | ||
![]() MVA-FIAM5BH Vicor Corporation | 926 |
| - | 16 Weeks | - | Module | NO | - | - | - | - | 100°C | -40°C | 2012 | - | - | - | Active | - | 29 | - | EAR99 | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 29 | - | R-XXMA-P29 | 1 | Not Qualified | - | - | 28V | - | INDUSTRIAL | - | NO | - | - | - | - | - | - | - | - | 14V | 36V | 560W | - | - | - | - | - | - | - | 119.4mm | 92mm | - | RoHS Compliant | Contains Lead | ||
![]() QPI-3LZ Vicor Corporation | 9 |
| - | 16 Weeks | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 2011 | Picor® QuietPower® | e3/e4 | yes | Active | 3 (168 Hours) | - | Flat | EAR99 | MATTE TIN OVER NICKEL/NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | 8542.39.00.01 | - | - | - | 245 | - | 25.3mm | - | 20 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 40V | - | 7A | Input EMI Filter | - | - | - | - | - | - | - | - | - | - | - | CONTINUOUS TIME FILTER | - | - | 25.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 37173 Vicor Corporation | 97 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grounding Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 43809-06 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VE-AWW-CU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -25°C | - | - | e3 | yes | Active | - | 9 | - | - | MATTE TIN OVER COPPER | - | - | - | INPUT VOLTAGE RANGE: 18VDC TO 36VDC | 8542.39.00.01 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | - | 9 | - | R-XDMA-P9 | - | Not Qualified | - | - | - | - | OTHER | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FARM1C22 Vicor Corporation | 2138 |
| - | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -20°C | - | - | e0 | no | Active | - | 9 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | - | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | - | OTHER | - | NO | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | 90V | 132V | 750W | 370V | 250V | - | 96% | - | - | 13.2mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | - | ||
![]() 20267 Vicor Corporation | 109 | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 2009 | ThermMate | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT4495A Texas Instruments | In Stock | - | Datasheet | - | - | Module | NO | - | - | - | - | - | -40°C | - | PT4470 | - | - | Obsolete | 1 (Unlimited) | 26 | - | EAR99 | - | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | 215 | 1 | - | - | NOT SPECIFIED | PT4495 | 26 | - | R-MSMA-T26 | 1 | Not Qualified | - | - | 24V | - | INDUSTRIAL | - | NO | - | - | - | Booster | - | - | - | - | - | 36V | - | - | - | - | - | - | 12.7mm | - | 91.7mm | 38.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 22100 Vicor Corporation | 423 |
| Datasheet | 16 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | - | 1997 | SurfMate | e3 | - | Active | Not Applicable | 2 | - | EAR99 | TIN | - | - | Black | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.022μF | - | - | - | - | - | - | - | - | - | IEC384-14 | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | Socket | 10 AWG | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 34075 Vicor Corporation | 660 |
| Datasheet | 16 Weeks | - | - | - | - | - | Composite | - | - | - | 2008 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |