- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Construction | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Analog IC - Other Type | Accessory Type | Input Voltage (Min) | Input Voltage (Max) | Filter Type | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Thermal Support Device Type | Fin Orientation | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HUB820-P Vicor Corporation | 2066 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VI-HAMD-CL Vicor Corporation | 1000 | - | - | 16 Weeks | - | - | - | NO | - | - | 85°C | -25°C | 2013 | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 278 TO 282 VAC OUTPUT; 115 VAC NOMINAL INPUT ALSO AVAILABLE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 2 | Not Qualified | 365V | 230V | - | OTHER | - | NO | AC-DC POWER FACTOR CORRECTION MODULE | - | 85V | 264V | - | 675W | 370V | 360V | - | - | - | - | 116.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MI-A66-IU Vicor Corporation | 2186 |
| - | 16 Weeks | - | THROUGH HOLE MOUNT | - | - | - | - | 100°C | -40°C | 2011 | - | - | - | Active | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VE-AIM-E1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | Module | NO | - | - | 100°C | -10°C | - | - | e3 | yes | Active | - | 9 | EAR99 | MATTE TIN OVER NICKEL | - | - | OPERATES FROM AN AC SUPPLY OF 85V TO 264V | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | - | - | OTHER | - | YES | - | - | 85V | 264V | - | 250W | 373V | 120V | - | - | - | - | 61mm | 57.9mm | RoHS Compliant | - | ||
![]() M-FIAM3H22 Vicor Corporation | In Stock |
| - | 16 Weeks | - | - | - | NO | - | - | 100°C | -40°C | - | - | e0 | no | Active | - | 9 | EAR99 | BRIGHT TIN LEAD | - | - | INPUT VOLTAGE RANGE: 180VDC TO 375VDC (CONTINUOUS) | 8504.40.60.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 270V | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | - | Not Qualified | - | - | 375V | INDUSTRIAL | 180V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 30196 Vicor Corporation | 39 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 32174 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | ALUMINUM | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HEAT SINK | LONGITUDINAL | 10.14mm | - | 57.91mm | 37.34mm | RoHS Compliant | Lead Free | ||
![]() VE-HAM-EL Vicor Corporation | 886 |
| - | 16 Weeks | Through Hole | - | Module | - | 9 | - | - | - | - | - | e3 | yes | Active | - | 9 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -10°C | 278 TO 282 VAC OUTPUT; 115 VAC NOMINAL INPUT ALSO AVAILABLE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | - | 2 | Not Qualified | 365V | 230V | - | OTHER | - | NO | - | - | 85V | 264V | - | 675W | 370V | 360V | - | - | - | - | 61mm | - | RoHS Compliant | - | ||
![]() 31742 Vicor Corporation | 116 | - | - | 16 Weeks | Through Hole | - | - | - | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductor | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30270 Vicor Corporation | 47 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30188 Vicor Corporation | 5 | - | - | 16 Weeks | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43807-05 Vicor Corporation | 31 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT4493C Texas Instruments | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | PT4470 | - | - | Obsolete | 3 (168 Hours) | 26 | EAR99 | - | - | - | - | - | SINGLE | GULL WING | 215 | 1 | - | - | - | NOT SPECIFIED | PT4493 | 26 | R-MSMA-G26 | 1 | Not Qualified | - | 24V | - | - | - | NO | - | Booster | - | 36V | - | - | - | - | - | - | 12.7mm | - | 91.7mm | 38.1mm | ROHS3 Compliant | Lead Free | ||
![]() PT4499C Texas Instruments | In Stock | - | Datasheet | - | - | - | SMD/SMT | YES | - | - | - | - | - | Excaliburâ„¢ PT4480 | - | - | Obsolete | 3 (168 Hours) | 26 | EAR99 | - | - | - | - | - | SINGLE | GULL WING | 215 | 1 | - | - | - | NOT SPECIFIED | PT4499 | 26 | R-MSMA-G26 | 1 | Not Qualified | - | 48V | - | - | - | NO | - | Booster | 36V | 75V | - | - | - | - | - | - | 12.7mm | - | 91.7mm | 38.1mm | ROHS3 Compliant | Lead Free | ||
![]() FARM2C13 Vicor Corporation | 2788 |
| - | 16 Weeks | - | - | - | NO | - | - | 100°C | -20°C | 2012 | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | - | OTHER | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | - | 90V | 132V | - | 1000W | 370V | 250V | - | - | - | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | - | ||
![]() VE-AIM-I1 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | - | Module | - | 9 | - | - | - | 2011 | - | e3 | yes | Active | - | 9 | - | MATTE TIN OVER NICKEL | 100°C | -40°C | OPERATES FROM AN AC SUPPLY OF 85V TO 264V | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | YES | - | - | 85V | 264V | - | 250W | 373V | 120V | - | - | - | - | 61mm | - | RoHS Compliant | Lead Free | ||
![]() FIAM072T21 Vicor Corporation | 2899 |
| Datasheet | 16 Weeks | - | - | - | NO | - | - | 100°C | -40°C | 2013 | - | e0 | no | Active | - | 9 | EAR99 | TIN LEAD | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 72V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 43V | 110V | - | 500W | - | - | - | - | - | 15.95mm | 57.91mm | 55.88mm | Non-RoHS Compliant | Lead Free | ||
![]() FARM2H21 Vicor Corporation | 2989 |
| - | 16 Weeks | - | - | - | NO | - | - | 100°C | -40°C | - | - | e0 | no | Active | - | 9 | EAR99 | TIN LEAD | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | - | INDUSTRIAL | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | - | 90V | 132V | - | 1000W | 370V | 250V | - | - | - | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | - | ||
![]() HUB470-P Vicor Corporation | 2755 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() URAM2T22 Vicor Corporation | In Stock |
| - | 16 Weeks | - | - | - | NO | - | - | 100°C | -40°C | 2013 | - | e0 | no | Active | - | 7 | - | Tin/Lead (Sn/Pb) | - | - | OPERATING INPUT VOLTAGE: 3V TO 30V | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDFM-P7 | - | Not Qualified | - | - | 30V | INDUSTRIAL | 3V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |