- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Analog IC - Other Type | Accessory Type | Input Voltage (Min) | Input Voltage (Max) | Filter Type | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN1TG1 Vicor Corporation | 520 |
| - | 16 Weeks | Module | NO | 100°C | -40°C | - | - | e4 | yes | Active | - | 9 | EAR99 | Gold (Au) | IT ALSO OPERATES WTH 90 V TO 132 V INPUT | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 10.16mm | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 230V | - | INDUSTRIAL | - | NO | - | - | 180V | 264V | - | 575W | 375V | 250V | - | - | 57.9mm | 55.9mm | Non-RoHS Compliant | Lead Free | ||
![]() VIZ0011 Vicor Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | VI Chip® PRM® | - | - | Active | 5 (48 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Sample | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIZ0008 Vicor Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | VI Chip® VTM® | - | - | Active | 5 (48 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Sample | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40485 Vicor Corporation | 32 |
| - | 16 Weeks | - | - | - | - | 2014 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MI-A66-MU-S Vicor Corporation | 2767 |
| - | 16 Weeks | - | - | - | - | 2011 | - | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Attenuator | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PATP62 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PATP | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Pads | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PATP41 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PATP | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Pads | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAH146L12 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PAH | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink Kit | - | - | - | - | - | - | 8.382mm | - | 16.51mm | 16.51mm | RoHS Compliant | - | ||
![]() FARM3C21 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() URAM2C23 Vicor Corporation | In Stock | - | - | 16 Weeks | - | NO | 100°C | -20°C | - | - | e0 | no | Active | - | 7 | - | Tin/Lead (Sn/Pb) | OPERATING INPUT VOLTAGE: 3V TO 30V | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 7 | R-XDFM-P7 | - | Not Qualified | - | 30V | OTHER | 3V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() URAM3H23 Vicor Corporation | 2747 |
| - | 16 Weeks | - | NO | 100°C | -40°C | - | - | - | no | Active | - | 7 | - | Bright Tin/Lead (Sn/Pb) | OPERATING INPUT VOLTAGE: 3V TO 30V | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 7 | R-XDFM-P7 | - | Not Qualified | - | 30V | INDUSTRIAL | 3V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-A33-IQ Vicor Corporation | 2527 |
| - | 16 Weeks | - | NO | 100°C | -40°C | - | - | e0 | no | Active | - | 9 | - | TIN LEAD | INPUT VOLTAGE RANGE: 18VDC TO 36VDC | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | - | Not Qualified | - | - | INDUSTRIAL | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PAL03-1 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PAL | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Common Mode Choke | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PATP83 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PATP | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Pads | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAH146L23 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PAH | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink Kit | - | - | - | - | - | - | 8.382mm | - | 16.51mm | 16.51mm | RoHS Compliant | - | ||
![]() PASLC TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PAS | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL02-2 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PAL | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Common Mode Choke | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL05-1 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PAL | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Common Mode Choke | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAH146W23 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | PAH | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink Kit | - | - | - | - | - | - | 8.382mm | - | 16.51mm | 16.51mm | RoHS Compliant | - | ||
![]() FARM2C22 Vicor Corporation | 2756 |
| - | 16 Weeks | - | NO | 100°C | -20°C | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 115V | - | OTHER | - | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | - | 90V | 132V | - | 1000W | 370V | 250V | - | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | - |