- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Input Frequency | Maximum Output Power | Mfr | Minimum Isolation Voltage | Mounting | Package | Product Status | Standard Number | Usage Level | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Screening Level | Current - Output 2 | Line Regulation | Load Regulation | Current - Output 3 | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-DAD0BG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 3 A | 3 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 805W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 5V | 4.17 A | 48V | 12V | No | - | 21 A | - | - | 4.17 A | - | - | ||
![]() CX10S-DGDB0B-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 15 A | 15 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 12V | 12V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 880W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 24V | 4.17 A | 24V | 48V | No | - | 3 A | - | - | 3 A | - | - | ||
![]() CX10S-GDDADD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 21 A | 4.17 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 5V | 48V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 24V | 3 A | 48V | 48V | No | - | 3 A | - | - | 4.17 A | - | - | ||
![]() AME10-15SVZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 5 Leads | - | AME10 | - | - | - | - | - | aimtec | - | - | Box | Active | - | - | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 15V | -40°C ~ 85°C (With Derating) | AME10-VZ (10W) | 2.17" L x 1.77" W x 0.83" H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 11 W | 1 | cURus | 81% | - | - | 700mA | - | - | - | - | - | - | - | - | ±0.5% | ±1% | - | Universal Input | - | ||
![]() AMEL5-12SVZ aimtec | In Stock | - | - | Through Hole | 26-DIP Module, 5 Leads | 0.055 lb (25.00 g) | AMEL5 | - | - | - | 47, 63 Hz | 5 W | aimtec | 4000 Vac | Through Hole | Box | Active | - | Commercial grade | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 12V | -40°C ~ 70°C (With Derating) | AMEL5-VZ (5W) | 1.46" L x 0.96" W x 0.71" H (37.0mm x 24.5mm x 18.0mm) | Enclosed | ITE (Commercial) | 5 W | 1 | cURus | 79% | - | 12 V | 420mA | 0.42 A | - | - | - | - | - | Commercial | - | ±0.5% | ±1% | - | Universal Input | 85 to 264/100 to 370 V | ||
![]() CX10S-C0HDCB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 8.3 A | 15 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 24V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 880W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 5V | 8.3 A | 24V | 48V | No | - | 6 A | - | - | 3 A | - | - | ||
![]() CX10S-BAGAAA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 21 A | 21 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 5V | 5V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 720W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 5V | 15 A | 24V | 24V | No | - | 21 A | - | - | 3 A | - | - | ||
![]() CX10S-BCGDCA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 4.17 A | 8.3 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 48V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 24V | 15 A | 24V | 24V | No | - | 8.3 A | - | - | 3 A | - | - | ||
![]() CX10S-B0HCCG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 8.3 A | 3 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 24V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 5V | 15 A | 24V | 24V | No | - | 6 A | - | - | 3 A | - | - | ||
![]() CX10S-CDAHA0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | 21 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 24V | 5V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 710W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 48V | 8.3 A | 5V | 5V | No | - | 4.17 A | - | - | 21 A | - | - | ||
![]() CX10S-BAHDDB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 4.17 A | 4.17 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 48V | 48V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 965W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 5V | 15 A | 5V | 24V | No | - | 21 A | - | - | 6 A | - | - | ||
![]() CX10S-BDC00D-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | - | - | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | - | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 780W | 4 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 48V | 15 A | 24V | 48V | No | - | 4.17 A | - | - | 8.3 A | - | - | ||
![]() CX10S-BABBGC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 3 A | 3 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 24V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 965W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 5V | 15 A | 12V | 12V | No | - | 21 A | - | - | 15 A | - | - | ||
![]() CX10S-B0BADB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 15 A | - | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 12V | 12V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 845W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 12V | 15 A | 5V | 48V | No | - | 15 A | - | - | 21 A | - | - | ||
![]() CX10S-B0HCBA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 15 A | 21 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 12V | 5V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 765W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 5V | 15 A | 24V | 24V | No | - | 6 A | - | - | 3 A | - | - | ||
![]() CX10S-C00GGB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 15 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 24V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 620W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 24V | 8.3 A | 24V | 24V | No | - | 3 A | - | - | 3 A | - | - | ||
![]() CX10S-AHG0AC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 21 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 24V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 630W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 5V | 21 A | 24V | 24V | No | - | 6 A | - | - | 3 A | - | - | ||
![]() CX10S-BCD0CA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 21 A | - | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 5V | 12V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 885W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 24V | 15 A | 48V | 24V | No | - | 8.3 A | - | - | 4.17 A | - | - | ||
![]() CX10S-CCDCHB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 6 A | 3 A | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 24V | 8.3 A | 48V | 24V | No | - | 8.3 A | - | - | 4.17 A | - | - | ||
![]() CX10S-BD00GD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 4.17 A | - | - | - | Advanced Energy | - | - | Box | Active | 60601-1; 60950-1; 62368-1 | - | 48V | 12V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 700W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | - | - | 48V | 15 A | 24V | 24V | No | - | 4.17 A | - | - | 3 A | - | - |