- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-GDBHC0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 48V | 12V | No | 3 A | - | - | 4.17 A | - | ||
![]() CX10S-DGGGCH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 860W | 10 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 24V | 24V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-DH0B0A-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 21 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 585W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 24V | 12V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-D0CAGH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 725W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 5V | 24V | No | 8.3 A | - | - | 21 A | - | ||
![]() CX10S-DHDDBH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 4.17 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 12V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 980W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 24V | 48V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-DH0BBA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 15 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 765W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 24V | 12V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-DCHH0A-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 705W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 5V | 24V | No | 8.3 A | - | - | 6 A | - | ||
![]() CX10S-GADGDC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 945W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 5V | 48V | No | 3 A | - | - | 21 A | - | ||
![]() CX10S-CHCABG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 21 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 905W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 8.3 A | 24V | 24V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-DBB0BD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 4.17 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 940W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 4.17 A | 12V | 12V | No | 15 A | - | - | 15 A | - | ||
![]() AME10-12DCVZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | 0.165 lb (75.00 g) | AME10 | - | - | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 12V | -40°C ~ 70°C (With Derating) | AME10-CVZ | 2.17" L x 1.77" W x 0.82" H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 10 W | 2 | - | 80% | - | 450mA, 450mA | -12V | - | - | - | - | - | ±1.5% | ±2% | - | Universal Input | ||
![]() CX10S-G00BCG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 620W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 12V | 24V | No | 3 A | - | - | 15 A | - | ||
![]() CX10S-DHHDCD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 24V | 5V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-H0GAD0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 21 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 48V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 525W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 24V | 24V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-DDBGBD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 12V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 4.17 A | 12V | 24V | No | 4.17 A | - | - | 15 A | - | ||
![]() CX10S-0BDBHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 760W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 15 A | 12V | 5V | No | 4.17 A | - | - | 15 A | - | ||
![]() CX10S-DDD0D0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | - | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | 4 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 4.17 A | 48V | 48V | No | 4.17 A | - | - | 4.17 A | - | ||
![]() CX10S-ACGGDH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 845W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 21 A | 24V | 24V | No | 8.3 A | - | - | 3 A | - | ||
![]() CX10S-DHGGBG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 840W | 10 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 24V | 24V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-DDCGD0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 920W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 4.17 A | 24V | 24V | No | 4.17 A | - | - | 8.3 A | - |