- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-DADGG0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 745W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 48V | 24V | No | 21 A | 4.17 A | ||
![]() CX10S-CGGHHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 740W | 11 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 24V | No | 3 A | 3 A | ||
![]() CX10S-GGACHC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 21 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 845W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 24V | 24V | No | 3 A | 3 A | ||
![]() CX10S-G0DDG0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 640W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 48V | 48V | No | 3 A | 4.17 A | ||
![]() CX10S-DHBH0B-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 760W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 24V | 12V | No | 6 A | 3 A | ||
![]() CX10S-GA0DCA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 8.3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 730W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 5V | 48V | No | 3 A | 21 A | ||
![]() CX10S-DBCDGH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 4.17 A | 24V | 48V | No | 15 A | 8.3 A | ||
![]() CX10S-DHDBDC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 15 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 24V | 48V | No | 6 A | 3 A | ||
![]() CX10S-DDCGGB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 4.17 A | 24V | 24V | No | 4.17 A | 8.3 A | ||
![]() CX10S-CGD0AB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 21 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 805W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 48V | No | 3 A | 3 A | ||
![]() CX10S-GA0C0H-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 525W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 5V | 24V | No | 3 A | 21 A | ||
![]() CX10S-CB0CDG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 900W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 8.3 A | 24V | 48V | No | 15 A | 8.3 A | ||
![]() CX10S-CCHDBH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 4.17 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 980W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 5V | 24V | No | 8.3 A | 6 A | ||
![]() CX10S-BCAHHA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 6 A | 3 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 790W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 15 A | 5V | 5V | No | 8.3 A | 21 A | ||
![]() CX10S-C0DBCD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 4.17 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 980W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 8.3 A | 12V | 24V | No | 4.17 A | 15 A | ||
![]() CX10S-DAGCBA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 8.3 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 12V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 910W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 24V | 24V | No | 21 A | 3 A | ||
![]() CX10S-GBBAAH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 21 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 5V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 790W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 12V | 12V | No | 3 A | 15 A | ||
![]() CX10S-GBBBDB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 15 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 48V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 12V | 12V | No | 3 A | 15 A | ||
![]() CX10S-GDABCH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 21 A | 15 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 905W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 48V | 5V | No | 3 A | 4.17 A | ||
![]() CX10S-DDBDAC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 21 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 4.17 A | 12V | 48V | No | 4.17 A | 15 A |