- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Control Features | Output Current-Max | Current - Output 1 | Nominal Input Voltage | Isolation | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSH 0515D-TR TRACO Power | In Stock | - | - | - | - | - | SOIC-18 | - | - | - | 300 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 65 mA | 65 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 79 % | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | 1 kV | Isolated | - | 5 V | 8.9 mm | 15.3 mm | 9.3 mm | - | - | ||
![]() TES 5-4822-TR TRACO Power | In Stock | - | - | - | - | - | SMD-24 | - | - | - | 150 | - | - | 75 V | 36 V | - | + 71 C | - | - 40 C | Yes | SMD/SMT | - | - | 250 mA | 250 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TES 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 80 % | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | 10.2 mm | 33.4 mm | 20.6 mm | - | - | ||
![]() TMR 1-1222SM-TR TRACO Power | In Stock | - | - | - | - | - | SMD-14 | - | - | - | 200 | - | - | 18 V | 9 V | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 42 mA | 42 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TMR 1SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 81 % | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 18 V | 8.7 mm | 18.9 mm | 13.7 mm | - | - | ||
![]() TES 1-1210V-TR TRACO Power | In Stock | - | - | - | - | - | SMD-12 | - | - | - | 450 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 260 mA | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TES 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 73 % | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | 3 kV | Isolated | - | 12 V | 8 mm | 16.3 mm | 8 mm | - | - | ||
![]() TES 2-2423M-TR TRACO Power | In Stock | - | - | - | - | - | SMD-16 | - | - | - | 200 | - | Medical | - | - | - | + 80 C | - | - 25 C | Yes | SMD/SMT | - | - | 66 mA | 66 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TES 2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 75 % | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | 4 kV | Isolated | - | 24 V | 9 mm | 24 mm | 13.7 mm | - | - | ||
![]() TES 2N-2413-TR TRACO Power | In Stock | - | - | - | - | - | SMD-16 | - | - | - | 250 | - | - | 36 V | 18 V | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 135 mA | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TES 2N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 81 % | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | 9 mm | 24 mm | 13.7 mm | - | - | ||
![]() TMR 1-1213SM-TR TRACO Power | In Stock | - | - | - | - | - | SMD-14 | - | - | - | 200 | - | - | 18 V | 9 V | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 67 mA | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TMR 1SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 82 % | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 18 V | 8.7 mm | 18.9 mm | 13.7 mm | - | - | ||
![]() THL 6-2421WISM-TR TRACO Power | In Stock | - | - | - | - | - | SMD-16 | - | - | - | 150 | - | - | 36 V | 9 V | - | + 75 C | - | - 40 C | Yes | SMD/SMT | - | - | 600 mA | 600 mA | 5 V | - 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | THL 6WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 82 % | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | 10.05 mm | 22 mm | 20.3 mm | - | - | ||
![]() TMR 1-0511SM-TR TRACO Power | In Stock | - | - | - | - | - | SMD-14 | - | - | - | 200 | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 200 mA | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TMR 1SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 78 % | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | 1.5 kV | Isolated | - | 4.5 V to 9 V | 8.7 mm | 18.9 mm | 13.7 mm | - | - | ||
![]() TES 5-2422-TR TRACO Power | In Stock | - | - | - | - | - | SMD-24 | - | - | - | 150 | - | - | 36 V | 18 V | - | + 71 C | - | - 40 C | Yes | SMD/SMT | - | - | 250 mA | 250 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TES 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 80 % | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | 10.2 mm | 33.4 mm | 20.6 mm | - | - | ||
![]() EC4A11S-E Cincon | 16 |
| - | - | - | - | SMD-24 | YES | - | 18 | - | CINCON ELECTRONICS CO LTD | Industrial | 36 V | 18 V | EC4A11S-E | + 85 C | - | - 40 C | - | SMD/SMT | 85 °C | -40 °C | 1 A | - | 5 V | - | 5 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 5.75 | Details | Yes | - | - | - | EC4A-E | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | 2.54 mm | - | compliant | - | - | R-PDSO-G18 | 1 Output | Not Qualified | - | - | - | - | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 5 W | - | 1 A | - | - | - | 500 V | Isolated | - | 18 V to 36 V | 10.4 mm | 31.8 mm | 20.3 mm | - | - | ||
![]() VCD40-D24-T512 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | CUI Inc. | - | - | Through Hole | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | 659-40137R | - | Active | - | Details | - | - | - | - | VCD40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCD40-D48-S3R3 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | CUI Inc. | - | - | Through Hole | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | 659-40139R | - | Active | - | Details | - | - | - | - | VCD40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCD40-D48-S5 CUI Inc. | 39753 | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | CUI Inc. | - | - | Through Hole | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | 659-40140R | - | Active | - | Details | - | - | - | - | VCD40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGFS15483R3 Cosel USA, Inc. | 1 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 19.999993g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | MGFS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 9.9mm | unknown | NOT SPECIFIED | 6 | S-XDMA-P6 | 1 | - | 87% | 1.5kV | 76V | 3.3V | 18V | 48V | - | YES | - | 4A | 15W | - | - | 4A | 48V | Isolated | - | - | Remote On/Off, OCP | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() I6A4W010A033V-001-R TDK-Lambda Americas Inc. | 74 | - | Datasheet | 22 Weeks | - | Through Hole | Sixteenth Brick | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2017 | i6A4W (250W) | 1.30Lx0.90W x 0.48 H 33.0mmx22.9mmx12.1mm | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 250W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | 97% | - | 53V | - | 9V | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | RoHS Compliant | - | ||
![]() TES 2-0511M-TR TRACO Power | In Stock | - | - | - | - | - | SMD-16 | - | - | - | 200 | - | Medical | - | - | - | + 80 C | - | - 25 C | Yes | SMD/SMT | - | - | 400 mA | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TES 2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 66 % | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | 4 kV | Isolated | - | 5 V | 9 mm | 24 mm | 13.7 mm | - | - | ||
![]() TES 3-2421WI-TR TRACO Power | In Stock | - | - | - | - | - | SMD-24 | - | - | - | 150 | - | - | 36 V | 9 V | - | + 71 C | - | - 40 C | Yes | SMD/SMT | - | - | 300 mA | 300 mA | 5 V | - 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TES 3WI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 78 % | - | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | 10.2 mm | 32.3 mm | 18.8 mm | - | - | ||
![]() THL 6-4810WISM-TR TRACO Power | In Stock | - | - | - | - | - | SMD-16 | - | - | - | 150 | - | - | 75 V | 18 V | - | + 75 C | - | - 40 C | Yes | SMD/SMT | - | - | 1.45 A | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | THL 6WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 76 % | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 10.05 mm | 22 mm | 20.3 mm | - | - | ||
![]() TES 3-4822WI-TR TRACO Power | In Stock | - | - | - | - | - | SMD-24 | - | - | - | 150 | - | - | 75 V | 18 V | - | + 71 C | - | - 40 C | Yes | SMD/SMT | - | - | 125 mA | 125 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | TES 3WI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 83 % | - | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 10.2 mm | 32.3 mm | 18.8 mm | - | - |