- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Isolation | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 2-4823WISM-TR TRACO Power | In Stock | - | - | SMD-14 | - | 200 | - | 75 V | 18 V | + 80 C | - 40 C | Yes | SMD/SMT | 67 mA | 67 mA | 15 V | - 15 V | Details | Reel | TMR 2WISM | - | - | 2 Output | 82 % | - | - | 2 W | - | 1.5 kV | Isolated | 18 V to 75 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TSV 2415S-TR TRACO Power | In Stock | - | - | SOIC-22 | - | 450 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 65 mA | - | 15 V | - | Details | Reel | TSV | - | - | 1 Output | 79 % | - | - | 1 W | - | 3 kV | Isolated | 24 V | 6.7 mm | 15.3 mm | 8 mm | ||
![]() TMR 1-2423SM-TR TRACO Power | In Stock | - | - | SMD-14 | - | 200 | - | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 33 mA | 33 mA | 15 V | - 15 V | Details | Reel | TMR 1SM | - | - | 2 Output | 82 % | - | - | 1 W | - | 1.5 kV | Isolated | 18 V to 36 V | 8.7 mm | 18.9 mm | 13.7 mm | ||
![]() TMR 1-2413SM-TR TRACO Power | In Stock | - | - | SMD-14 | - | 200 | - | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 67 mA | - | 15 V | - | Details | Reel | TMR 1SM | - | - | 1 Output | 82 % | - | - | 1 W | - | 1.5 kV | Isolated | 18 V to 36 V | 8.7 mm | 18.9 mm | 13.7 mm | ||
![]() TSM 1215S-TR TRACO Power | In Stock | - | - | SOIC-14 | - | 500 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 65 mA | - | 15 V | - | Details | Reel | TSM | - | - | 1 Output | 82 % | - | - | 1 W | - | 1 kV | Isolated | 12 V | 6.8 mm | 12.7 mm | 8 mm | ||
![]() TSV 1212S-TR TRACO Power | In Stock | - | - | SOIC-22 | - | 450 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 80 mA | - | 12 V | - | Details | Reel | TSV | - | - | 1 Output | 79 % | - | - | 1 W | - | 3 kV | Isolated | 12 V | 6.7 mm | 15.3 mm | 8 mm | ||
![]() TSV 1212D-TR TRACO Power | In Stock | - | - | SOIC-22 | - | 450 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 40 mA | 40 mA | 12 V | - 12 V | Details | Reel | TSV | - | - | 2 Output | 80 % | - | - | 1 W | - | 3 kV | Isolated | 12 V | 6.7 mm | 15.3 mm | 8 mm | ||
![]() TES 2-0523M-TR TRACO Power | In Stock | - | - | SMD-16 | - | 200 | Medical | - | - | + 80 C | - 25 C | Yes | SMD/SMT | 66 mA | 66 mA | 15 V | - 15 V | Details | Reel | TES 2M | - | - | 2 Output | 73 % | - | - | 2 W | - | 4 kV | Isolated | 5 V | 9 mm | 24 mm | 13.7 mm | ||
![]() TES 1-2421V-TR TRACO Power | In Stock | - | - | SMD-12 | - | 450 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 100 mA | 100 mA | 5 V | - 5 V | Details | Reel | TES 1V | - | - | 2 Output | 73 % | - | - | 1 W | - | 3 kV | Isolated | 24 V | 8 mm | 16.3 mm | 8 mm | ||
![]() TES 2-0521H-TR TRACO Power | In Stock | - | - | SMD-8 | - | 300 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 200 mA | 200 mA | 5 V | - 5 V | Details | Reel | TES 2H | - | - | 2 Output | 74 % | - | - | 2 W | - | 1.5 kV | Isolated | 5 V | 8.9 mm | 16.3 mm | 9.3 mm | ||
![]() TES 2N-0513-TR TRACO Power | In Stock | - | - | SMD-16 | - | 250 | - | 9 V | 4.5 V | + 85 C | - 40 C | Yes | SMD/SMT | 135 mA | - | 15 V | - | Details | Reel | TES 2N | - | - | 1 Output | 73 % | - | - | 2 W | - | 1.5 kV | Isolated | 4.5 V to 9 V | 9 mm | 24 mm | 13.7 mm | ||
![]() TES 2N-4811-TR TRACO Power | In Stock | - | - | SMD-16 | 6 | 250 | - | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | 400 mA | - | 5 V | - | Details | Reel | TES 2N | 71 °C | -40 °C | 1 Output | 73 % | 5 V | 400 mA | 2 W | Isolated | 1.5 kV | Isolated | 36 V to 75 V | 9 mm | 24 mm | 13.7 mm | ||
![]() THL 3-2413WISM-TR TRACO Power | In Stock | - | - | SMD-16 | - | 250 | - | 36 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | 200 mA | - | 15 V | - | Details | Reel | THL 3WISM | - | - | 1 Output | 80 % | - | - | 3 W | - | 1.5 kV | Isolated | 9 V to 36 V | 8 mm | 24 mm | 13.7 mm | ||
![]() TES 3-4811-TR TRACO Power | In Stock | - | - | SMD-24 | - | 150 | - | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | 600 mA | - | 5 V | - | Details | Reel | TES 3 | - | - | 1 Output | 80 % | - | - | 3 W | - | 1.5 kV | Isolated | 36 V to 75 V | 10.2 mm | 32.3 mm | 18.8 mm | ||
![]() TES 2-1210H-TR TRACO Power | In Stock | - | - | SMD-8 | - | 300 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 500 mA | - | 3.3 V | - | Details | Reel | TES 2H | - | - | 1 Output | 72 % | - | - | 2 W | - | 1.5 kV | Isolated | 12 V | 8.9 mm | 13.7 mm | 9.3 mm | ||
![]() THL 3-2410WISM-TR TRACO Power | In Stock | - | - | SMD-16 | - | 250 | - | 36 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | 600 mA | - | 3.3 V | - | Details | Reel | THL 3WISM | - | - | 1 Output | 75 % | - | - | 3 W | - | 1.5 kV | Isolated | 9 V to 36 V | 8 mm | 24 mm | 13.7 mm | ||
![]() TES 2-0510H-TR TRACO Power | In Stock | - | - | SMD-8 | - | 300 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 500 mA | - | 3.3 V | - | Details | Reel | TES 2H | - | - | 1 Output | 70 % | - | - | 2 W | - | 1.5 kV | Isolated | 5 V | 8.9 mm | 13.7 mm | 9.3 mm | ||
![]() TMR 1-2422SM-TR TRACO Power | In Stock | - | - | SMD-14 | - | 200 | - | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 42 mA | 42 mA | 12 V | - 12 V | Details | Reel | TMR 1SM | - | - | 2 Output | 82 % | - | - | 1 W | - | 1.5 kV | Isolated | 18 V to 36 V | 8.7 mm | 18.9 mm | 13.7 mm | ||
![]() TES 2N-1222-TR TRACO Power | In Stock | - | - | SMD-16 | - | 250 | - | 18 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | 85 mA | 85 mA | 12 V | - 12 V | Details | Reel | TES 2N | - | - | 2 Output | 78 % | - | - | 2 W | - | 1.5 kV | Isolated | 9 V to 18 V | 9 mm | 24 mm | 13.7 mm | ||
![]() TES 5-2422WI-TR TRACO Power | In Stock | - | - | SMD-24 | - | 150 | - | 36 V | 9 V | + 71 C | - 40 C | Yes | SMD/SMT | 210 mA | 210 mA | 12 V | - 12 V | Details | Reel | TES 5WI | - | - | 2 Output | 83 % | - | - | 5 W | - | 1.5 kV | Isolated | 9 V to 36 V | 10.2 mm | 33.4 mm | 20.6 mm |