- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP08-2412DAW Recom Power | 37 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | - | - | -40°C~78°C | Tube | - | POWERLINE RP08-W (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 84% | 1.6kV | 36V | 12V | - | 333mA | - | 24V | NO | 333mA | 8W | Enable, Active High | 12V | - | -12V | - | - | - | 333mA | - | 24V | 8W | Isolated | - | - | -333mA | 40V | 9V | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | 31.8mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() RB-1209D Recom Power | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | - | - | -40°C~85°C | Tube | - | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | - | NOT SPECIFIED | - | 7/5 | - | 2 | Not Qualified | - | 79% | 1kV | - | 9V | - | 56mA | - | 12V | NO | 56mA | 1W | - | 9V | - | - | - | - | - | - | - | 12V | 1W | Isolated | -9V | - | - | 13.2V | 10.8V | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RN-1205S Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 4 | 1.9g | 105kHz | - | -40°C~85°C | Tube | - | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | - | 7.62mm | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 72% | 1kV | - | 5V | Fixed | 250mA | - | - | - | 250mA | 1.25W | - | 5V | - | - | - | - | - | - | - | 12V | 1.25W | - | 5V | - | - | 13.2V | 10.8V | SCP | 7.62mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RB-3.305D Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | - | - | -40°C~85°C | Tube | - | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | - | NOT SPECIFIED | - | 7/5 | - | 2 | Not Qualified | - | 78% | 1kV | 3.6V | 5V | - | 100mA | 3V | 3.3V | NO | 100mA | 1W | - | 5V | - | -5V | - | - | - | - | - | 3.3V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V28C24C100BL Vicor Corporation | 2030 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | - | 1 | - | - | not_compliant | - | V28C24C100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 82.3% | 3kV | 36V | 24V | - | 4.17A | 9V | 28V | YES | - | 100W | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 36.83mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() R-623.3P Recom Power | 76 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | - | - | -40°C~85°C | Tube | - | INNOLINE R-6xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | 6.6W | SINGLE | - | - | 1 | 2.54mm | 9.1mm | - | - | - | - | - | 1 | - | - | 86% | - | 32V | 6V | - | 2A | 9V | - | YES | 2A | - | Enable, Active High | 6V | - | - | - | - | - | - | - | 24V | - | Non-Isolated | - | 8kV | - | - | - | Remote On/Off, SCP | 15mm | - | 32.2mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CCG152405S TDK-Lambda Americas Inc. | 146 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2016 | CCG15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | - | NOT SPECIFIED | - | - | S-XDMA-P6 | 1 | - | - | 87% | 1.5kV | 36V | 5V | - | 3A | - | - | YES | - | 15W | Enable, Active Low | - | - | - | - | - | - | 3A | - | - | 15W | - | - | - | - | 36V | 9V | Remote On/Off, OCP, OVP | 9.906mm | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() TMH 0512D Traco Power | 25800 | - | Datasheet | 11 Weeks | - | Through Hole | 7-SIP Module, 5 Leads | NO | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TMH (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 2W | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PSMA-T5 | 2 | Not Qualified | - | 79% | 1kV | 5.5V | 12V | - | - | 5V | 5V | NO | - | - | - | - | - | -12V | - | - | - | - | 2W | - | - | - | - | - | - | - | - | SCP | - | 10.45mm | 19.7mm | 7.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() ATA02C36-L Artesyn Embedded Power | 2348 |
| Datasheet | 10 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | -40°C~85°C | - | - | ATA (8W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | unknown | - | - | - | R-MDMA-P6 | 1 | - | - | 85% | 1.5kV | 75V | 15V | - | - | 18V | 36V | NO | - | 8W | - | - | - | - | - | - | - | - | 8W | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NKE1209DC Murata Power Solutions Inc. | 2 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 4 | - | - | Industrial grade | -40°C~85°C | Tube | - | NKE (1W) | 0.45Lx0.39W x 0.21 H 11.5mmx9.8mmx5.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | - | - | - | - | - | 9.8mm | - | - | - | - | - | 1 | - | - | 78% | 3kV | 13.2V | 9V | - | 111mA | 10.8V | - | - | 111mA | 1W | - | - | - | - | 10.8V | - | 13.2V | 111mA | - | 12V | - | Isolated | - | - | - | - | - | - | 5.334mm | - | 11.43mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() DCM24AP150T320A50 Vicor Corporation | 2399 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | - | -40°C~125°C | Tray | 2014 | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 320W | - | 320W | DUAL | - | - | 1 | - | - | - | - | - | - | R-XDMA-T9 | 1 | - | - | 92.9% | 2.25kV | 36V | 15V | - | 21.4A | 18V | 24V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 7.366mm | - | 38.72mm | 22.8mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PDS1-S12-S5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.200007g | - | - | -40°C~105°C With Derating | Tube | 2016 | PDS1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PSMA-T4 | 1 | - | - | 80% | 1.5kV | 13.2V | 5V | - | 200mA | 10.8V | 12V | NO | - | 1W | - | - | - | - | - | - | - | 200mA | 1W | - | - | Isolated | - | - | - | - | - | SCP | 9.906mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() TDN 1-4812WI Traco Power | 10 | - | Datasheet | 13 Weeks | - | Through Hole | 7-DIP Module, 6 Leads | NO | - | - | - | - | -40°C~90°C | - | - | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 1.1W | - | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | - | - | NOT SPECIFIED | - | - | R-PDMA-T6 | 1 | - | - | 81% | 1.6kV | 75V | 9V | - | - | 18V | 48V | NO | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NMXS0505SOC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5-DIP Module | - | 4 | - | - | - | 0°C~70°C | Tube | - | NMXSO (5W) | 1.59Lx0.93W x 0.39 H 40.4mmx23.6mmx9.9mm | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | 5W | 5W | DUAL | PIN/PEG | - | 1 | - | 40.5mm | - | - | - | 4 | - | 1 | - | - | 65% | 1kV | - | 5V | - | 1A | - | 5V | NO | 1A | 5W | - | - | - | - | - | - | - | 1A | - | 5V | 5W | Isolated | 5V | - | - | 5.5V | 4.5V | - | 10mm | - | - | 23.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NMXS0512UC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5-DIP Module | - | 4 | - | - | - | 0°C~70°C | Tube | - | NMXU (5W) | 0.99Lx0.93W x 0.39 H 25.1mmx23.6mmx9.9mm | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | 5W | 5W | DUAL | PIN/PEG | - | 1 | - | 23.5mm | - | - | - | 4 | - | 1 | - | - | 75% | 1kV | - | 12V | - | 417mA | - | 5V | NO | 417mA | 5W | - | - | - | - | - | - | - | 470mA | - | - | 5W | Isolated | 12V | - | - | 5.5V | 4.5V | - | 9.906mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() ATA01A36-L Artesyn Embedded Power | 2871 | - | Datasheet | 10 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | -40°C~90°C With Derating | Tube | - | ATA (6W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | unknown | - | - | - | R-MDMA-P6 | 1 | - | - | 82% | 1.5kV | 75V | 5V | - | - | 18V | 36V | NO | - | 6W | - | - | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | - | OCP, SCP, UVLO | 8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MGJ1D241509MPC-R13 Murata Power Solutions Inc. | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | MGJ1 (1W) | 0.78Lx0.59W x 0.17 H 19.7mmx15.0mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial), Medical | - | - | 1W | DUAL | NO LEAD | 260 | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-N8 | 2 | - | - | 64% | 5.2kV | 26.4V | 15V | - | 42mA | 21.6V | 24V | NO | - | 1W | - | - | - | -9V | - | - | - | - | 1W | - | - | - | - | - | - | - | - | SCP | 4.318mm | - | 19.94mm | 14.99mm | - | - | RoHS Compliant | - | - | ||
![]() BCM48BF320T300A00 Vicor Corporation | 47 | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | -40°C~125°C | Tray | 2015 | VI Chip® BCM® (300W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | - | Active | 4 (72 Hours) | 60 | EAR99 | Bus Converter Module | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ITE (Commercial) | 300W | - | 288W | UNSPECIFIED | J BEND | - | 1 | - | - | - | - | - | - | R-XQMA-J60 | 1 | - | CE,TUV | 96% | 2.25kV | 55V | 32V | - | 9A | 38V | 48V | NO | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | VOLTAGE-MODE | - | - | 375W | - | - | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | 6.858mm | - | 32.5mm | 22mm | - | - | ROHS3 Compliant | - | - | ||
![]() NMV1512SAC Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | - | -40°C~85°C | Tube | - | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.5mm | - | - | - | 7 | - | 1 | - | - | 75% | 3kV | - | 12V | - | 84mA | - | 15V | NO | 84mA | 1W | - | - | - | - | - | - | - | 84mA | - | 15V | 1W | Isolated | 12V | - | - | 16.5V | 13.5V | - | 6.8mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DCM3623T50M13C2T00 Vicor Corporation | 5 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | - | - | -40°C~125°C With Derating | Tray | 2017 | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 320W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 92.9% | 2.25kV | 50V | 12V | - | - | 16V | 28V | YES | - | - | - | - | - | - | - | - | - | - | 320W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 38.72mm | 22.8mm | - | - | ROHS3 Compliant | - | - |