- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBE-12/20-D48NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 5 Leads, 1/8 Brick | - | 5 | - | -40°C~85°C | Tray | - | RBE-12/20-D48 (240W) | 2.30Lx0.90W x 0.50 H 58.4mmx22.9mmx12.7mm | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | - | SEATED HGT-CALCULATED | - | 240W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | - | 1 | - | 94.5% | 2.25kV | 75V | 11.7V | Fixed | 20A | - | 36V | 48V | NO | 20A | 240W | - | - | - | - | 20A | - | 48V | - | - | 234W | - | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | 12.7mm | - | - | 22.86mm | - | No | - | RoHS Compliant | - | - | ||
![]() SKA15B-15 MEAN WELL USA Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 4 | - | -40°C~71°C With Derating | Tube | - | SKA15 (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 1000V | 36V | 15V | - | - | - | 18V | - | - | 1A | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, SCP | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MGJ6T24150505MC-R13 Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | - | 10.699989g | -40°C~105°C | Tape & Reel (TR) | - | MGJ6 (6W) | 1.23Lx0.89W x 0.58 H 31.2mmx22.6mmx14.7mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 5W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | 83% | 5.2kV | 36V | - | - | 240mA | - | 18V | - | - | - | 6W | - | - | -10V | - | 240mA | - | - | - | - | - | - | - | - | - | 240mA | - | - | SCP, UVLO | 14.732mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MEV1D4805SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | -40°C~85°C | Tube | - | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | - | - | 7/5 | - | 2 | - | 80% | 3kV | - | 5V | - | 100mA | 48V | - | 48V | NO | 100mA | 1W | - | - | - | - | 100mA | - | 48V | - | - | 1W | - | Isolated | -5V | - | -100mA | 52.8V | 43.2V | - | 10.15mm | - | 19.4mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() RNM-1515S Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | - | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-XDMA-T4 | 1 | Not Qualified | 84% | 1kV | 16.5V | 15V | - | 66mA | - | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | - | 1W | 15V | - | - | - | - | - | - | - | - | - | - | SCP | 6.8mm | - | 8.3mm | 7.62mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() R-612.5P Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | - | INNOLINE R-6xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 2.5W | SINGLE | - | - | 1 | 2.54mm | 9.1mm | - | - | - | - | - | 1 | - | 84% | - | 32V | 1.5V | - | 1A | - | 9V | - | YES | 1A | - | Enable, Active High | 4.5V | - | - | - | - | 24V | - | - | - | - | Non-Isolated | - | 10kV | - | - | - | Remote On/Off, SCP | 15mm | - | 32.2mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PT6881N Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 18-SIP Module | - | 18 | - | -40°C~85°C | Tray | - | Excalibur™ PT6880 | - | - | yes | Obsolete | 1 (Unlimited) | 18 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 16.5W | SINGLE | - | - | 1 | - | 15.24mm | - | - | PT6881 | 18 | - | 1 | - | 73% | - | 33V | 3.3V | - | 5A | - | 15V | 28V | - | 5A | - | - | - | - | VOLTAGE-MODE | - | - | - | - | SINGLE | - | 600kHz | Non-Isolated | - | - | - | - | - | - | 25.65mm | - | 50.8mm | 10.92mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() PT6345N Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 12-SIP Module | - | 12 | - | -40°C~85°C | Tray | - | Excalibur™ PT6340 | - | - | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 9W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | PT6345 | 12 | - | 1 | Not Qualified | 87% | - | 13.2V | 15V | - | 6A | - | 10.8V | 12V | - | 6A | - | - | - | - | VOLTAGE-MODE | - | - | - | - | SINGLE | - | 400kHz | - | - | - | - | - | - | - | - | - | 43.2mm | 8mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PTEA404120N2AD Texas Instruments | In Stock | - | Datasheet | - | NRND (Last Updated: 6 days ago) | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | 8 | 18g | -40°C~85°C | Tray | - | PTEA404120 (50W) | 2.22Lx0.90W x 0.52 H 56.4mmx22.9mmx13.2mm | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | 50W | 50W | DUAL | - | - | 1 | - | 22.86mm | 250kHz | - | TEA404120 | 8 | - | 1 | - | 91% | 1.5kV | 75V | 12V | - | 4.2A | - | 35V | 48V | YES | 4.2A | 50W | - | 13.2V | - | - | 4.2A | - | - | 7.2V | - | 50W | - | Isolated | - | - | - | 48V | 36V | - | 11.95mm | - | - | - | 11.69mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() RH-1515D Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.6g | -40°C~90°C | Tube | - | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 19.6mm | - | NOT SPECIFIED | - | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 84% | 3kV | - | 15V | - | 33mA | - | - | 15V | NO | 33mA | 1W | - | 15V | - | - | 33mA | - | 15V | - | - | 1W | - | Isolated | -15V | - | 33mA | 16.5V | 13.5V | SCP | 10.2mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TEN 5-0523 Traco Power | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | 24-DIP Module, 7 Leads | NO | - | - | -40°C~85°C With Derating | - | 2014 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (100) | ITE (Commercial) | 6W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P8 | 2 | Not Qualified | 82% | 1.5kV | 7V | 15V | - | - | - | 4.5V | 5V | NO | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | 10.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTH12030WAZT Artesyn Embedded Power | 36 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 13-SMD Module | - | 13 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | PTH12030 (143W) | 1.37Lx1.12W x 0.35 H 34.8mmx28.5mmx9.0mm | - | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 143W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 94.5% | - | 13.8V | 5.5V | - | 26A | - | 10.2V | - | - | 26A | 143W | - | - | - | - | 26A | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP, UVLO | 8.89mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() RSO-2405S Recom Power | 195 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | - | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | - | NOT SPECIFIED | - | 8/7 | - | 1 | Not Qualified | 78% | 1kV | - | 5V | - | 200mA | - | - | 24V | NO | 200mA | 1W | Enable, Active Low | 5V | - | - | 200mA | - | 24V | - | - | 1W | - | Isolated | 5V | - | - | 36V | 18V | Remote On/Off, SCP | 11.1mm | - | - | 9.2mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SKM10C-15 MEAN WELL USA Inc. | 35 | - | - | 11 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | Tube | - | SKM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | - | S-XDMA-T6 | 1 | - | 88% | 1500V | 75V | 15V | - | - | - | 36V | 48V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, UVLO | - | - | 25.4mm | 25.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TDL 2-2411 Traco Power | 28 | - | Datasheet | 13 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | NO | - | - | -40°C~70°C | - | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | S-XDMA-P5 | 1 | - | 84% | 1.5kV | 36V | 5V | - | - | - | 18V | 24V | NO | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TEC 3-1215 Traco Power | 146 | - | Datasheet | 13 Weeks | - | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | -40°C~90°C With Derating | - | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | - | R-PSMA-T7 | 1 | - | 85% | 1.6kV | 18V | 24V | - | - | - | 9V | 12V | NO | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MEE1S1212SC Murata Power Solutions Inc. | 197 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.28g | -40°C~85°C | Tube | - | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | - | 1W | 1W | - | - | - | 1 | - | 11.48mm | - | - | - | - | - | 1 | - | 85% | 1kV | - | 12V | - | 83mA | 12V | - | 12V | NO | 83mA | 1W | - | - | - | - | 83mA | - | 12V | - | - | 1W | - | Isolated | 12V | - | - | 13.2V | 10.8V | - | 9.906mm | - | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RO-0512S Recom Power | 233 | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | - | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | - | NOT SPECIFIED | - | 4 | - | 1 | Not Qualified | 84% | 1kV | - | 12V | - | 83mA | - | - | 5V | NO | 83mA | 1W | - | 12V | - | - | 83mA | - | 5V | - | - | 1W | - | Isolated | 12V | - | - | 5.5V | 4.5V | SCP | 10mm | - | - | 6mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() RJZ-0505S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | - | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | - | NOT SPECIFIED | - | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 4kV | 5.5V | 5V | - | 400mA | - | 4.5V | 5V | NO | 400mA | 2W | - | 5V | - | - | - | 2W | 5V | - | - | - | - | Isolated | - | - | - | - | - | SCP | 7.1mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DKM10C-15 MEAN WELL USA Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | - | - | DKM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | - | S-XDMA-T6 | 2 | - | 89% | 1500V | 75V | 15V | - | - | - | 36V | 48V | NO | - | - | - | - | -15V | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | 10.7mm | - | - | - | - | - | ROHS3 Compliant | - | - |