- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Min Output Voltage | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Current - Output 3 | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JWE0648S24 XP Power | 67 |
| Datasheet | 17 Weeks | - | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | -40°C~105°C With Derating | Tube | 2017 | JWE06 (6W) | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | R-MDMA-P6 | 1 | - | - | 87% | 1.5kV | 75V | 24V | - | 18V | 48V | NO | - | 6W | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | 13.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() JSM1012D12 XP Power | 70 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | - | -40°C~100°C | Tube | 2016 | JSM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | - | S-MDMA-P6 | 2 | - | - | 87% | 1.5kV | - | 12V | 416mA | - | 12V | NO | - | 10W | - | - | - | -12V | - | - | - | - | - | - | 10W | - | - | - | - | 18V | 9V | - | SCP, UVLO | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TEN 50-2412 Traco Power | 54 |
| Datasheet | 11 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | - | 2012 | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 50W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P6 | 1 | - | - | 92% | 1.5kV | 36V | 12V | - | 18V | 24V | YES | - | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | 50.8mm | 25.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() RS3-2412S/H3 Recom Power | 73 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~71°C | Tube | - | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 83% | 3kV | 36V | 12V | 250mA | 18V | 24V | NO | 250mA | 3W | Enable, Active Low | 12V | - | - | - | - | 3W | 24V | - | - | - | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() C40 XP Power | 8 | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | - | - | -10°C~60°C | Box | - | XP EMCO - C (1W) | 1.75Lx1.11W x 0.50 H 44.5mmx28.2mmx12.7mm | - | Active | 1 (Unlimited) | 6 | - | High Voltage - Non-Isolated Module | ITE (Commercial) | - | - | - | 1W | UNSPECIFIED | PIN/PEG | - | 1 | - | 44.45mm | - | - | - | R-XXMA-P6 | 1 | - | - | - | - | - | - | 250μA | - | - | YES | - | 1W | - | 4kV | - | - | - | - | - | - | - | 0V | 1W | - | - | - | - | 16V | 11.5V | - | SCP | 12.7mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JWL5048S12 XP Power | 34 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2016 | JWL (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | - | 50W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | R-MDMA-P6 | 1 | - | - | 92% | 1.5kV | 75V | 12V | 4.17A | - | 48V | YES | - | 50W | Enable, Active High | - | - | - | - | 4.17A | - | - | - | - | 50W | - | - | - | - | 75V | 18V | - | Remote On/Off, SCP | 11mm | - | 25.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AE10-UW-S5 CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | 5-DIP Module | - | - | - | -40°C~70°C With Derating | - | - | AE10-UW (10W) | 4.92Lx2.95W x 1.57 H 125.0mmx75.0mmx40.0mm | yes | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 64% | 4kV | 1500V | - | - | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UWQ-12/20-T48NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 5 Leads, 1/4 Brick | - | 5 | 60.000008g | -40°C~85°C | Tray | - | UWQ | 2.30Lx1.45W x 0.50 H 58.4mmx36.8mmx12.7mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | 240W | - | - | - | - | - | 58.4mm | - | - | - | - | 1 | - | - | 92% | 2.25kV | 60V | 12V | 20A | 18V | - | - | 20A | 240W | Enable, Active Low | - | - | - | - | 20A | - | - | - | - | 247.2W | - | - | 12V | - | 60V | 18V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() IK2424SA XP Power | 83 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C | Tube | 2014 | IK (0.25W) | 0.46Lx0.24W x 0.40 H 11.7mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 11.68mm | NOT SPECIFIED | - | - | R-XSMA-T4 | 1 | Not Qualified | - | 59% | 1kV | - | 24V | 10.4mA | - | 24V | NO | - | 250mW | - | - | - | - | - | 10.41mA | - | - | - | - | 250mW | - | - | - | - | 26.4V | 21.6V | - | - | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JCP4024T0312 XP Power | 2372 |
| Datasheet | 9 Weeks | - | - | Through Hole | 9-DIP Module | - | - | - | -40°C~100°C With Derating | - | 2009 | JCP (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 29W | - | 40W | - | - | - | - | - | - | 50.8mm | - | - | - | - | 3 | - | - | 90% | 1.5kV | 36V | 3.3V | - | 18V | - | - | 6A | 40W | - | - | - | 12V | - | 6A | - | 24V | -12V | - | 40W | - | - | - | 400mA | - | - | 400mA | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SCW05B-09 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | -40°C~71°C With Derating | Tube | - | SCW05 (5W) | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | - | Last Time Buy | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 1000V | 36V | 9V | - | 18V | - | - | 556mA | 5W | - | - | - | - | - | 560mA | - | - | - | - | 5W | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IV4824S XP Power | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2013 | IV (1W) | 0.76Lx0.24W x 0.39 H 19.3mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | 5 | R-XSMA-T5 | 2 | - | - | 70% | 3kV | - | 24V | 21mA | - | 48V | NO | - | 1W | - | - | - | -24V | - | 42mA | - | - | - | - | 1W | - | - | - | 42mA | 52.8V | 43.2V | - | - | 9.906mm | 19.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PTH12060LAST Texas Instruments | 220 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 10-SMD Module | NO | 10 | - | -40°C~85°C | Tape & Reel (TR) | - | PTH12060 | 1.00Lx0.62W x 0.38 H 25.4mmx15.7mmx9.7mm | - | Active | 3 (168 Hours) | 10 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 18W | DUAL | UNSPECIFIED | - | 1 | - | 15.27mm | - | TH12060 | 10 | - | 1 | - | UL, CSA | 88% | - | 13.2V | 1.8V | 10A | 10.8V | 12V | YES | 10A | 18W | - | 1.8V | OUTPUT OVER CURRENT;THERMAL | - | VOLTAGE-MODE | 10A | - | - | - | 800mV | - | 300kHz | Non-Isolated | - | - | - | - | - | Remote On/Off, OCP, UVLO | 9mm | 25.27mm | - | 8.75mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RP12-2405SAW Recom Power | 2 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~65°C | Tube | - | POWERLINE RP12-AW (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | 12W | 12W | DUAL | PIN/PEG | - | 1 | 2.54mm | 31.8mm | - | - | - | - | 1 | Not Qualified | - | 87% | 1.6kV | - | 5.1V | 2.4A | - | 24V | NO | 2.4A | 12W | Enable, Active High | 5.1V | - | - | - | 2.4A | - | 24V | - | - | 12W | - | Isolated | 5.1V | - | 36V | 9V | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | 20.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PDQ15-Q24-S12-D CUI Inc. | 64 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 1.25A | 9V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ2-D48-D5-S CUI Inc. | 200 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 2W | SINGLE | - | - | 1 | - | - | - | - | - | R-PSMA-T7 | 2 | - | - | 78% | 1.5kV | 75V | 5V | 200mA | 36V | 48V | NO | - | - | Enable, Active Low | - | - | -5V | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SUS01L-09 MEAN WELL USA Inc. | 33 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 16-DIP Module, 8 Leads | - | 8 | - | -25°C~71°C With Derating | Tube | - | SUS01 (1W) | 0.89Lx0.39W x 0.35 H 22.6mmx9.9mmx8.9mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 75% | 1000V | 5.5V | 9V | - | 4.5V | - | - | 111mA | 1W | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | OCP, SCP | 8.382mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PQMC3-D12-S15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 8/7 | R-PSMA-P7 | 1 | - | - | 76% | 1.5kV | 18V | 15V | 200mA | 9V | 12V | NO | - | 1W | - | - | - | - | - | 200mA | 3W | - | - | - | - | - | Isolated | - | - | - | - | - | OCP, SCP | 11.938mm | 22mm | 9.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ATA00C18-L Artesyn Embedded Power | 2946 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 16-DIP Module, 7 Leads | - | - | - | -40°C~85°C | Tube | 2007 | ATA (3W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 23.8mm | NOT SPECIFIED | - | - | R-PDMA-P7 | 1 | - | - | 80% | 1.5kV | 36V | 15V | 200mA | - | 18V | NO | - | 3W | - | - | - | - | - | 200mA | - | - | - | - | 3W | - | - | - | - | 36V | 9V | - | Remote On/Off, OCP, SCP | 7.874mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PDM2-S12-S24-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.400014g | -40°C~105°C With Derating | Tube | 2015 | PDM2-D (2W) | 0.80Lx0.40W x 0.32 H 20.3mmx10.2mmx8.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 84% | 1.5kV | 13.2V | - | 83mA | 10.8V | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 8.128mm | - | - | - | - | - | RoHS Compliant | Lead Free |