- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RI3-2405S Recom Power | 82 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 2.2g | -40°C~85°C | Tube | - | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PSMA-P4 | 1 | - | - | 86% | 1kV | 26.4V | 5V | 600mA | 21.6V | 24V | NO | 600mA | 3W | - | 5V | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MEE1S2415SC Murata Power Solutions Inc. | 81 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | - | -40°C~85°C | Tube | - | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | 1 | - | 11.48mm | - | - | - | - | - | 1 | - | - | 86% | 1kV | 26.4V | 15V | 67mA | - | 24V | NO | 67mA | 1W | - | - | - | - | - | 67mA | - | 24V | 1W | - | 15V | - | 26.4V | 21.6V | - | - | 9.906mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ZTS34815 Cosel USA, Inc. | 54 | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | - | 24.999999g | -20°C~71°C With Derating | - | 2007 | ZTS (3W) | 1.40Lx0.39W x 1.02 H 35.5mmx10.0mmx26.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 76% | 500V | 72V | - | - | 36V | - | - | - | 3W | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | 25.908mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R5483R3B Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | - | 3.000003g | -40°C~85°C With Derating | - | 2006 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 1.3W | - | - | - | DUAL | GULL WING | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | - | R-XDMA-G5 | 1 | - | - | 70% | 500V | 76V | 3.3V | - | 36V | 48V | YES | 400mA | 1.5W | - | - | - | - | - | 400mA | - | 48V | - | - | - | - | - | - | - | - | 7.112mm | - | 22.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDCM270P240M500A40 Vicor Corporation | 821 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -55°C~125°C | Tray | 2014 | VI Chip® DCM® (500W) | 1.88Lx0.90W x 0.29 H 47.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 500W | - | - | 500W | DUAL | - | - | 1 | - | - | - | - | - | - | R-XDMA-T9 | 1 | - | - | 93.1% | 4.242kV | 420V | 24V | 20.83A | 160V | 270V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 7.366mm | - | - | 22.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() THL 10-4822WI Traco Power | 58 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~75°C With Derating | - | 2012 | THL 10WI (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 9.8W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | S-MDMA-T6 | 2 | - | - | 86% | 1.5kV | 75V | 12V | - | 18V | 48V | NO | - | - | - | - | -12V | - | - | - | 10W | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 10.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DVE0340V2P2BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | - | DVE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 132W | - | - | 132W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.5% | 2.25kV | 75V | - | 40A | 36V | - | - | - | 132W | Enable, Active High | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | - | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() RP40-4812SGW Recom Power | 36 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | 60g | -40°C~95°C | Tube | - | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | HGT NOM | 40W | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | 51.3mm | - | NOT SPECIFIED | - | 8 | - | 1 | - | - | 87% | 1.6kV | - | 12V | 3.33A | - | 48V | YES | 3.333A | 40W | Enable, Active High | 13.2V | - | - | - | - | - | 48V | 40W | Isolated | 12V | - | 75V | 18V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RKZ-241509D Recom Power | 65 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | - | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | -9 OUTPUT ALSO AVAILABLE | - | 2W | SINGLE | - | - | 1 | - | 7.05mm | - | - | - | - | - | 2 | Not Qualified | - | 81% | 3kV | 26.4V | 15V | 111mA | 21.6V | 24V | NO | 67mA | 2W | - | 15V | -9V | - | - | 67mA | 2W | 24V | - | Isolated | - | - | - | - | 24V | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PDM1-S12-S3-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PSMA-T5 | 1 | - | - | 76% | 1.5kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | SCP | 9.398mm | - | - | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() IML0215D09 XP Power | 116 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2016 | IML02 (2W) | 0.77Lx0.39W x 0.47 H 19.5mmx9.8mmx12.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | - | NOT SPECIFIED | - | - | R-XSMA-P5 | 2 | - | - | 80% | 4kV | - | 9V | 111mA | - | 15V | NO | - | 2W | - | - | -9V | - | - | 111mA | - | - | 2W | - | - | 111mA | 16.5V | 13.5V | - | SCP | 11.938mm | - | - | 9.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() JCD0524D24 XP Power | 18 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JCD (5W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 5W | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.75mm | - | NOT SPECIFIED | - | - | R-XDMA-P8 | 2 | - | - | 82% | 1.6kV | - | 24V | 104mA | - | 24V | NO | 104mA | 4.99W | - | - | -24V | - | - | 104mA | - | - | 5W | - | -24V | 104mA | 36V | 18V | - | OCP, OVP, SCP | 10.4mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() IML0224D15 XP Power | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2016 | IML02 (2W) | 0.77Lx0.39W x 0.47 H 19.5mmx9.8mmx12.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | - | NOT SPECIFIED | - | - | R-XSMA-P5 | 2 | - | - | 80% | 4kV | - | 15V | 66mA | - | 24V | NO | - | 2W | - | - | -15V | - | - | 66mA | - | - | 2W | - | - | 66mA | 26.4V | 21.6V | - | SCP | 11.938mm | - | - | 9.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() IEU0212S12 XP Power | 75 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | - | -40°C~95°C With Derating | Tube | 2016 | IEU02 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 2W | - | - | - | - | - | 14mm | - | - | - | - | - | 1 | - | - | 87% | 1.5kV | 18V | - | 167mA | - | - | - | - | 2W | - | - | - | - | - | 167mA | - | - | 2W | - | - | - | 18V | 9V | - | OCP, SCP | 7.874mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HQA2W120W150V-007-S TDK-Lambda Americas Inc. | 2490 |
| Datasheet | 22 Weeks | - | Through Hole | Quarter Brick | - | - | - | -40°C~115°C | Tray | 2016 | HQA120 (120W) | 2.39Lx2.20W x 0.50 H 60.6mmx55.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 120W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 2.25kV | 40V | - | - | 9V | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V24C5M100B Vicor Corporation | 2 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V24C5M100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 57.9mm | 36.8mm | - | - | Non-RoHS Compliant | - | ||
![]() V48A12M500BL Vicor Corporation | 753 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | - | 1 | - | - | - | - | V48A12M500 | 9 | - | 1 | - | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 41.67A | 36V | 48V | YES | 41.67A | 500W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() JHM0612D12 XP Power | 52 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 20g | -20°C~100°C | Tube | 2009 | JHM (6W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | Medical | - | - | 6W | 3W | - | - | NOT SPECIFIED | - | - | 31.75mm | - | NOT SPECIFIED | - | - | - | 2 | - | - | 83% | 3kV | - | 12V | 125mA | - | - | - | 250mA | 6W | - | - | -12V | - | - | 250mA | - | - | 6W | - | - | 250mA | 17V | 10V | - | OCP, OVP, SCP, UVLO | 10.414mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JCA1005D02 XP Power | 57 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~100°C | Tube | 2013 | JCA (10W) | 1.00Lx0.80W x 0.39 H 25.4mmx20.3mmx10.0mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | - | R-XDMA-P8 | 2 | - | - | 84% | 1.5kV | - | 12V | 420mA | - | 5V | NO | 420mA | 10W | - | - | -12V | - | - | 420mA | - | - | 10W | - | -12V | 420mA | 9V | 4.5V | - | OCP, OVP, SCP, UVLO | 9.906mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() IEU0212D15 XP Power | 61 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP Module, 5 Leads | - | - | - | -40°C~95°C With Derating | Tube | 2016 | IEU02 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 2W | - | - | - | - | - | 14mm | - | - | - | - | - | 2 | - | - | 86% | 1.5kV | - | - | 67mA | - | - | - | - | 2W | - | - | -15V | - | - | 67mA | - | - | 2W | - | - | 67mA | 18V | 9V | - | OCP, SCP | 7.874mm | - | - | - | - | No SVHC | ROHS3 Compliant | - |