- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTF1548D12 XP Power | 30 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | - | - | -40°C~105°C | Tube | 2014 | JTF (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.75mm | - | NOT SPECIFIED | - | R-XDMA-P9 | 2 | - | - | 89% | 1.6kV | - | 12V | 625mA | 48V | - | 48V | NO | 625mA | 15W | Enable, Active High | - | -12V | - | - | 625mA | - | - | 15W | - | -12V | 625mA | 75V | 18V | Remote On/Off, OCP, OVP, SCP | 10.16mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IML0205S15 XP Power | 61 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | -40°C~85°C | Tube | 2016 | IML02 (2W) | 0.77Lx0.39W x 0.47 H 19.5mmx9.8mmx12.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 19.5mm | - | NOT SPECIFIED | - | R-XSMA-P5 | 1 | - | - | 82% | 4kV | 5.5V | 15V | 133mA | - | - | 5V | NO | - | 2W | - | - | - | - | - | 133mA | - | - | 2W | - | - | - | 5.5V | 4.5V | SCP | 11.938mm | - | 9.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ISE1515A XP Power | 35 |
| Datasheet | 10 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | -40°C~105°C | Tube | 2014 | ISE (1W) | 0.50Lx0.44W x 0.29 H 12.7mmx11.2mmx7.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.7mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | - | 81% | 1.5kV | 16.5V | 15V | 67mA | - | - | 15V | NO | - | 1W | - | - | - | - | - | 67mA | - | - | 1W | - | - | - | 16.5V | 13.5V | SCP | 7.112mm | - | 8.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() ASA00CC18-LS Artesyn Embedded Power | 60 | - | - | 10 Weeks | - | Through Hole | Through Hole | 8-DIP Module | - | - | - | Commercial grade | -40°C~71°C | Tube | 2014 | ASA (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.16mm | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 2 | - | - | 81% | 1.5kV | 36V | -15V | 200mA | - | 9V | 12V | NO | 200mA | 6W | - | - | - | - | - | 200mA | 6W | 24V | - | - | - | 200mA | - | - | SCP | 10.16mm | 31.75mm | - | - | - | RoHS Compliant | - | ||
![]() TEN 6-4813N Traco Power | 32 |
| Datasheet | 11 Weeks | - | - | Through Hole | 24-DIP Module, 7 Leads | NO | - | - | - | -40°C~85°C With Derating | - | 2015 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | 6W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | - | 84% | 1.5kV | 75V | 15V | - | - | 36V | 48V | NO | - | - | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | OCP, SCP | - | - | 20.3mm | - | - | ROHS3 Compliant | - | ||
![]() JCK1548D15 XP Power | 30 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 5-DIP Module | - | - | - | - | -40°C~100°C | Tube | 2013 | JCK (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 15W | 15W | - | - | - | - | - | 50.8mm | - | - | - | - | 2 | - | - | 88% | 1.5kV | - | 15V | 500mA | - | - | - | - | 500mA | 15W | - | - | -15V | - | - | 500mA | - | - | 15W | - | - | 500mA | 75V | 36V | OCP, SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JTM2048S05 XP Power | 50 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 30g | - | -40°C~105°C | Tube | 2009 | JTM (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | 6 | R-XDMA-P6 | 1 | - | - | 91% | 1.6kV | 75V | 5V | 4A | 48V | - | 48V | YES | 4A | 20W | Enable, Active High | - | - | - | - | 4A | - | - | 20W | - | 5V | - | 75V | 18V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.1mm | - | 25.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() JCK6048S05 XP Power | 38 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP Module | - | - | - | - | -40°C~100°C | Tube | 2013 | JCK (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 60W | 60W | - | - | - | - | - | 50.8mm | - | - | - | - | 1 | - | - | 92% | 1.6kV | 75V | 5V | 12A | - | - | - | - | 12A | 60W | Enable, Active High | - | - | - | - | 12A | - | - | 60W | - | 5V | - | 75V | 36V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() Q06-5 XP Power | 2184 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 4-DIP Module | - | - | - | - | -25°C~70°C | Box | - | XP EMCO - Q (0.5W) | 0.50Lx0.50W x 0.50 H 12.7mmx12.7mmx12.7mm | - | - | Active | 1 (Unlimited) | 4 | - | High Voltage - Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 500mW | - | - | - | - | - | 12.7mm | - | - | - | - | 1 | Not Qualified | - | - | 500V | 5V | - | 833μA | - | 0.7V | - | - | - | - | - | - | - | - | - | 833μA | - | - | 500mW | - | - | - | 5V | 700mV | Proportional Output | 12.7mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MEA1D1212DC Murata Power Solutions Inc. | 50 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 6 | 2.8g | - | -40°C~85°C | Tube | - | MEA1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | PIN/PEG | - | 1 | - | 7mm | - | - | - | - | 2 | - | - | 89% | 1kV | - | 12V | 42mA | - | - | 12V | NO | 42mA | 1W | - | - | - | - | - | 42mA | - | 12V | 1W | - | -12V | 42mA | 13.2V | 10.8V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() RKZ-1215S Recom Power | 2 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | - | -40°C~85°C | Tube | - | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 19.65mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 84% | 3kV | - | 15V | 132mA | - | - | 12V | NO | 132mA | 2W | - | 15V | - | - | - | 132mA | - | 12V | 2W | Isolated | 15V | - | 13.2V | 10.8V | SCP | 10.2mm | - | 7.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() JHL0624S12 XP Power | 41 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | - | -20°C~80°C | Tube | 2016 | JHL (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | Medical | - | - | - | 6W | - | - | - | - | - | 31.75mm | - | - | - | - | 1 | - | - | 83% | 4kV | 30V | - | 500mA | - | - | - | - | - | 6W | - | - | - | - | - | 500mA | - | - | 6W | - | - | - | 30V | 20V | OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CN30A110-24 TDK-Lambda Americas Inc. | 396 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | 70g | - | -40°C~100°C | Bulk | 2011 | CN-A110 (30W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 31.2W | 31.2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.7mm | - | NOT SPECIFIED | - | - | 1 | - | CE, CSA, EN, UL | 84% | 3kV | 160V | 24V | 1.3A | - | 60V | 110V | NO | 1.3A | 30W | - | - | - | - | - | 1.3A | - | 100V | - | - | - | - | - | - | Remote On/Off | 12.7mm | 57.9mm | - | - | - | RoHS Compliant | - | ||
![]() VHE100W-Q24-S15 CUI Inc. | 2853 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -40°C~105°C | Bulk | 2016 | VHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 101W | DUAL | PIN/PEG | - | 1 | 7.62mm | - | - | - | - | R-XDMA-P9 | 1 | - | CE, UL | 90.5% | 1.5kV | 36V | 15V | 6.7A | - | 9V | 24V | YES | - | 100W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AG60P-5 XP Power | 1 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | - | -25°C~75°C | Box | 2015 | XP EMCO - AG (1W) | 1.13Lx0.45W x 0.25 H 28.7mmx11.4mmx6.4mm | - | - | Active | 1 (Unlimited) | - | - | High Voltage - Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 33.53mm | - | - | - | - | 1 | - | - | - | 500V | 5V | - | 1.67mA | - | 0.7V | - | - | - | 1W | - | - | - | - | - | 167μA | - | - | 1W | - | - | - | 5V | 700mV | Proportional Output | 6.35mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() UWS-5/10-Q48NH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | - | 8 | - | - | -40°C~85°C | Tray | - | UWS | 1.31Lx0.91W x 0.36 H 33.3mmx23.1mmx9.1mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 91% | 2.25kV | 75V | 5V | 10A | - | 18V | - | - | 10A | 50W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, UVLO | 9.144mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TEC 3-4819WI Traco Power | 56 |
| Datasheet | 13 Weeks | - | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | R-PSMA-T7 | 1 | - | - | 81% | 1.6kV | 75V | 9V | - | - | 18V | 48V | NO | - | - | - | - | - | - | - | - | 2.997W | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RH-1505D/H6 Recom Power | 31 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.7g | - | -40°C~90°C | Tube | - | ECONOLINE RH/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | - | 77% | 6.4kV | 16.5V | 5V | 100mA | - | 13.5V | 15V | NO | 100mA | 1W | - | 5V | -5V | - | - | - | 1W | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DBE0125V2N2BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | - | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94.6% | 2.25kV | 75V | - | 25A | - | 36V | - | - | - | 300W | Enable, Active Low | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() JTL4048S15 XP Power | 43 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP Module | - | - | - | - | -40°C~85°C | Tube | 2012 | JTL (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 40W | 40W | - | - | - | - | - | 50.8mm | - | - | - | - | 1 | - | - | 91% | 1.6kV | 75V | 15V | 2.65A | - | - | - | - | 2.65A | 40W | Enable, Active High | - | - | - | - | 2.65A | - | - | 40W | - | 15V | - | 75V | 18V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - |