- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Input Current | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS3-2409D Recom Power | 125 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | -40°C~71°C | Tube | - | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | - | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 81% | 1kV | 36V | 9V | - | 167mA | 18V | 24V | NO | 167mA | - | 3W | - | Enable, Active Low | 9V | - | -9V | - | - | 3W | 24V | - | - | - | - | Isolated | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATA00BB18S-L Artesyn Embedded Power | 2978 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | - | -40°C~85°C | Tube | 2006 | ATA (3W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | 245 | 1 | - | 13.7mm | - | - | 30 | - | - | R-PDMA-P7 | 2 | - | - | 80% | 1.5kV | - | 12V | - | 125mA | - | 18V | NO | - | - | 3W | - | - | - | - | -12V | - | 125mA | - | - | - | - | 3W | - | - | - | - | - | 125mA | 36V | 9V | Remote On/Off, OCP, SCP | 7.874mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() TEN 3-0513 Traco Power | 13 |
| Datasheet | 11 Weeks | - | - | Through Hole | 24-DIP Module, 7 Leads | NO | - | - | - | -40°C~85°C With Derating | - | 2014 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P8 | 1 | - | - | 82% | 1.5kV | 9V | 15V | - | - | 4.5V | 5V | NO | - | - | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | 20.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() TDL 2-1221 Traco Power | 2334 |
| Datasheet | 13 Weeks | - | - | Through Hole | 7-DIP Module, 5 Leads | NO | - | - | - | -40°C~70°C | - | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | IT ASLO HAS -5 V OUTPUT | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | S-XDMA-P5 | 2 | - | - | 84% | 1.5kV | 18V | 5V | - | - | 9V | 12V | NO | - | - | - | - | - | - | - | -5V | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | 14mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() TDL 3-1213 Traco Power | 2489 |
| Datasheet | 13 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | NO | - | - | - | -40°C~70°C | - | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | - | NOT SPECIFIED | - | - | S-XDMA-P5 | 1 | - | - | 87% | 1.5kV | 18V | 15V | - | - | 9V | 12V | NO | - | - | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDL 2-4813 Traco Power | 21 |
| Datasheet | 13 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | NO | - | - | - | -40°C~70°C | - | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | S-XDMA-P5 | 1 | - | - | 86% | 1.5kV | 75V | 15V | - | - | 36V | 48V | NO | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-2405SRWZ/H6/A Recom Power | 231 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | - | -40°C~75°C | Tube | - | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | - | - | NOT SPECIFIED | - | - | R-PDMA-P9 | 1 | Not Qualified | - | 82% | 6kV | 36V | 5V | - | 1A | 9V | 24V | NO | 1A | - | 5W | - | - | 5V | - | - | - | - | 5W | 24V | - | - | - | - | Isolated | - | - | - | - | - | - | SCP | 10.2mm | 32mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-2412DFW Recom Power | 107 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | - | -40°C~63°C | Tube | - | POWERLINE RP20-FW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | - | - | - | 2 | Not Qualified | - | 85% | 1.6kV | - | 12V | - | 833mA | - | 24V | NO | 833mA | - | 20W | - | Enable, Active High | 12V | - | -12V | - | 833mA | - | 24V | - | - | 20W | - | - | - | - | - | 833mA | 36V | 9V | OCP, OVP, SCP, UVLO | 10.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V28A48C200BL Vicor Corporation | 2896 | - | - | 16 Weeks | - | Through Hole | Through Hole | Full Brick | - | - | - | - | -20°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | - | NOT SPECIFIED | V28A48C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 82.6% | 3kV | 36V | 48V | - | 4.17A | 9V | 28V | YES | - | - | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATA00F18S-L Artesyn Embedded Power | 2405 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | - | -40°C~85°C | Tube | 2015 | ATA (3W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | 2W | DUAL | PIN/PEG | 245 | 1 | 2.54mm | 23.8mm | - | - | 30 | - | - | R-PDMA-P7 | 1 | - | - | 75% | 1.5kV | 36V | 3.3V | - | 600mA | - | 18V | NO | - | - | 2W | - | - | - | - | - | - | 600mA | - | - | - | - | 2W | - | - | - | - | - | - | 36V | 9V | Remote On/Off, OCP, SCP | 7.874mm | 24mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ZUW1R50515 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | 5-DIP Module | - | - | 10.000011g | - | -20°C~71°C With Derating | - | 2005 | ZUW (1.5W) | 1.08Lx0.71W x 0.28 H 27.5mmx18.0mmx7.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | 7mm | unknown | - | - | - | - | R-XXMA-P | 2 | Not Qualified | CSA | 67% | 500V | 9V | 15V | - | - | 4.5V | 5V | NO | 50mA | - | 1.5W | 20 ms | - | - | - | -15V | - | 50mA | - | - | - | - | - | - | - | - | 488mA | - | 50mA | - | - | OCP | 7.112mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DHS200A12-T Cosel USA, Inc. | 2960 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP Module | - | - | 99.999994g | - | -40°C~100°C With Derating | - | 2011 | DHS (200W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1 | - | - | 88% | - | 160V | - | - | - | 60V | - | - | - | - | 200W | - | - | - | - | - | - | 16.7A | - | - | - | - | - | - | - | - | - | 3kV | - | - | - | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT6345C Texas Instruments | 40 |
| Datasheet | - | - | Surface Mount | Surface Mount | 12-SIP SMD Module | - | 12 | - | - | -40°C~85°C | Tray | - | Excalibur™ PT6340 | - | - | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 9W | SINGLE | GULL WING | - | 1 | 2.54mm | 21.21mm | - | - | - | PT6345 | 12 | - | 1 | - | - | 87% | - | 13.2V | 15V | - | 6A | 10.8V | 12V | - | 6A | - | - | - | - | - | - | - | VOLTAGE-MODE | - | - | - | - | SINGLE | - | 400kHz | Non-Isolated | - | - | - | - | - | - | - | 7.87mm | 43.2mm | 16.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMV 1212EN Traco Power | 800 | - | Datasheet | 11 Weeks | - | - | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | -25°C~85°C With Derating | - | 2014 | TMV-EN (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 66% | 3kV | 13.2V | - | - | - | 10.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MYMGK1R820FRSR Murata Power Solutions Inc. | 40 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 37-LGA Module | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | MonoBlock MYMGK | 0.41Lx0.35W x 0.22 H 10.5mmx9.0mmx5.6mm | - | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 87.8% | - | 5.5V | - | - | - | 4.5V | - | - | 6A | - | 11W | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 5mm | - | 7.5mm | - | - | - | RoHS Compliant | - | ||
![]() REC8-2415SRW/H2/A/M Recom Power | 72 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | - | -40°C~85°C | Tube | - | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32mm | - | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 86% | 2kV | - | 15V | - | 533mA | - | 24V | NO | 533mA | - | 8W | - | Enable, Active High | 15V | - | - | - | 533mA | - | 24V | - | - | 8W | - | Isolated | 15V | - | - | - | 36V | 18V | Remote On/Off, OCP, SCP | 10.2mm | - | 20.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDL 3-4812 Traco Power | 2715 |
| Datasheet | 13 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | NO | - | - | - | -40°C~70°C | - | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | - | NOT SPECIFIED | - | - | S-XDMA-P5 | 1 | - | - | 86% | 1.5kV | 75V | 12V | - | - | 36V | 48V | NO | - | - | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DCV012405P Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | 14-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | 400kHz | -40°C~85°C | Tube | - | DCV01 (1W) | 0.78Lx0.33W x 0.21 H 19.7mmx8.3mmx5.3mm | e4 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | - | SHORT-CIRCUIT PROTECTION | 1W | 1W | DUAL | - | - | 1 | 2.54mm | - | - | 800kHz | - | DCV012405 | - | - | 1 | - | UL | 77% | 1.5kV | 26.4V | 4.75V | Fixed | 200mA | 21.6V | 24V | NO | 200mA | 14mA | 1W | - | Enable, Active High | 5.25V | THERMAL | - | VOLTAGE | 200mA | - | - | 4.75V | - | 970mW | - | - | - | - | - | - | - | - | OTP, SCP | 5.33mm | - | - | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-483.3S Recom Power | 903 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | -40°C~71°C | Tube | - | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | - | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 78% | 1kV | - | 3.3V | - | 600mA | - | 48V | NO | 600mA | - | 3W | - | Enable, Active Low | 3.3V | - | - | - | 600mA | - | 48V | - | - | 3W | - | Isolated | 3.3V | - | - | - | 72V | 36V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PRM48AF480T400A00 Vicor Corporation | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | Module | - | - | - | - | -40°C~125°C | Tray | 2013 | VI Chip® PRM® (400W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 32 | EAR99 | Pre-Regulator Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | - | - | - | 400W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-XDMA-X32 | 1 | - | - | 97.5% | - | 75V | 48V | - | 8.33A | 36V | 48V | YES | 8.33A | - | 400W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, UVLO | 6.604mm | 32.5mm | 22mm | - | - | - | ROHS3 Compliant | Lead Free |