- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Ambient Temperature Range High | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICZ0924D12 XP Power | 27 |
| Datasheet | 10 Weeks | - | Through Hole | 12-SIP Module, 6 Leads | - | - | - | - | -40°C~85°C With Derating | - | - | ICZ (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 89% | 1.6kV | 36V | - | - | - | 18V | - | - | - | - | - | 9W | - | - | -12V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISB0105D15 XP Power | 44 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | -40°C~95°C | Bulk | 2015 | ISB01 (1W) | 0.74Lx0.54W x 0.33 H 18.9mmx13.7mmx8.5mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | - | IT ALSO HAS -15 V OUTPUT | - | 1W | SINGLE | GULL WING | - | 1 | - | 18.9mm | compliant | - | - | - | R-PSMA-G7 | 2 | - | - | 80% | 1.5kV | - | 15V | - | 33mA | - | 5V | NO | - | - | - | 1W | Enable, Active Floating | - | -15V | 33mA | - | - | 1W | - | - | 33mA | 9V | 4.5V | - | Remote On/Off, SCP | 8.382mm | - | 13.7mm | - | No SVHC | - | - | ||
![]() JTE0648D12 XP Power | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | -40°C~100°C | Tube | 2013 | JTE (6W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | 31.75mm | - | - | - | - | R-PDMA-P8 | 2 | Not Qualified | - | 84% | 1.5kV | - | 12V | - | 250mA | - | 48V | NO | - | - | - | 6W | - | - | -12V | 250mA | - | - | 6W | - | -12V | 250mA | 75V | 18V | - | OCP, SCP, UVLO | 10.414mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() VI-JW1-CY Vicor Corporation | 59 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-JW1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | - | 4.17A | 18V | 24V | YES | - | - | - | 50W | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IMM0105D03 XP Power | 68 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | - | - | - | -20°C~100°C | Tube | 2016 | IMM01 (1W) | 0.77Lx0.36W x 0.44 H 19.5mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | Medical | - | ALSO OPERATES WITH OUTPUT VOLTAGE -3.3 V | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.2mm | - | NOT SPECIFIED | - | - | R-XSMA-P6 | 2 | - | - | 81% | 1.5kV | - | 3.3V | - | 150mA | - | 5V | NO | - | - | - | 1W | Enable, Active Low | - | -3.3V | 150mA | - | - | 1W | - | - | 150mA | 9V | 4.5V | - | Remote On/Off, SCP | 11.176mm | 19.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ISC0324D15 XP Power | 43 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | - | -40°C~100°C | Bulk | 2015 | ISC03 (3W) | 0.94Lx0.54W x 0.31 H 24.0mmx13.7mmx8.0mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | - | - | - | - | - | 24mm | compliant | - | - | - | - | 2 | - | - | 80% | 1.5kV | - | - | - | 100mA | - | - | - | - | - | - | 3W | Enable, Active High | - | -15V | 100mA | - | - | 3W | - | - | 100mA | 36V | 9V | - | Remote On/Off, OCP, SCP, UVLO | 7.874mm | - | - | - | No SVHC | - | - | ||
![]() UWQ-12/20-T48NT-C Murata Power Solutions Inc. | 315 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 5 | 60.000008g | - | - | -40°C~85°C | Tray | - | UWQ | 2.30Lx1.45W x 0.46 H 58.4mmx36.8mmx11.7mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 240W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | R-XDMA-P8 | 1 | - | - | 92% | 2.25kV | 60V | 12V | - | 20A | 18V | 48V | YES | - | - | 20A | 240W | Enable, Active Low | - | - | 20A | 247.2W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | - | 36.8mm | No | - | RoHS Compliant | - | ||
![]() SMA01M-12 MEAN WELL USA Inc. | 44 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | 4 | - | - | - | -40°C~90°C With Derating | Tube | - | SMA01 (1W) | 0.50Lx0.40W x 0.28 H 12.7mmx10.2mmx7.1mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 1500V | 13.2V | 12V | Fixed | - | 10.8V | - | - | - | - | 84mA | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | OCP, SCP | 7.112mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NPH15S4805EIC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | - | -40°C~110°C | Tube | - | NPH15S (15W) | 1.97Lx0.98W x 0.39 H 50.0mmx24.9mmx9.9mm | - | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold Flash (Au) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 50mm | - | - | - | 6 | - | 1 | - | - | 85% | 1.5kV | 75V | 5.1V | - | 3A | 36V | 48V | YES | - | - | 3A | 15W | - | - | - | 3A | - | 48V | - | Isolated | - | - | - | - | - | - | 9.906mm | - | - | No | - | RoHS Compliant | - | ||
![]() ISC0348S12 XP Power | 50 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | - | -40°C~100°C With Derating | Bulk | 2015 | ISC03 (3W) | 0.94Lx0.54W x 0.32 H 24.0mmx13.7mmx8.3mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | - | - | - | - | - | 24mm | - | - | - | - | - | 1 | - | - | 80% | 1.5kV | 75V | - | - | 250mA | - | - | - | - | - | - | 3W | Enable, Active High | - | - | 250mA | - | - | 3W | - | - | - | 75V | 18V | - | Remote On/Off, OCP, SCP, UVLO | 7.874mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() JCD0405S15 XP Power | 13 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | - | -40°C~100°C | Tube | 2007 | JCD (4W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | 4W | 4W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.75mm | - | NOT SPECIFIED | - | 24/8 | R-XDMA-P8 | 1 | - | - | 82% | 1.6kV | 9V | 15V | - | 266mA | - | 5V | NO | - | - | 266mA | 4W | - | - | - | 266mA | - | - | 4W | - | 15V | - | 9V | 4.5V | - | OCP, OVP, SCP | 10.4mm | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() JSE0824D12 XP Power | 48 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | - | - | -40°C~105°C | Tube | 2016 | JSE08 (8W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 13.7mm | - | NOT SPECIFIED | - | - | R-MDMA-P6 | 2 | - | - | 85% | 1.5kV | - | 12V | - | 335mA | - | 24V | NO | - | - | - | 8W | - | - | -12V | - | - | - | 8W | - | - | - | 36V | 18V | - | SCP, UVLO | 7.874mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() BCM48BT120T300A00 Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | - | - | - | -40°C~125°C | Tray | 2012 | VI Chip® BCM® (300W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 60 | - | Bus Converter Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 300W | ADDITIONAL PEAK POWER 450 WATT ALSO AVAILABLE | - | 300W | DUAL | - | 245 | 1 | - | - | not_compliant | NOT SPECIFIED | - | - | R-XDMA-T60 | 1 | - | - | 96% | 2.25kV | 55V | 12V | - | 30A | 38V | 48V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, UVLO | 6.604mm | 32.5mm | 22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AEE03A18-LS Artesyn Embedded Power | 600 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | 4 | - | AEE03A18-LS | 300kHz | -40°C~71°C | Tube | 2012 | AEE (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | - | - | NOT SPECIFIED | - | - | 11.3mm | unknown | NOT SPECIFIED | - | - | - | 1 | - | - | 84% | 1.5kV | 36V | 5V | - | 3A | - | - | - | 36V | 9V | 3A | 15W | - | - | - | 3A | - | 18V | - | - | - | - | - | - | 71°C | SCP | 11.3mm | - | - | - | - | RoHS Compliant | - | ||
![]() IMM0212S3V3 XP Power | 44 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 5 Leads | - | - | - | - | -20°C~100°C | Tube | 2013 | IMM02 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Medical | - | - | - | 2W | - | - | - | - | - | 21.85mm | - | - | - | - | - | 1 | - | - | 79% | 1.5kV | 18V | - | - | 606mA | - | - | - | - | - | - | 2W | Enable, Active High | - | - | 606mA | - | - | 2W | - | - | - | 18V | 9V | - | Remote On/Off, OCP, OVP, SCP | 11.176mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() A10P-5 XP Power | 2645 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 5-DIP Module | - | - | - | - | -25°C~75°C | Box | 2015 | XP EMCO - A (1W) | 0.92Lx0.45W x 0.25 H 23.4mmx11.4mmx6.4mm | - | - | Active | 1 (Unlimited) | - | - | High Voltage - Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 23.37mm | - | - | - | - | - | 1 | - | - | - | 500V | 5V | - | - | 1mA | 0.7V | - | - | - | - | - | 1W | - | - | - | 1mA | - | - | 1W | - | - | - | 5V | 700mV | - | Proportional Output | 6.35mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PTH12030WAZ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 13-SMD Module | 13 | - | - | - | -40°C~85°C | Tray | 2005 | PTH12030 (143W) | 1.37Lx1.12W x 0.35 H 34.8mmx28.5mmx9.0mm | - | - | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 143W | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 94.5% | - | 13.8V | 5.5V | - | 26A | 10.2V | - | - | - | - | 26A | 143W | - | - | - | 26A | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP, UVLO | 8.89mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() V24C12T50BL2 Vicor Corporation | 2335 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | 7 | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 36.8mm | not_compliant | NOT SPECIFIED | - | - | - | 1 | Not Qualified | UL, CSA, TUV | 88.1% | 3kV | 36V | 12V | - | 4.17A | 18V | 24V | YES | - | - | 4.17A | 50W | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RBM-1215D Recom Power | 59 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | 5 | 1.3g | - | - | -40°C~85°C | Tube | - | ECONOLINE RBM (1W) | 0.65Lx0.24W x 0.30 H 16.5mmx6.0mmx7.7mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | - | - | - | - | 2 | Not Qualified | - | 84% | 3kV | - | 15V | - | 33mA | - | 12V | NO | - | - | 33mA | 1W | - | 15V | -15V | 33mA | - | 12V | 1W | Isolated | - | 33mA | 13.2V | 10.8V | - | SCP | 7.7mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PV353.3 TDK-Lambda Americas Inc. | 30 |
| Datasheet | 17 Weeks | - | Through Hole | 10-SIP Module, 9 Leads | - | - | - | - | -20°C~70°C | Bulk | - | PV (3W) | 1.30Lx0.33W x 0.71 H 33.0mmx8.5mmx18.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 77% | 500V | 9V | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | - | - | - | RoHS Compliant | - |