- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Topology | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Output Voltage-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1D-1205 Recom Power | 44 |
| Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tube | - | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | - | 5 | - | - | - | 2 | Not Qualified | - | 78% | 1kV | 13.2V | 5V | 100mA | - | 10.8V | 12V | NO | 100mA | 1W | - | 5V | - | - | - | -100mA | - | 12V | - | - | 1W | - | - | Isolated | -5V | 100mA | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TEC 3-4812WI Traco Power | 86 |
| Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | - | R-PSMA-T7 | 1 | - | - | 82% | 1.6kV | 75V | 12V | - | - | 18V | 48V | NO | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V7815W-500R CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | - | - | -40°C~85°C | Tube | 2016 | V78W-500 | 0.69Lx0.45W x 0.35 H 17.5mmx11.5mmx9.0mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | -500Ohm | ITE (Commercial) | - | - | - | 7.5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PSMA-T3 | 1 | - | - | 94% | - | 72V | 15V | 500mA | - | 20V | 48V | NO | - | 7.5W | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | Non-Isolated | - | - | - | - | OTP, SCP | 8.89mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IQL48060A033V-009-R TDK-Lambda Americas Inc. | 86 | - | Datasheet | 28 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | - | - | -40°C~125°C | Tray | 2015 | iQL (198W) | 2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Intermediate Bus Converter | - | ITE (Commercial) | 198W | REMOTE SHUTDOWN | - | 198W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P8 | 1 | - | CB, CE, UL, VDE | 91% | 1.5kV | 75V | 3.3V | 60A | - | 36V | 48V | YES | 60A | 82.5W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 13.208mm | 57.9mm | 36.8mm | - | - | RoHS Compliant | - | ||
![]() RP20-2405SAW Recom Power | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | 15g | -40°C~90°C | Tube | - | POWERLINE RP20-AW (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | - | NOT SPECIFIED | - | - | S-XDMA-P4 | 1 | - | - | 89% | 1.6kV | 36V | 5V | 4A | - | - | 24V | NO | 4A | 20W | - | 5V | - | - | - | 4A | - | 24V | - | - | 20W | - | - | - | 5V | - | 36V | 9V | OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IMM0105D05 XP Power | 44 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | - | - | -20°C~100°C | Tube | 2016 | IMM01 (1W) | 0.77Lx0.36W x 0.44 H 19.5mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | Medical | - | ALSO OPERATES WITH OUTPUT VOLTAGE -5 V | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.2mm | - | NOT SPECIFIED | - | - | R-XSMA-P6 | 2 | - | - | 81% | 1.5kV | - | 5V | 100mA | - | - | 5V | NO | - | 1W | Enable, Active Low | - | -5V | - | - | 100mA | - | - | - | - | 1W | - | - | - | - | 100mA | 9V | 4.5V | Remote On/Off, SCP | 11.176mm | 19.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CHS804812 Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | - | 20.999994g | -40°C~85°C With Derating | - | 2011 | CHS (80W) | 1.30Lx0.90W x 0.41 H 33.0mmx22.8mmx10.5mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | R-XDMA-P8 | 1 | - | - | 90% | 2.25kV | 76V | 12V | - | - | 36V | 48V | YES | - | 90W | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 10.5mm | 33mm | 22.76mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUW100512 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | NO | - | 39.999986g | -20°C~71°C With Derating | - | 2006 | ZUW (10W) | 1.77Lx1.38W x 0.28 H 45.0mmx35.0mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | R-XDMA-P5 | 2 | Not Qualified | - | 75% | 500V | 9V | 12V | - | - | 4.5V | 5V | NO | - | 10W | - | - | -12V | - | - | 350mA | 8.4W | - | - | - | - | - | - | - | - | 350mA | - | - | OCP | 7.112mm | 45mm | 35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT78NR106V Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | 3-SIP Module | NO | 3 | - | -40°C~85°C | Tray | - | PT78NR100 | 0.90Lx0.31W x 0.94 H 22.9mmx7.9mmx23.9mm | - | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 4.8W | SINGLE | - | - | 1 | - | - | - | - | 78NR106 | 3 | - | 1 | - | - | 75% | - | 21V | -6V | 800mA | - | 7V | 10V | - | 800mA | 5W | - | -6V | - | Boost | VOLTAGE-MODE | 800mA | - | - | -6V | SINGLE | - | 700kHz | - | - | - | - | - | - | OTP, SCP | 23.876mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() IQL48045A050V-009-R TDK-Lambda Americas Inc. | 29 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | -40°C~119°C | Tray | 2015 | iQL (225W) | 2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Intermediate Bus Converter | - | ITE (Commercial) | 225W | - | - | 225W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | CB, CE, UL, VDE | 91% | 1.5kV | 75V | 5V | 45A | - | 36V | 48V | YES | 45A | 200W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 13.208mm | 57.9mm | - | - | - | RoHS Compliant | - | ||
![]() TEC 3-2419WI Traco Power | 9 |
| Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | - | R-PSMA-T7 | 1 | - | - | 81% | 1.6kV | 36V | 9V | - | - | 9V | 24V | NO | - | - | - | - | - | - | - | - | 2.997W | - | - | - | - | - | 9.09V | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R2D-2412 Recom Power | 164 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.5g | -40°C~100°C | Tube | - | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | 30; 5 | - | - | - | 2 | Not Qualified | - | 83% | 1kV | 26.4V | 12V | 83mA | - | 21.6V | 24V | NO | 83mA | 2W | - | 12V | -12V | - | - | - | 2W | 24V | - | - | - | - | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SKM10A-15 MEAN WELL USA Inc. | 16 |
| - | 11 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | Tube | - | SKM10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | - | S-XDMA-T6 | 1 | - | - | 87% | 1500V | 18V | 15V | - | - | 9V | 12V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, UVLO | - | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() TKA30C-B MEAN WELL USA Inc. | 5000 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 7 | - | -40°C~85°C With Derating | Tube | - | TKA30 (25W) | 2.00Lx2.00W x 0.83 H 50.8mmx50.8mmx21.0mm | - | no | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 7.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 82% | 1000V | 72V | - | - | - | 36V | - | - | 310mA | 25W | - | - | -12V | - | - | - | - | - | - | - | 25W | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 20.828mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() IZ1212SA XP Power | 110 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.5g | -40°C~100°C | Tube | 2010 | IZ (3W) | 0.86Lx0.36W x 0.44 H 21.9mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.85mm | - | NOT SPECIFIED | - | 8/7 | R-XSMA-T7 | 1 | - | - | 84% | 1.6kV | 18V | 12V | 250mA | 12V | - | - | NO | 250mA | 3W | Enable, Active Low | - | - | - | - | 250mA | - | - | - | - | 3W | - | - | - | 12V | - | 18V | 9V | Remote On/Off, SCP | 11.176mm | - | 9.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() IMA0124S15 XP Power | 63 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | -40°C~75°C | Tube | 2016 | IMA01 (1W) | 0.77Lx0.36W x 0.42 H 19.5mmx9.2mmx10.6mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Medical | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 72% | 4kV | 26.4V | - | 66.7mA | - | 21.6V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.668mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() IMA0112S05 XP Power | 253 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | -40°C~75°C | Tube | 2016 | IMA01 (1W) | 0.77Lx0.36W x 0.42 H 19.5mmx9.2mmx10.6mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Medical | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 75% | 4kV | 13.2V | - | 200mA | - | 10.8V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.668mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RP30-2415DFW Recom Power | 34 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 30.5g | -40°C~85°C | Tube | - | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | ALSO AVAILABLE OUTPUT VOLTAGE: -15V; SEATED HGT-NOM | 30W | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 87% | 1.6kV | - | 15V | 1A | - | - | 24V | NO | 1A | 30W | Enable, Active High | 15V | - | - | - | 1A | - | 24V | - | - | 30W | - | - | Isolated | -15V | 1A | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PAH-28/16-D48PB1-C Murata Power Solutions Inc. | 38 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | 9 | - | -40°C~85°C | Tray | - | PAH (450W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 448W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 93.5% | 2.25kV | 75V | 28V | 16A | - | 36V | - | - | 16A | 450W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | - | RoHS Compliant | - | ||
![]() RP20-4805SFW Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -40°C~63°C | Tube | - | POWERLINE RP20-FW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | - | - | 1 | Not Qualified | - | 86% | 1.6kV | 75V | 4.5V | 4A | - | - | 48V | YES | 4A | 20W | Enable, Active High | 5.5V | - | - | - | 4A | - | 48V | - | - | 20W | - | - | - | 5V | - | 75V | 18V | OCP, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | - | No SVHC | ROHS3 Compliant | Lead Free |