- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMJ1209SAC Murata Power Solutions Inc. | 1345 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | - | - | -40°C~60°C | Tube | - | NMJ (1W) | 0.77Lx0.39W x 0.49 H 19.6mmx9.9mmx12.4mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | - | 19.5mm | - | - | 7/4 | - | 1 | - | - | 73% | 5.2kV | 13.2V | 9V | 111mA | - | 12V | NO | 111mA | 2W | - | - | - | - | - | 111mA | - | 12V | - | - | 1W | - | - | 9V | - | - | 13.2V | 10.8V | - | 12.446mm | - | - | 9.8mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() PT7705C Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 27-SMD Module | - | 27 | - | - | - | - | 0°C~85°C | Tray | - | PT7705 | - | - | - | Obsolete | 1 (Unlimited) | 27 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 63W | SINGLE | GULL WING | - | 1 | - | 2.54mm | 32.5mm | - | - | 27 | - | 1 | - | - | 89% | - | 5.5V | 3.5V | 18A | 4.5V | 5V | - | 18A | - | - | - | - | - | VOLTAGE-MODE | - | - | - | - | SINGLE | - | 750kHz | Non-Isolated | - | - | - | - | - | Remote On/Off | - | - | 71.37mm | 12.7mm | No | - | ROHS3 Compliant | - | Contains Lead | ||
![]() CBS502405-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | - | 85.048569g | - | - | - | -40°C~100°C With Derating | - | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 50W | LG-MAX, WD-MAX | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | unknown | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 84% | 1.5kV | 36V | 5V | - | 18V | 24V | YES | - | 50W | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | 57.9mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() REC3-4805SRWZ/H2/A Recom Power | 53 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | - | - | - | -40°C~85°C | Tube | - | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | - | 2.54mm | 20.3mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | - | 80% | 2kV | - | 5V | 600mA | 18V | 48V | NO | 600mA | 3W | - | 5V | - | - | - | - | - | 48V | - | - | 3W | - | Isolated | 5V | - | - | 72V | 36V | SCP | 10.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TEL 8-1223 Traco Power | 3000 |
| Datasheet | 11 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | -40°C~80°C | - | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12V | - | - | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | UL, EN, IEC | 84% | 1.5kV | 18V | 15V | - | 9V | 12V | NO | - | - | - | - | OUTPUT OVER CURRENT | -15V | VOLTAGE-MODE | - | 7.95W | - | - | - | - | - | - | - | - | - | - | - | SCP | 9mm | 9mm | - | 14mm | - | - | ROHS3 Compliant | - | - | ||
![]() ERM15A72 Artesyn Embedded Power | 2906 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | - | - | - | - | -40°C~70°C | Bulk | 2014 | ERM75 (75W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | - | - | - | 75W | - | - | NOT SPECIFIED | - | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 89% | 3kV | 101V | 5V | 15A | 43V | - | - | 15A | 75W | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 12.7mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PXF4012T3312 TDK-Lambda Americas Inc. | 22 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 9 | - | 85°C | -40°C | - | - | Bulk | 2011 | PXF (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 40W | ADDITIONAL +12 VOLT AND -12 VOLT OUTPUTS ARE ALSO AVAILABLE | - | 29W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | 9 | - | 3 | Not Qualified | CE, UL | 83% | 1.6kV | 18V | 3.3V | 6A | 9V | 12V | NO | - | 30W | - | - | - | 12V | - | 6A | 40W | - | -12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.16mm | - | 50.8mm | 50.8mm | - | - | RoHS Compliant | - | - | ||
![]() AE10-EW-S24 CUI Inc. | 30 |
| Datasheet | 11 Weeks | - | Through Hole | 5-DIP Module | NO | - | - | - | - | - | -40°C~70°C With Derating | - | - | AE10-EW (10W) | 2.76Lx1.89W x 0.93 H 70.0mmx48.0mmx23.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | R-PDMA-P5 | 1 | - | - | 80% | 4kV | 1000V | 24V | - | 100V | 200V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | 24mm | 70mm | 48mm | - | - | RoHS Compliant | - | - | ||
![]() NCM6D1205EC Murata Power Solutions Inc. | 40 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 7 | 10.6g | - | - | - | -40°C~85°C | Tube | - | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | - | 10.75mm | - | - | - | - | 2 | - | - | 83% | 5.2kV | - | 5V | 600mA | - | 12V | NO | 600mA | 6W | Enable, Active Low | - | - | -5V | - | 600mA | - | 12V | - | - | 6W | - | - | - | - | -600mA | 36V | 9V | Remote On/Off, OTP, SCP, UVLO | 10.922mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() PQM1-S5-S12-M-TR CUI Inc. | 307 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 2.000002g | - | - | - | -40°C~85°C With Derating | Cut Tape (CT) | 2014 | PQM1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | yes | Discontinued | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | - | 2.54mm | - | - | 60 | - | R-PDMA-G6 | 1 | - | - | 73% | 1.5kV | 5.25V | 12V | 84mA | 4.75V | 5V | NO | - | 1W | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | SCP | 7.366mm | - | - | 8.3mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MGW32412 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 5-SIP Module | - | - | - | - | - | - | -40°C~85°C With Derating | - | - | MGW (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 3.1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 83% | 1kV | 36V | - | - | 18V | - | - | - | - | - | - | - | -12V | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SFS15483R3B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SMD Module, 17 Leads | YES | - | 12.000013g | - | - | - | -40°C~85°C With Derating | Box | 2006 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | 2 (1 Year) | 17 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | REMOTE SHUTDOWN | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | CE, TUV, UL | 89% | 1.5kV | 76V | 3.3V | - | 36V | 48V | NO | - | 15W | - | - | - | - | - | 4.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 38.7mm | 27.2mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SUW31212C-G Cosel USA, Inc. | 140 | - | Datasheet | 6 Weeks | - | Through Hole | 7-DIP Module | - | - | 3.000003g | - | - | - | -40°C~85°C With Derating | - | - | SUW (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 3.1W | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 2 | - | - | 78% | 500V | 18V | - | - | 9V | - | - | - | 3W | - | - | - | -12V | - | 130mA | - | - | 24V | - | - | - | - | - | - | 130mA | - | - | - | 6.604mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CBS502428-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | - | 85.048569g | - | - | - | -40°C~100°C With Derating | - | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 50W | LG-MAX, WD-MAX | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | unknown | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 87% | 1.5kV | 36V | 28V | - | 18V | 24V | YES | - | 50W | - | - | - | - | - | 1.8A | 50.4W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | 57.9mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() R1S-0512-R Recom Power | 546 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | - | - | 5 | 8/5 | - | 1 | Not Qualified | - | 80% | 1kV | 5.5V | 12V | 84mA | 4.5V | 5V | NO | 84mA | 1W | - | 12V | - | - | - | - | 1W | 5V | - | - | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() ASA01A18-LS Artesyn Embedded Power | 2763 | - | - | 10 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | - | - | - | Commercial grade | -40°C~71°C | Tube | 2010 | ASA (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | 10.16mm | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | 81% | 1.5kV | 36V | 5V | 1A | 9V | 12V | NO | 1A | 6W | - | - | - | - | - | 1A | 5W | 24V | - | - | - | - | - | - | - | - | - | - | SCP | 10.16mm | - | - | 20.32mm | - | - | RoHS Compliant | - | - | ||
![]() RP30-2405SFW Recom Power | 46 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 30.5g | - | - | - | -40°C~85°C | Tube | - | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | 30W | 30W | DUAL | - | NOT SPECIFIED | 1 | - | - | 50.8mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 88% | 1.6kV | - | 4.5V | 6A | - | 24V | YES | 6A | 30W | Enable, Active High | 5.5V | - | - | - | 6A | - | 24V | - | - | 30W | - | Isolated | 5V | - | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | - | - | 25.4mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TMR 3-7223WIR Traco Power | 252 | - | Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module | NO | - | - | - | - | - | -40°C~90°C With Derating | - | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | - | - | SINGLE | - | - | 1 | - | - | - | - | - | - | R-MSMA-T8 | 2 | - | - | 81% | 3kV | 160V | 15V | - | 43V | 110V | NO | - | - | - | - | - | -15V | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 11.7mm | - | 9.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() PQB3-D12-S24-D CUI Inc. | 54 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | - | - | - | - | - | -40°C~105°C | Tube | 2016 | PQB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Not For New Designs | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | - | 1 | - | - | 83% | 1.5kV | 18V | 24V | 125mA | 9V | 12V | NO | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 10.16mm | - | - | 20.3mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() R-535.0PA Recom Power | 64 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | - | 9g | - | - | - | -40°C~85°C | Tube | - | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 96% | - | 18V | 5.5V | 3A | 6.5V | - | - | 3A | 16.5W | Enable, Active High | 5.5V | - | - | - | - | - | 12V | - | - | - | - | Non-Isolated | - | 1.6kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free |