- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPBW06F-15 MEAN WELL USA Inc. | 3850 | - | Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | -40°C~85°C With Derating | Tube | - | DPBW06 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 88% | 1500V | 36V | - | - | 9V | - | - | - | - | Enable, Active Low | - | -15V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISM0224S05 XP Power | 58 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | - | -25°C~105°C With Derating | Bulk | 2016 | ISM02 (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 24mm | - | - | - | - | - | 1 | - | - | 66% | 4kV | 26.4V | - | 400mA | - | - | - | - | 2W | - | - | - | 400mA | - | - | 2W | - | - | - | 26.4V | 21.6V | SCP | 9mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IEU0205D15 XP Power | 56 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP Module, 5 Leads | - | - | - | -40°C~95°C With Derating | Tube | 2016 | IEU02 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | - | - | - | - | - | 14mm | - | - | - | - | - | 2 | - | - | 85% | 1.5kV | - | - | 67mA | - | - | - | - | 2W | - | - | -15V | 67mA | - | - | 2W | - | - | 67mA | 10V | 4.5V | OCP, SCP | 7.874mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ISB0148S05 XP Power | 41 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | -40°C~95°C | Bulk | 2015 | ISB01 (1W) | 0.74Lx0.54W x 0.33 H 18.9mmx13.7mmx8.5mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | GULL WING | - | 1 | 2.54mm | 18.9mm | compliant | - | - | - | R-PSMA-G7 | 1 | - | - | 79% | 1.5kV | 75V | 5V | 200mA | - | 48V | NO | - | 1W | Enable, Active Floating | - | - | 200mA | - | - | 1W | - | - | - | 75V | 36V | Remote On/Off, SCP | 8.382mm | - | - | - | - | No SVHC | - | - | ||
![]() TEN 3-4811WI Traco Power | 49 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 7 Leads | NO | - | - | -40°C~85°C With Derating | - | 2014 | TEN 3WI (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-XDMA-P8 | 1 | - | - | 80% | 1.5kV | 75V | 5V | - | 18V | 48V | NO | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | SCP | - | - | - | 20.3mm | - | - | ROHS3 Compliant | - | ||
![]() IMA0115D05 XP Power | 63 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~75°C | Tube | 2016 | IMA01 (1W) | 0.77Lx0.36W x 0.42 H 19.5mmx9.2mmx10.6mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Medical | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 72% | 4kV | 16.5V | - | 100mA | 13.5V | - | - | - | 1W | - | - | -5V | - | - | - | - | - | - | - | - | - | SCP | 10.668mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISC0348D12 XP Power | 61 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | -40°C~100°C | Bulk | 2015 | ISC03 (3W) | 0.94Lx0.54W x 0.31 H 24.0mmx13.7mmx8.0mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | - | - | - | - | - | 24mm | compliant | - | - | - | - | 2 | - | - | 80% | 1.5kV | - | - | 125mA | - | - | - | - | 3W | Enable, Active High | - | -12V | 125mA | - | - | 3W | - | - | 125mA | 75V | 18V | Remote On/Off, OCP, SCP, UVLO | 7.874mm | - | - | - | - | No SVHC | - | - | ||
![]() JWE0648S12 XP Power | 66 |
| Datasheet | 17 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | -40°C~105°C With Derating | Tube | 2017 | JWE06 (6W) | - | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-MDMA-P6 | 1 | - | - | 86% | 1.5kV | 75V | 12V | - | 18V | 48V | NO | - | 6W | - | - | - | - | 6W | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | 13.7mm | - | - | ROHS3 Compliant | - | ||
![]() JSE0848D15 XP Power | 54 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | - | -40°C~105°C | Tube | 2016 | JSE08 (8W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 13.7mm | - | NOT SPECIFIED | - | - | R-MDMA-P6 | 2 | - | - | 86% | 1.5kV | - | 15V | 265mA | - | 48V | NO | - | 8W | - | - | -15V | - | - | - | 8W | - | - | - | 75V | 36V | SCP, UVLO | 7.874mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JHL0324S12 XP Power | 75 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | -20°C~80°C | Tube | 2015 | JHL (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Medical | - | - | - | 3W | - | - | - | - | - | 31.75mm | - | - | - | - | - | 1 | - | - | 75% | 4kV | 30V | - | 250mA | - | - | - | - | 3W | - | - | - | 250mA | - | - | 3W | - | - | - | 30V | 20V | OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() JCK2048S05 XP Power | 34 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~100°C | Tube | 2009 | JCK (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | - | - | R-XDMA-P6 | 1 | - | - | 93% | 1.6kV | 75V | 5V | 4A | - | 48V | YES | 4A | 20W | Enable, Active High | - | - | 4A | - | - | 20W | - | 5V | - | 75V | 36V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | 25.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() V375C5H50BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V375C5H50 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 80.9% | 3kV | 425V | 5V | 10A | 250V | 375V | YES | - | 50W | - | - | - | - | - | - | - | Isolated | - | - | - | - | OVP, UVLO | 16.51mm | - | - | 36.83mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RS6-0505D Recom Power | 13 |
| Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 6 Leads | NO | - | 4g | -40°C~75°C | Tube | - | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PSMA-T7 | 2 | - | - | 84% | 1.6kV | 9V | 5V | - | 4.5V | 5V | NO | 600mA | 6W | Enable, Active Low | 5V | -5V | - | 6W | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-1215S Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | - | -40°C~80°C | Tube | - | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-XDMA-T8 | 1 | - | - | 79% | 1kV | 18V | 15V | - | 9V | 12V | NO | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | SCP | - | 7.5mm | 32.26mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW-0505D Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 7.7g | -40°C~85°C | Tube | - | ECONOLINE RW-D (3W) | 1.26Lx0.69W x 0.28 H 32.0mmx17.5mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | 17.5mm | - | NOT SPECIFIED | - | - | - | 2 | - | - | 71% | 3kV | - | 5V | 300mA | - | - | NO | 200mA | 3W | - | 5V | -5V | 300mA | - | 5V | 3W | Isolated | - | 300mA | 9V | 4.5V | SCP | 7mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RW-1212D Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 7.7g | -40°C~85°C | Tube | - | ECONOLINE RW-D (3W) | 1.26Lx0.69W x 0.28 H 32.0mmx17.5mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | 83% | 3kV | - | 12V | 125mA | - | - | NO | 83mA | 3W | - | 12V | -12V | 125mA | - | 12V | 3W | - | - | 125mA | 18V | 9V | SCP | 7mm | - | - | 17.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC10-1205SRW/H3/A/M Recom Power | 48 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~75°C | Tube | - | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 10W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | - | NOT SPECIFIED | - | - | R-MDIP-T9 | 1 | Not Qualified | - | 87% | 3kV | 18V | 5V | 2A | 9V | - | - | 2A | 10W | Enable, Active High | 5V | - | 2A | - | 12V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCM6S0503C Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 23-SMD Module, 7 Leads | - | 7 | - | -40°C~85°C | Tube | - | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 6W | LG-MAX; | - | 5W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | - | - | 1 | - | - | 75% | 5.2kV | 9V | 3.3V | 1.52A | 4.5V | 5V | NO | 1.52A | 5W | Enable, Active Low | - | - | - | 5W | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP, UVLO | 10.922mm | - | 32mm | 20mm | No | - | RoHS Compliant | - | ||
![]() REC10-2412DRWZ/H2/A/M Recom Power | 80 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~65°C | Tube | - | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | DUAL | - | NOT SPECIFIED | - | - | 20.3mm | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 85% | 2kV | - | 12V | 416mA | - | - | - | 416mA | 10W | Enable, Active High | 12V | -12V | 416mA | - | 24V | 10W | Isolated | - | 416mA | 36V | 9V | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R12P205D/P Recom Power | 29 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~85°C | Tube | - | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | - | NOT SPECIFIED | - | 7/5 | R-XSMA-P5 | 2 | Not Qualified | - | 75% | 6.4kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 2W | - | 5V | - | 200mA | - | 12V | 2W | Isolated | -5V | 200mA | 12V | - | SCP | 12.5mm | - | 19.5mm | 9.8mm | - | No SVHC | ROHS3 Compliant | Lead Free |