- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Current - Output 3 | Nominal Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMT20C2-00SADJJ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Module | NO | - | - | 0°C~70°C | Cut Tape (CT) | 2007 | SMT20C2 (100W) | 1.20Lx0.61W x 0.48 H 30.5mmx15.5mmx12.2mm | - | - | Active | 3 (168 Hours) | 10 | - | Non-Isolated PoL Module | - | ITE (Commercial) | 100W | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | 10 | - | 1 | Not Qualified | 93% | - | 13.8V | - | - | - | 4.5V | 5V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | 30.48mm | - | - | - | RoHS Compliant | - | ||
![]() PAH-53/8.5-D48NB1-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | 9 | - | -40°C~85°C | Tray | - | PAH (450W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | 450W | - | - | 450W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | - | 1 | - | 94% | 2.25kV | 75V | 53V | 8.5A | - | 36V | 48V | YES | 8.5A | 450.5W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | - | RoHS Compliant | - | ||
![]() MEA1D2405SC Murata Power Solutions Inc. | 11 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | -40°C~85°C | Tube | - | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6.15mm | - | - | - | 7/5 | - | 2 | - | 84.5% | 1kV | - | 5V | 100mA | - | - | 24V | NO | 100mA | 1W | - | - | -5V | - | 100mA | - | 24V | - | - | - | 1W | - | Isolated | - | - | -100mA | 26.4V | 21.6V | - | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() JTK3024D12 XP Power | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~100°C | Tube | 2016 | JTK30 (30W) | 1.00Lx1.00W x 0.43 H 25.4mmx25.4mmx10.9mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | S-XDMA-P6 | 2 | - | 89% | 1.6kV | 36V | 12V | 1.25A | - | 9V | 24V | NO | - | 30W | Enable, Active High | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | 10.922mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SUCW32415C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | - | 5.000005g | -40°C~85°C With Derating | Tray | 2006 | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | - | R-XDMA-T7 | 2 | - | 76% | 500V | 36V | 15V | - | - | 18V | 24V | YES | 100mA | 3W | - | - | -15V | - | 100mA | 3W | - | - | - | - | - | - | Isolated | - | - | 100mA | - | - | - | - | Remote On/Off, OCP | 7.112mm | - | 15.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RDC30110D05 XP Power | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | - | - | -40°C~75°C | Tube | 2013 | RDC (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Railway | - | - | - | 30W | - | - | - | - | - | 50.8mm | - | - | - | - | - | 2 | - | 88% | 1.5kV | - | 5V | 3A | - | - | - | - | 3A | 30W | Enable, Active High | - | -5V | - | 3A | - | - | - | - | - | 30W | - | - | -5V | - | 3A | 176V | 55V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() EC4AB11 Cincon Electronics Co. LTD | 49 |
| Datasheet | 8 Weeks | - | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | - | - | - | 2.54mm | - | - | - | - | - | - | 1 | Not Qualified | 79% | 500V | 36V | 5V | - | - | 18V | - | - | - | 5W | - | - | - | - | 1A | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TWR-5/3000-12/500-D12A-C Murata Power Solutions Inc. | 461 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 7 | 77g | -40°C~100°C | Tube | - | TWR A (11W) | 2.00Lx2.00W x 0.45 H 50.8mmx50.8mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 8/7 | - | 3 | - | 82% | 1.5kV | - | 5V | 3A | 12V | - | 12V | NO | 3A | 20W | - | 12V | - | - | 3A | - | 12V | -12V | 12V | - | 20W | - | Isolated | -12V | - | 500mA | 36V | 9V | 500mA | - | - | 11.43mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CHB200W-24S24 Cincon Electronics Co. LTD | 2213 |
| Datasheet | 8 Weeks | - | Through Hole | Half Brick | NO | - | - | -40°C~100°C With Derating | - | - | CHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 199W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-PDMA-P9 | 1 | - | 87% | 1.5kV | 36V | 24V | - | - | 10V | 24V | YES | - | 200W | Enable, Active High | - | - | - | 8.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | - | - | ROHS3 Compliant | - | ||
![]() R-78B12-1.0 Recom Power | 833 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | - | 3 | 4g | -40°C~85°C | Tube | - | INNOLINE R-78B-1.0 | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial), Medical | - | - | 12W | 12W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 11.5mm | - | NOT SPECIFIED | - | 3 | - | 1 | Not Qualified | 96% | - | - | 12V | 1A | - | - | 24V | NO | 1A | 12W | - | 12V | - | - | 1A | - | 24V | - | - | - | 12W | - | Non-Isolated | 12V | 1kV | - | 32V | 16V | - | - | OTP, SCP | 17.5mm | - | 8.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() JCG1512S12 XP Power | 42 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~100°C | Tube | 2012 | JCG (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM; | 15W | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.75mm | - | NOT SPECIFIED | - | 24/9 | R-XDMA-P9 | 1 | - | 89% | 1.6kV | 18V | 12V | 1.25A | - | - | 12V | NO | 1.25A | 15W | Enable, Active High | - | - | - | 1.25A | - | - | - | - | - | 15W | - | - | 12V | - | - | 18V | 9V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() PT6651R Texas Instruments | 38 |
| Datasheet | - | Through Hole | Through Hole | 14-SIP Module | - | 14 | - | -40°C~85°C | Tray | - | PT6650 | 2.36Lx0.42W x 1.22 H 59.9mmx10.7mmx31.0mm | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 16.5W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | PT6651 | 14 | - | 1 | Not Qualified | 80% | - | 28V | 3.3V | 5A | - | 9V | 24V | - | 5A | - | - | - | - | VOLTAGE-MODE | 5A | - | - | - | - | SINGLE | - | 600kHz | - | - | - | - | - | - | - | - | - | 30.988mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSH 2415D Traco Power | 13 |
| Datasheet | - | - | Surface Mount | 18-SMD Module, 6 Leads | - | - | - | -40°C~85°C | - | 2007 | TSH (2W) | 0.60Lx0.37W x 0.36 H 15.3mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 82% | 1kV | 26.4V | - | - | - | 21.6V | - | - | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R15P15S/P/X2/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | - | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | - | R-XSMA-P4 | 1 | - | 83% | 8kV | 16.5V | 15V | 66mA | - | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | - | 1W | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-2409SZ/H3 Recom Power | 86 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | - | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | - | NOT SPECIFIED | - | 8/7 | - | 1 | Not Qualified | 81% | 3kV | - | 9V | 111mA | - | - | 24V | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | - | - | 24V | - | - | - | 1W | - | Isolated | 9V | - | - | 36V | 9V | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1DX-0505/H-R Recom Power | 289 |
| Datasheet | 9 Weeks | - | Surface Mount | 10-SMD, 6 Leads | - | - | 1.2g | -40°C~95°C | Tape & Reel (TR) | - | ECONOLINE R1DX (1W) | 0.60Lx0.42W x 0.33 H 15.2mmx10.7mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 78% | 3kV | 5.5V | 5V | - | - | 4.5V | - | - | 100mA | 1W | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDM30-48S12 MEAN WELL USA Inc. | 57 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 6 | - | -25°C~85°C With Derating | - | - | SDM30 (30W) | 2.00Lx2.00W x 0.63 H 50.8mmx50.8mmx16.0mm | - | no | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 50.8mm | - | - | - | - | - | 1 | - | 84% | 1000V | 72V | 12V | - | - | 36V | - | - | 2.5A | 30W | - | - | - | - | 2.5A | - | 48V | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JTF0848S12 XP Power | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~105°C | Tube | 2007 | JTF (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 8W | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 31.75mm | - | NOT SPECIFIED | - | 24/9 | R-XDMA-P9 | 1 | - | 87% | 1.6kV | 75V | 12V | 665mA | - | - | 48V | NO | 665mA | 8W | Enable, Active High | - | - | - | 665mA | - | - | - | - | - | 8W | - | - | 12V | - | - | 75V | 18V | - | - | Remote On/Off, OCP, OVP, SCP | 10.16mm | - | 20.32mm | - | Unknown | ROHS3 Compliant | - | ||
![]() A08P-5 XP Power | 2395 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 5-DIP Module | - | - | - | -25°C~75°C | Box | 2015 | XP EMCO - A (1W) | 0.92Lx0.45W x 0.25 H 23.4mmx11.4mmx6.4mm | - | - | Active | 1 (Unlimited) | - | - | High Voltage - Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 23.37mm | - | - | - | - | - | 1 | - | - | 500V | 5V | - | 1.25mA | - | 0.7V | - | - | - | 1W | - | - | - | - | 1.25mA | - | - | - | - | - | 1W | - | - | - | - | - | 5V | 700mV | - | - | Proportional Output | 6.35mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RP10-2412SEW Recom Power | 37 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | -25°C~85°C | Tube | - | POWERLINE RP10-EW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 10W | 10W | DUAL | - | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | - | - | R-XDMA-T6 | 1 | Not Qualified | 82% | 1.6kV | 36V | 12V | 830mA | - | - | 24V | NO | 830mA | 10W | - | 12V | - | - | 830mA | - | 24V | - | - | - | 10W | - | Isolated | 12V | - | - | 24V | 9V | - | - | OCP, OVP, SCP | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |