- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 20-4822 Traco Power | 69 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | - | - | -40°C~85°C With Derating | - | - | TEN 20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | - | 89% | 1.5kV | 36V | 12V | - | 18V | 48V | NO | - | - | - | - | - | - | -12V | - | - | - | - | - | - | - | - | - | SCP | - | 10.7mm | 50.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() PUZ3-D5-S12-D CUI Inc. | 46 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13.999987g | - | - | -40°C~105°C | Tube | 2016 | PUZ3-D (3W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | R-XDMA-P8 | 1 | - | - | 76% | 1.5kV | 9V | 12V | 250mA | 4.5V | 5V | NO | - | - | - | 3W | - | - | - | - | 3W | - | - | Isolated | - | - | - | - | OCP, SCP | 10.922mm | - | 32mm | 20mm | - | - | RoHS Compliant | Lead Free | ||
![]() THN 15-7223WIR Traco Power | 21 |
| Datasheet | 13 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | - | - | -40°C~90°C With Derating | - | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | - | 89% | 3kV | 160V | 15V | - | 36V | 72V | NO | - | - | - | - | - | - | -15V | - | 15W | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | 10.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SKM30C-12 MEAN WELL USA Inc. | 6 |
| - | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | - | -40°C~75°C With Derating | Tube | - | SKM30 (30W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1500V | 75V | 12V | - | 36V | - | - | - | - | 2.5A | 30W | - | - | - | 2.5A | - | - | 30W | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JTM2048S15 XP Power | 50 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 30g | - | - | -40°C~105°C | Tube | 2009 | JTM (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | 6 | R-XDMA-P6 | 1 | - | - | 89% | 1.6kV | - | 15V | 1.33A | - | 48V | YES | - | - | 1.33A | 20W | Enable, Active High | - | - | - | - | - | 20W | - | 15V | - | 75V | 18V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | 25.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() R2S-0505-R Recom Power | 1780 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | - | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | - | 1 | Not Qualified | - | 85% | 1kV | 5.5V | 5V | 400mA | 4.5V | 5V | NO | - | - | 400mA | 2W | - | 5V | - | 400mA | 2W | 5V | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JCK4024S05 XP Power | 202 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~100°C | Tube | 2011 | JCK (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-CALCULATED | 40W | 40W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 92% | 1.6kV | 36V | 5V | 8A | - | 24V | YES | - | - | 8A | 40W | Enable, Active High | - | - | 8A | - | - | 40W | - | 5V | - | 36V | 18V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | 25.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SUCS62412BP Cosel USA, Inc. | 13 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 7.000008g | - | - | -40°C~85°C With Derating | - | 2011 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | - | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 86% | 500V | 36V | 12V | - | 18V | 24V | YES | - | - | - | 6W | - | - | - | 500mA | 6W | 24V | - | - | - | - | - | - | - | 7.112mm | - | 32.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUW64815BP Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 4.000004g | - | - | -40°C~85°C With Derating | - | 2011 | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 6.5mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | CE, TUV, UL | 86% | 500V | 76V | 15V | - | 36V | 48V | YES | - | - | 200mA | 6W | - | - | -15V | 200mA | 6W | 48V | - | - | - | 200mA | - | - | - | 6.604mm | - | 31.6mm | 18.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IE0512SH XP Power | 45 |
| Datasheet | 10 Weeks | - | Through Hole | 4-SIP Module | NO | - | - | - | - | -40°C~85°C | Tube | 2009 | IE (1W) | 0.46Lx0.24W x 0.50 H 11.7mmx6.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | WIDTH-MAX; SEATED HGT CALCULATED | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | - | - | 78% | 3kV | 5.5V | 12V | - | 4.5V | 5V | NO | - | - | 84mA | 1W | - | - | - | - | 1W | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDN 1-1223WISM Traco Power | 60 | - | Datasheet | 13 Weeks | - | Surface Mount | 7-SMD Module, 6 Leads | YES | - | - | - | - | -40°C~90°C | - | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | ALSO OPERTAES WITH -15 VDC | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | - | 81% | 1.6kV | 18V | 15V | - | 4.5V | 12V | NO | - | - | - | - | - | - | -15V | - | 1W | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 10.7mm | - | 9.1mm | - | - | ROHS3 Compliant | - | ||
![]() PDS1-S5-D9-M-TR CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | -40°C~105°C With Derating | Tape & Reel (TR) | 2016 | PDS1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | ADDITIONAL -9 VOLT OUTPUT ALSO AVAILABLE | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 10/6 | R-PDMA-G6 | 2 | - | - | 80% | 1.5kV | 5.5V | 9V | 56mA | 4.5V | 5V | NO | - | - | - | - | - | - | -9V | - | 1W | - | - | - | - | - | - | - | SCP | 7.366mm | - | - | 8.3mm | - | - | RoHS Compliant | - | ||
![]() TDN 5-4812WISM Traco Power | 20 | - | Datasheet | 13 Weeks | - | Surface Mount | 7-SMD Module, 6 Leads | YES | - | - | - | - | -40°C~75°C With Derating | - | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | - | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | - | 83% | 1.6kV | 75V | 12V | - | 18V | 48V | NO | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SKA60C-12 MEAN WELL USA Inc. | 194 | - | - | 13 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | - | SKA60C-12 | 250kHz | -40°C~70°C With Derating | Tube | - | SKA60 (60W) | 2.00Lx2.00W x 0.43 H 50.8mmx50.8mmx11.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 60W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92% | 1500V | - | 12V | - | 36V | - | - | 75V | 36V | 5A | 60W | - | - | - | 5A | - | - | 60W | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 11mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEN 8-1212 Traco Power | 20 | - | Datasheet | 13 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | NO | - | - | - | - | -40°C~85°C With Derating | - | 2009 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 8W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 23/9 | R-PDMA-P9 | 1 | Not Qualified | - | 88% | 1.5kV | 18V | 12V | - | 9V | 12V | NO | - | - | - | - | - | - | - | - | 7.98W | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | 32mm | 20.3mm | - | - | ROHS3 Compliant | - | ||
![]() DSM-5/2.65-3.3/3-D24-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Surface Mount | 9-SMD Module | YES | 9 | - | - | - | -40°C~100°C With Derating | - | - | DSM (15W) | 2.00Lx1.00W x 0.52 H 50.8mmx25.4mmx13.2mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | TIN | ITE (Commercial) | - | ADDITIONAL 3.3V OUTPUT ALSO AVAILABLE | 15W | - | DUAL | GULL WING | - | 1 | - | 50.8mm | - | - | 9 | - | 2 | - | - | 85% | 1.5kV | 36V | 5V | 3A | 18V | 24V | YES | - | - | 2.65A | 15W | - | - | - | 2.65A | - | 24V | 15W | Isolated | 3.3V | 3A | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | 13.21mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() RP-0505D Recom Power | 363 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | - | - | -40°C~85°C | Tube | - | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | - | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | - | 76% | 5.2kV | 5.5V | 5V | 100mA | - | 5V | NO | - | - | 100mA | 1W | - | 5V | - | -100mA | - | 5V | 1W | Isolated | -5V | 100mA | 5V | 4.5V | SCP | 10.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SUCS60505BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 7.000008g | - | - | -40°C~85°C With Derating | - | 2011 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 5W | - | - | - | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 76% | 500V | 9V | 5V | - | 4.5V | 5V | YES | - | - | - | 6W | - | - | - | 1A | 5W | 5V | - | - | - | - | - | - | - | 7.112mm | - | 32.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RH-051509D Recom Power | 151 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.6g | - | - | -40°C~90°C | Tube | - | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | - | - | - | 2 | Not Qualified | - | 81% | 3kV | 5.5V | 15V | 56mA | 4.5V | 5V | NO | - | - | 33mA | 1W | - | 15V | -9V | 33mA | 1W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RK-1212S Recom Power | 1 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.6g | - | - | -40°C~85°C | Tube | - | ECONOLINE RK (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | - | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | - | 82% | 3kV | - | 12V | 84mA | - | 12V | NO | - | - | 84mA | 1W | - | 12V | - | 84mA | - | 12V | 1W | Isolated | 12V | - | 13.2V | 10.8V | SCP | 10.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |