- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THL 10-2415WI Traco Power | 34 | - | Datasheet | 11 Weeks | - | - | Through Hole | 6-DIP Module, 5 Leads | NO | - | - | -40°C~75°C With Derating | - | 2003 | THL 10WI (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 9.8W | SEATED HGT CALCULATED | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | - | 86% | 1.5kV | 36V | 24V | - | 9V | 24V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() PRMC3-D5-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | -40°C~105°C | - | 2016 | PRMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | 2.5W | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | R-PSMA-T7 | 1 | - | - | 73% | 3kV | 9V | 5V | - | 4.5V | 5V | NO | - | - | - | - | - | - | - | - | 2.5W | - | - | - | - | - | - | - | - | - | - | 22mm | 9.5mm | - | - | RoHS Compliant | - | - | ||
![]() SUS01O-12 MEAN WELL USA Inc. | 90 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 16-DIP Module, 8 Leads | - | 8 | - | -25°C~71°C With Derating | - | - | SUS01 (1W) | 0.89Lx0.39W x 0.35 H 22.6mmx9.9mmx8.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 83% | 1000V | 52.8V | 12V | - | 43.2V | - | - | 84mA | 1W | - | - | - | - | - | 84mA | - | 48V | 1W | - | - | - | - | - | - | OCP, SCP | 8.382mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCN2-S12-D5-S CUI Inc. | 82 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | - | -40°C~100°C | Tube | 2016 | PCN2-S (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | - | 1 | - | - | - | - | - | R-PSMA-T5 | 2 | - | - | 82% | 1kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | - | - | - | - | -5V | - | - | - | 2W | - | - | - | - | - | - | - | - | SCP | 10.16mm | 19.6mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MTU2S0305MC-R Murata Power Solutions Inc. | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 5 Leads | - | 5 | 749.986634mg | -40°C~85°C | Tape & Reel (TR) | - | MTU2 (2W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 79% | 1kV | 3.63V | 5V | 400mA | 2.97V | - | - | 400mA | 2W | - | - | - | 2.97V | 3.63V | 400mA | - | - | - | - | - | - | - | - | - | - | 8.636mm | 8.382mm | 8.128mm | No | - | RoHS Compliant | - | - | ||
![]() IQL48011A280V-009-R TDK-Lambda Americas Inc. | 197 | - | Datasheet | 28 Weeks | PRODUCTION (Last Updated: 2 months ago) | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | - | - | -40°C~115°C | Tray | 2015 | iQL (308W) | 2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Intermediate Bus Converter | - | - | - | ITE (Commercial) | - | - | - | 308W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | CB, CE, UL, VDE | 92.5% | 1.5kV | 75V | 28V | 11A | 36V | 48V | YES | - | 308W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 13.208mm | 57.9mm | 36.8mm | - | - | RoHS Compliant | - | - | ||
![]() CHE100W-24S24 Cincon Electronics Co. LTD | 2524 | - | Datasheet | - | - | - | Through Hole | Half Brick | - | - | - | -40°C~105°C With Derating | - | - | CHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1.5kV | 36V | - | - | 9V | - | - | - | 100W | Enable, Active High | - | - | - | - | 4.2A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SCW08C-12 MEAN WELL USA Inc. | 37 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | -40°C~71°C With Derating | Tube | - | SCW08 (8W) | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 1000V | 72V | 12V | - | 36V | - | - | 670mA | 8W | - | - | - | - | - | 670mA | - | - | 8W | - | - | - | - | - | - | OCP, SCP | 12.192mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SCW12A-05 MEAN WELL USA Inc. | 108 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | - | -25°C~71°C With Derating | Tube | - | SCW12 (12W) | 1.25Lx0.80W x 0.48 H 31.8mmx20.3mmx12.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 82% | 1500V | 18V | 5V | - | 9V | - | - | 2.4A | 12W | Enable, Active High | - | - | - | - | - | - | - | 12W | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 12.192mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SUTS34815 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 7-SIP Module | - | - | 8.000009g | -40°C~85°C With Derating | - | 2012 | SUTS (3W) | 1.18Lx0.36W x 0.92 H 30.0mmx9.2mmx23.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | REMOTE SHUTDOWN | - | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | CE, TUV, UL | 79% | 500V | 76V | 15V | - | 36V | 48V | - | - | 3W | - | - | - | - | - | 200mA | 3W | - | - | - | - | - | - | - | - | - | 23.368mm | 30mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() JCA0605D03 XP Power | 96 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JCA (6W) | 1.00Lx0.80W x 0.39 H 25.4mmx20.3mmx10.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 6W | 6W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | R-MDMA-P8 | 2 | Not Qualified | - | 83% | 1.5kV | - | 15V | 200mA | - | 5V | NO | 200mA | 6W | - | - | -15V | - | - | 200mA | - | - | 6W | - | - | - | 200mA | 9V | 4.5V | OCP, OVP, SCP, UVLO | 9.906mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CHE100W-24S05 Cincon Electronics Co. LTD | 2907 |
| Datasheet | - | - | - | Through Hole | Half Brick | - | - | - | -40°C~105°C With Derating | - | - | CHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89.5% | 1.5kV | 36V | - | - | 9V | - | - | - | 100W | Enable, Active High | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRS-2405 MEAN WELL USA Inc. | 2000 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 16-DIP Module, 8 Leads | - | 8 | - | -25°C~71°C With Derating | Tube | - | SRS (0.5W) | 0.89Lx0.39W x 0.33 H 22.6mmx9.9mmx8.4mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | - | 1 | - | - | 60% | 1000V | 26.4V | 5V | - | 21.6V | 24V | NO | 100mA | 500mW | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | OCP, SCP | 8.382mm | 22.6mm | 9.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() NMK1209SC Murata Power Solutions Inc. | 53999 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | -40°C~85°C | Tube | - | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | - | 7.65mm | - | - | 7/5 | R-XSMA-T7 | 2 | - | - | 87% | 3kV | - | 9V | 111mA | - | 12V | NO | 111mA | 2W | - | - | - | - | - | 111mA | - | 12V | 2W | Isolated | -9V | - | 111mA | 13.2V | 10.8V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() EC2SA03N Cincon Electronics Co. LTD | 68 |
| Datasheet | 8 Weeks | - | - | Through Hole | 6-SIP Module, 5 Leads | NO | - | - | -40°C~85°C With Derating | - | - | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | 2W | - | - | - | SINGLE | - | - | - | 2.54mm | - | - | - | - | - | 1 | Not Qualified | - | 85% | 1kV | 5.5V | 15V | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R-781.8-0.5 Recom Power | 166 | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 3-SIP Module | - | - | 1.9g | -40°C~85°C | Tube | - | INNOLINE R-78-0.5 | 0.45Lx0.30W x 0.40 H 11.5mmx7.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | - | - | ITE (Commercial) | 1W | - | 2.5W | 900mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 10.2mm | - | NOT SPECIFIED | - | R-PSMA-T3 | 1 | Not Qualified | - | 82% | - | - | 1.8V | 500mA | - | 24V | NO | 500mA | 900mW | - | 1.8V | - | - | - | 500mA | - | 24V | 900mW | Non-Isolated | 1.8V | 2kV | - | 32V | 4.75V | OTP, SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RJZ-3.312S Recom Power | 53 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | 2.8g | -40°C~90°C | Tube | - | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | - | 85% | 3kV | 3.63V | 12V | 166mA | 2.97V | 3.3V | NO | 166mA | 2W | - | 12V | - | - | - | - | 2W | - | - | Isolated | - | - | - | - | - | SCP | 7.1mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RP-2409S Recom Power | 74 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | -40°C~85°C | Tube | - | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | - | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | - | 75% | 5.2kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 1W | - | 9V | - | - | - | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SPM15-033-Q12P-C Murata Power Solutions Inc. | 227 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | 19.560009g | -40°C~85°C | Tube | - | SPM15 (15W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | 2.54mm | 25.4mm | - | - | - | S-MDMA-P6 | 1 | - | - | - | 1.6kV | - | 3.3V | 4.5A | 9V | 24V | YES | 4.5A | 15W | Enable, Active High | - | - | - | - | 4.5A | - | - | 14.85W | Isolated | - | - | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() ASA01BB48-M Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | - | -40°C~75°C | Tube | 2016 | ASA6W-M (6W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-PDMA-P7 | 2 | - | - | 80% | 4kV | 75V | 12V | 250mA | 36V | - | NO | - | 6W | - | - | -12V | - | - | - | 6W | - | - | - | - | - | - | - | - | OCP, SCP | 10.414mm | 31.8mm | - | - | - | RoHS Compliant | - | - |