- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHB75-24S12 MEAN WELL USA Inc. | 117 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Half Brick | - | 9 | - | - | -40°C~100°C With Derating | Tray | - | MHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1500V | 36V | 12V | - | 18V | - | - | 6.25A | 75W | - | - | - | - | - | - | - | 6.25A | - | - | - | - | 75W | - | - | - | - | - | - | 24V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISB0112D15 XP Power | 88 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | -40°C~95°C | Bulk | 2015 | ISB01 (1W) | 0.74Lx0.54W x 0.33 H 18.9mmx13.7mmx8.5mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | IT ALSO HAS -15 V OUTPUT | - | 1W | SINGLE | GULL WING | - | 1 | - | 18.9mm | compliant | - | - | - | R-PSMA-G7 | 2 | - | 80% | 1.5kV | - | 15V | 33mA | - | 12V | NO | - | 1W | Enable, Active Floating | - | - | -15V | - | - | - | 33mA | - | - | - | - | 1W | - | - | - | 33mA | 18V | 9V | - | Remote On/Off, SCP | 8.382mm | - | - | 13.7mm | - | No SVHC | - | - | ||
![]() BXA10-48D05 Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP Module | NO | - | - | - | -25°C~71°C | Bulk | 2002 | BXA10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 10W | - | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | 5 | R-MDIP-P6 | 2 | Not Qualified | 82% | 1.5kV | 75V | 5V | - | 18V | 48V | NO | - | - | - | - | CURRENT; OUTPUT OVER VOLTAGE | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, SCP | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPDRX304S Murata Power Solutions Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 20-SMD Module | - | 20 | - | - | -40°C~85°C | Tray | - | MPD | 1.06Lx1.06W x 0.28 H 26.8mmx26.8mmx7.0mm | - | yes | Active | 2 (1 Year) | 20 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | 43W | - | - | 43W | DUAL | UNSPECIFIED | 265 | 1 | 2.54mm | 26.8mm | - | NOT SPECIFIED | - | 20 | - | 1 | Not Qualified | 85% | - | 14V | 1.65V | 26A | 5.6V | 9.6V | YES | 26A | 42.9W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 7.112mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TDN 3-1222WISM Traco Power | 5 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 7-SMD Module, 6 Leads | - | - | - | - | -40°C~70°C | - | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | 82% | 1.6kV | 18V | - | - | 4.5V | - | - | - | - | - | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HBD040ZGE-A Bel Power Solutions | 29 | - | Datasheet | - | - | - | Through Hole | 10-DIP Module | NO | - | - | - | -40°C~100°C | Bulk | - | HBD (60W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 40W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P10 | 2 | Not Qualified | 80% | 1.5kV | 75V | 5V | - | 34V | 48V | YES | - | - | - | - | - | 3.3V | - | - | - | - | 60W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DBQ0135V2NBC Murata Power Solutions Inc. | 2956 | - | Datasheet | 30 Weeks | Gold | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/4 Brick | - | 5 | - | - | -40°C~85°C | Tray | - | DBQ (420W) | 2.30Lx1.45W x 0.52 H 58.4mmx36.8mmx13.2mm | - | - | Active | 1 (Unlimited) | - | - | Intermediate Bus Converter | - | 85°C | -40°C | ITE (Commercial) | 420W | - | - | 420W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 95.2% | 2.25kV | 75V | 12V | 35A | 36V | - | - | 35A | 420W | Enable, Active Low | - | - | - | 36V | - | 75V | 35A | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | - | 58.42mm | 36.83mm | - | - | RoHS Compliant | - | ||
![]() PTB78560BAZ Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 11-SMD Module | NO | 11 | - | - | -40°C~85°C | Tray | - | PTB78560 (30W) | 2.04Lx1.04W x 0.40 H 51.8mmx26.5mmx10.3mm | e1 | - | Obsolete | 3 (168 Hours) | 11 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | UNSPECIFIED | 260 | 1 | - | 26.54mm | - | - | PTB78560 | 11 | - | 1 | - | 80% | 1.5kV | 60V | 3.3V | 8A | 18V | 24V | YES | 8A | 30W | - | 3.6V | - | 3.6V | - | - | - | 8A | - | - | 1.8V | - | - | - | Isolated | - | 8A | - | - | - | Remote On/Off, OCP, OTP, UVLO | 10.16mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PT6935N Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 23-SIP Module | - | - | - | - | -40°C~85°C | Tray | - | Excalibur™ PT6935 | 2.58Lx0.60W x 1.02 H 65.5mmx15.2mmx25.9mm | - | yes | Obsolete | 1 (Unlimited) | 23 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | - | 30W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | PT6935 | 23 | - | 2 | Not Qualified | 79% | - | 5.5V | 2.5V | 3.5A | 3.1V | 5V | - | - | - | - | - | - | 1.8V | - | VOLTAGE-MODE | - | 11A | - | 3.3V | - | SINGLE | - | 400kHz | - | - | - | - | - | - | - | 25.908mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT6343A Texas Instruments | 45 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 12 | - | - | -40°C~85°C | Tray | - | Excalibur™ PT6340 | - | - | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | - | 15W | SINGLE | - | - | 1 | 2.54mm | 21.21mm | - | - | PT6343 | 12 | - | 1 | - | 91% | - | 13.2V | 2.5V | 6A | 10.8V | 12V | - | 6A | - | - | - | - | - | - | VOLTAGE-MODE | - | - | - | - | - | SINGLE | - | 400kHz | Non-Isolated | - | - | - | - | - | - | 7.87mm | - | 43.43mm | 16.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV 0515D Traco Power | 1419 | - | Datasheet | - | - | - | Surface Mount | 22-SMD Module, 10 Leads | YES | - | - | - | -40°C~85°C | - | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 900mW | - | - | - | DUAL | GULL WING | 245 | 1 | - | - | - | 10 | - | - | R-XDMA-G10 | 2 | - | 79% | 3kV | 5.5V | 15V | - | 4.5V | 5V | NO | - | - | - | - | - | -15V | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | SCP | - | 7.45mm | - | 8mm | - | - | ROHS3 Compliant | - | ||
![]() ISB0112S05 XP Power | 44 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | -40°C~95°C With Derating | Bulk | 2015 | ISB01 (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | GULL WING | - | 1 | 2.54mm | 18.9mm | - | - | - | - | R-PSMA-G7 | 1 | - | 79% | 1.5kV | 18V | 5V | 200mA | - | 12V | NO | - | 1W | Enable, Active Floating | - | - | - | - | - | - | 200mA | - | - | - | - | 1W | - | - | - | - | 18V | 9V | - | Remote On/Off, SCP | 8.382mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ULT-5/5-D48NM-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module, 1/32 Brick | - | 8 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ULT | 0.92Lx0.75W x 0.35 H 23.4mmx19.1mmx8.9mm | e4 | - | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 25W | 25W | DUAL | - | - | 1 | - | 23.38mm | - | - | - | - | - | 1 | - | 89% | 1.5kV | - | 5V | 5A | 36V | 48V | YES | 5A | 25W | Enable, Active Low | - | - | - | - | - | - | 5A | - | 48V | - | - | 25W | - | Isolated | 5V | - | 75V | 35V | - | Remote On/Off, UVLO | 8.89mm | - | 23.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() REC3-4815DRWZ/H2/A Recom Power | 60 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | - | -40°C~85°C | Tube | - | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 2kV | 72V | 15V | 100mA | 18V | 48V | NO | 100mA | 3W | - | 15V | - | -15V | - | - | - | - | 3W | 24V | - | - | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TDN 5-0913WI Traco Power | 18 | - | Datasheet | 13 Weeks | - | - | Through Hole | 7-DIP Module, 6 Leads | YES | - | - | - | -40°C~75°C With Derating | - | 2016 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 5W | - | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | - | - | NOT SPECIFIED | - | - | R-PDMA-F6 | 1 | - | 83% | 1.6kV | 13.2V | 15V | - | 4.5V | 9V | NO | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RP-0524S/P Recom Power | 131 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | - | -40°C~85°C | Tube | - | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | - | NOT SPECIFIED | - | 7/4 | - | 1 | Not Qualified | 80% | 5.2kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 24V | - | - | - | - | - | - | 1W | 5V | - | - | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JCK3024D15 XP Power | 195 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~100°C | Tube | 2010 | JCK (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | - | - | R-XDMA-T6 | 2 | - | 91% | 1.6kV | - | 15V | 1A | - | 24V | NO | 1A | 30W | Enable, Active High | - | - | -15V | - | - | - | 1A | - | - | - | - | 30W | - | - | -15V | 1A | 36V | 18V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PDQ10-Q24-S12-D CUI Inc. | 3 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~105°C | Tube | 2017 | PDQ10-D (10W) | - | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 36V | - | 835mA | 9V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RO-2405S/P Recom Power | 148 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~85°C | Tube | - | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | - | NOT SPECIFIED | - | 4 | - | 1 | Not Qualified | 80% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | - | - | - | - | 1W | 24V | - | - | - | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MTC1S2412MC-R13 Murata Power Solutions Inc. | 169 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 6 Leads | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | MTC1 (1W) | 0.59Lx0.56W x 0.44 H 15.0mmx14.2mmx11.2mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | 245 | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | 77% | 3kV | 36V | - | 83mA | 18V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.176mm | - | - | - | - | - | RoHS Compliant | - |