- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Input Current | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISM0212S15 XP Power | 80 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | - | - | - | -25°C~105°C With Derating | Bulk | 2016 | ISM02 (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 24mm | compliant | - | - | - | - | 1 | - | - | 66% | 4kV | 13.2V | - | 133mA | - | - | - | - | 2W | - | - | - | - | - | - | 133mA | - | - | 2W | - | - | - | - | 13.2V | 10.8V | SCP | - | 9mm | - | - | - | No SVHC | - | - | ||
![]() DBE0125V2P1BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | -40°C~85°C | Tray | - | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94.6% | 2.25kV | 75V | - | 25A | 36V | - | - | - | 300W | Enable, Active High | - | - | 36V | - | 75V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() PRMC1-D48-S5-S CUI Inc. | 97 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | - | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | - | R-PSMA-T7 | 1 | - | - | 76% | 3kV | 75V | 5V | 200mA | 36V | 48V | NO | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | OCP, SCP | - | 11.938mm | 22mm | 9.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() QSB15024S24 XP Power | 2013 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | 9-DIP Module | - | - | - | - | - | -40°C~100°C | Box | 2014 | QSB (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 61mm | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | - | - | 88% | 1.5kV | 36V | 24V | 6.5A | - | 24V | YES | - | 150W | Enable, Active High | - | - | - | - | - | 6.5A | - | - | 150W | - | - | - | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | - | 13.208mm | - | 57.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() AXA05A18-L Artesyn Embedded Power | 570 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2016 | AXA (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | - | - | 25W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | 1 | - | - | 89% | 1.5kV | 36V | - | 5A | 9V | - | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | 10.16mm | - | - | - | - | RoHS Compliant | - | ||
![]() UVQ-15/7-D24PB-C Murata Power Solutions Inc. | 65 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | - | - | -40°C~110°C | Tray | - | UVQ | 2.30Lx1.45W x 0.50 H 58.4mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 105W | DUAL | PIN/PEG | - | 1 | - | 36.83mm | - | - | - | 9 | R-XDMA-P9 | 1 | - | - | 90.3% | 2kV | 36V | 15V | 7A | 18V | 24V | YES | 7A | 105W | Enable, Active High | - | - | - | - | - | 7A | - | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 12.7mm | - | - | No | - | RoHS Compliant | - | ||
![]() MEV1S1205DC Murata Power Solutions Inc. | 25800 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 5 Leads | - | 5 | 2.6g | - | - | -40°C~85°C | Tube | - | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 19.7mm | - | - | - | - | - | 1 | - | - | 84% | 3kV | - | 5V | 200mA | - | 12V | NO | 200mA | 1W | - | - | - | - | - | - | 200mA | - | 12V | 1W | Isolated | 5V | - | - | 13.2V | 10.8V | - | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ZUS34805 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | 4-DIP Module | - | - | 15.999989g | - | - | -20°C~71°C With Derating | - | 2005 | ZUS (3W) | 1.38Lx0.91W x 0.28 H 35.0mmx23.0mmx7.0mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | 4 | R-XDMA-P4 | 1 | - | CSA, TUV, UL | 71% | 500V | 72V | 5V | - | 36V | 48V | NO | 600mA | 3W | - | - | - | - | - | - | 600mA | 3W | 48V | - | - | - | 88mA | - | - | - | OCP | - | 7.112mm | 35mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CQB150W-24S24 Cincon Electronics Co. LTD | 2896 | - | Datasheet | 8 Weeks | - | - | Through Hole | Module | - | - | - | - | - | -40°C~105°C With Derating | Tray | - | CQB150W (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 151W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89.5% | 2.25kV | 36V | - | - | 9V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMR 3-4812 Traco Power | 86 |
| Datasheet | 13 Weeks | - | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | -40°C~85°C With Derating | - | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 81% | 1.6kV | 75V | 12V | - | 36V | 48V | NO | - | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 9.2mm | - | - | ROHS3 Compliant | - | ||
![]() NMV0505DC Murata Power Solutions Inc. | 2674 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 6 | - | - | - | -40°C~85°C | Tube | - | NMV (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 9.8mm | - | - | - | 14 | - | 2 | - | - | 71.5% | 3kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | 100mA | 1W | - | - | -5V | - | - | - | 100mA | 1W | 5V | - | Isolated | - | - | -100mA | - | - | - | - | 6.858mm | - | - | No | - | RoHS Compliant | - | ||
![]() F10 XP Power | 2944 |
| Datasheet | 15 Weeks | - | - | Through Hole | 5-DIP Module | NO | - | - | - | - | -10°C~70°C | Bulk | - | XP EMCO - F (10W) | 2.80Lx1.70W x 0.85 H 71.1mmx43.2mmx21.6mm | - | - | Active | 1 (Unlimited) | 5 | - | High Voltage - Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | R-MDMA-P5 | 1 | - | - | - | 3.5kV | 12V | - | - | 0V | - | NO | - | 10W | - | OUTPUT OVER CURRENT | - | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | - | Proportional Output | 3600 s | 21.6mm | - | 43.2mm | - | - | ROHS3 Compliant | - | ||
![]() PXE30-48WS3P3 TDK-Lambda Americas Inc. | 9 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 6 | - | - | - | -40°C~100°C | Bulk | 2011 | PXE (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | 30W | REMOTE SHUTDOWN | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 40.6mm | - | NOT SPECIFIED | - | - | R-XDMA-P7 | 1 | - | CE, CSA, EN, UL | 87% | 1.6kV | 75V | 3.3V | 6A | 18V | 48V | YES | 6A | 20W | - | - | - | - | - | - | 6A | - | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | 10.16mm | 50.8mm | - | - | - | RoHS Compliant | - | ||
![]() PXF60-24S12 TDK-Lambda Americas Inc. | 2873 |
| Datasheet | 13 Weeks | - | - | Through Hole | 10-DIP Module, 8 Leads | NO | - | - | 85°C | -40°C | - | Tube | 2011 | PXF (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 60W | REMOTE SHUTDOWN | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | S-XDMA-P9 | 1 | Not Qualified | CE, UL | 90% | 1.6kV | 36V | 12V | - | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | 60W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 50.8mm | 50.8mm | - | - | RoHS Compliant | - | ||
![]() VI-JW4-CW Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Half Brick | - | - | - | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 100W | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-JW4 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 48V | 2.08A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | 57.9mm | - | - | Non-RoHS Compliant | - | ||
![]() UWE-24/3-Q12N-C Murata Power Solutions Inc. | 92 | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | - | - | -40°C~85°C | Tray | - | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 72W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 8 | - | 1 | - | - | 89.5% | 1.5kV | 36V | 24V | 3A | 9V | 12V | YES | 3A | 72W | Enable, Active Low | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 8.636mm | - | 22.9mm | No | - | RoHS Compliant | - | ||
![]() EC7A-24S12 Cincon Electronics Co. LTD | 18 | - | Datasheet | 8 Weeks | - | - | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | - | -40°C~85°C With Derating | - | 2015 | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1.5kV | 36V | - | - | 18V | - | - | - | 10W | - | - | - | - | - | - | 835mA | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PUZ3-D24-D15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13.999987g | - | - | -40°C~105°C | Tube | 2016 | PUZ3-D (3W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | - | R-XDMA-P8 | 2 | - | - | 84% | 1.5kV | 36V | 15V | 100mA | 18V | 24V | NO | - | 3W | - | - | -15V | - | - | - | 100mA | 3W | - | - | - | - | - | 100mA | - | - | OCP, SCP | - | 10.922mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC6-1205SR-E TDK-Lambda Americas Inc. | 100 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 7-SMD Module | - | 7 | 5.8g | - | - | -40°C~85°C | Tray | 2005 | CC-E (6W) | 0.90Lx0.83W x 0.35 H 22.9mmx21.1mmx8.8mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 6W | - | 6.6W | 6W | - | - | - | - | - | 21.11mm | - | - | - | - | - | 1 | - | - | - | 500V | 18V | 5V | 1.2A | 9V | - | - | 1.2A | 6W | Enable, Active Low | - | - | 9V | - | 18V | 1.2A | - | 12V | 6W | Isolated | 5V | - | - | 18V | 9V | - | - | 8.89mm | 22.86mm | 22.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() QSB35024S48 XP Power | 2126 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | 9-DIP Module | - | - | - | - | - | -40°C~100°C | Box | 2014 | QSB (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 350W | DUAL | PIN/PEG | - | 1 | - | 61mm | - | - | - | - | R-XDMA-P9 | 1 | - | - | 90% | 1.5kV | 36V | 48V | 7.3A | - | 24V | YES | - | 350W | Enable, Active High | - | - | - | - | - | 7.3A | - | - | 350W | - | - | - | - | 36V | 18V | Remote On/Off, OCP, OTP, OVP, SCP | - | 13.208mm | - | 57.9mm | - | Unknown | ROHS3 Compliant | - |