- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1DX-0509-R Recom Power | 708 |
| Datasheet | 9 Weeks | - | Surface Mount | 10-SMD, 6 Leads | - | - | 1.2g | - | -40°C~95°C | Tape & Reel (TR) | - | ECONOLINE R1DX (1W) | 0.60Lx0.42W x 0.33 H 15.2mmx10.7mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 78% | 1kV | 5.5V | 9V | - | - | 4.5V | - | - | 56mA | 1W | - | - | -9V | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDS1-S24-S12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | 1.799996g | - | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDMA-T4 | 1 | Not Qualified | - | 81% | 1.5kV | 26.4V | 12V | 83mA | - | 21.6V | 24V | NO | - | 1W | - | - | - | 83mA | 1W | - | - | Isolated | - | - | - | - | SCP | 7.62mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() REC10-4812SZ/H3/M Recom Power | 62 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | - | 27g | - | -40°C~71°C | Tube | - | ECONOLINE REC10/M (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 85% | 3kV | 75V | 12V | - | - | 18V | - | - | 833mA | 10W | Enable, Active High | 12V | - | 833mA | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-4805SZ/H3/M Recom Power | 42 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | - | 27g | - | -40°C~71°C | Tube | - | ECONOLINE REC10/M (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 86% | 3kV | 75V | 5V | - | - | 18V | - | - | 2A | 10W | Enable, Active High | 5V | - | 2A | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AVQ300-48S12-6L Artesyn Embedded Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | - | -40°C~85°C | Tray | 2009 | AVQ300 (300W) | 2.28Lx0.90W x 0.37 H 57.9mmx22.9mmx9.5mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 300W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | 1 | - | - | 94.5% | 1.5kV | 75V | 12V | 25A | - | 36V | - | - | 25A | 300W | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 9.398mm | - | - | - | - | RoHS Compliant | - | ||
![]() RP40-2415SGW Recom Power | 2903 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module | - | 8 | 60g | - | -40°C~55°C | Tube | - | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | HGT NOM | - | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | 51.3mm | - | NOT SPECIFIED | - | 8 | - | 1 | - | - | 87% | 1.6kV | 36V | 15V | 2.67A | - | 9V | 24V | YES | 2.666A | 40W | Enable, Active High | 16.5V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-483.3S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | - | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-T6 | 1 | - | - | 73% | 1kV | 72V | 3.3V | 500mA | - | 36V | - | NO | 500mA | 2W | - | 3.3V | - | - | - | 48V | - | - | - | - | - | - | SCP | 14.5mm | 24.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCM380P475T800A30 Vicor Corporation | 2838 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -40°C~125°C | Tray | 2017 | VI Chip® BCM® (800W) | 2.49Lx0.90W x 0.29 H 63.3mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 800W | - | - | 760W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.5% | 4.242kV | 410V | - | 16A | - | 260V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 7.366mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V24A15C400BL Vicor Corporation | 2033 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | - | - | -20°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 116.84mm | not_compliant | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 36V | 15V | 26.67A | - | 18V | 24V | YES | 26.67A | 400W | - | - | - | - | - | - | - | Isolated | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDQ2-D5-D5-S CUI Inc. | 108 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | - | 1 | - | - | - | - | - | - | R-PSMA-T7 | 2 | - | - | 77% | 1.5kV | 9V | 5V | 200mA | - | 4.5V | 5V | NO | - | - | Enable, Active Low | - | -5V | - | 2W | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TEC 3-4810WI Traco Power | 55 |
| Datasheet | 13 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2.3W | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | - | R-PSMA-T7 | 1 | - | - | 74% | 1.6kV | 75V | 3.3V | - | - | 18V | 48V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RI-0515S Recom Power | 36 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~85°C | Tube | - | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | - | NOT SPECIFIED | - | 4 | - | 1 | Not Qualified | - | 85% | 1kV | - | 15V | 133mA | - | - | 5V | NO | 133mA | 2W | - | 15V | - | 133mA | - | 5V | 2W | Isolated | 15V | - | 5.5V | 4.5V | SCP | 10.2mm | - | 7.55mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSR 2-0512 Traco Power | 40 | - | Datasheet | 13 Weeks | - | Through Hole | 3-SIP Module | NO | - | - | - | -40°C~85°C With Derating | - | - | TSR 2 | 0.55Lx0.30W x 0.40 H 14.0mmx7.5mmx10.1mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 2.4W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PSMA-T3 | 1 | - | - | 90% | - | 5.5V | 1.2V | - | - | 3V | 5V | NO | - | - | - | - | - | - | 2.4W | - | - | - | - | - | - | - | OCP, SCP | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() RKZ-0512D Recom Power | 253 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | - | -40°C~85°C | Tube | - | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 84% | 3kV | - | 12V | 84mA | - | - | 5V | NO | 84mA | 2W | - | 12V | -12V | 84mA | - | 5V | 2W | Isolated | - | 84mA | 5.5V | 4.5V | - | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V24A12T400BL2 Vicor Corporation | 2188 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -40°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 36V | 12V | 33.33A | - | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() V24C28C150BG Vicor Corporation | 2900 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | V24C28C150 | - | R-XDFM-P7 | 1 | - | - | 89% | 3kV | 36V | 28V | 5.4A | - | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MGW101215 Cosel USA, Inc. | 199 | - | Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | - | - | -40°C~85°C With Derating | - | - | MGW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 88% | 1kV | 18V | - | - | - | 9V | - | - | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V375B5C200BL Vicor Corporation | 2785 |
| - | 16 Weeks | Through Hole | Surface Mount | Module | - | - | - | - | -20°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V375B5C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 425V | 5V | 40A | - | 250V | 375V | YES | - | 200W | - | - | - | - | - | - | - | Isolated | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UEI15-033-Q48P-C Murata Power Solutions Inc. | 30 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | Industrial grade | -40°C~85°C | Tray | - | UEI15 (15W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 15W | - | 16.5W | 16.5W | DUAL | PIN/PEG | - | 1 | - | 24.4mm | - | - | - | 6 | - | 1 | - | - | 88.8% | 2.25kV | 75V | 3.3V | 5A | - | 18V | 48V | YES | 5A | 16.5W | - | - | - | 5A | - | 48V | - | Isolated | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 8.128mm | 27.9mm | - | No | - | RoHS Compliant | - | ||
![]() IH2415D XP Power | 6 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | - | -40°C~85°C | Tube | 2013 | IH (2W) | 0.80Lx0.40W x 0.27 H 20.3mmx10.2mmx6.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | LG-MAX, WD-MAX | 2W | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 20.32mm | - | NOT SPECIFIED | - | - | R-XDMA-T6 | 2 | Not Qualified | - | 82% | 1kV | - | 15V | 66mA | 24V | - | 24V | NO | 66mA | 2W | - | - | -15V | 66mA | - | - | 2W | - | -15V | 66mA | 26.4V | 21.6V | - | 6.88mm | - | 10.16mm | - | No SVHC | ROHS3 Compliant | - |